Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6M-Q055H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NH9A134573102C30S
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7959
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition :
The short editorial description of ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition

A6M-Q055H - 1800 MHz, 3400+, 100 GB
More>>>
ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition:
The official marketing text of ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition as supplied by the manufacturer

64-bit Computing Capabilities
The A6M Series are designed for the 64-bit mobile technology. The 64-bit ready A6M enables and maximizes performance for both current and future applications, resulting in quicker application loading and an excellent multi-media experience.

Built-in High Resolution Webcam
- Wireless video conferencing anywhere.
- Share the excitement of online gaming with GameFace Live.

Built-in Webcam and Microphone
Whether it's at home, hotel rooms, coffee shops or airports, as long as there is Internet connection, the A6M links users to the rest of the world via built in 1.3 mega-pixel webcam and microphone. Mobile video conferencing anytime is now possible without bulky webcams and tangling wires.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A6M notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6M Series delivers the long lasting battery performance needed for the most intense games.

Top cost effective choice
Have instant communication with the high quality mega pixel web camera& microphone! Featuring 15.4" widescreen display, the ASUS A6M notebook is a powerful digital multimedia solution, with built-in high quality web camera & microphone, S/PDIF, card-reader, Audio DJ, and the BluetoothR V2.0 EDR.

Short summary description ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition:
This short summary of the ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6M-Q055H, AMD Mobile Sempron, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS A6M-Q055H 39.1 cm (15.4") 1280 x 800 pixels AMD Mobile Sempron 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A6M-Q055H. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics adapter. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Mobile Sempron
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS Pro,SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce Go 6100
Audio
Audio system
System used to play music or speech.
HD
Number of built-in speakers
2
Speaker power
1.5 W
Camera
Front camera *
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Battery
Number of battery cells
8
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
354 x 284 x 35.2 mm
Power requirements
100 - 240 V AC, 50/60 Hz
TV-in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Customer service details
X