ASUS logo

ASUS A6TC-AP013M - AMD Turion X2 TL-52, 1024MB, 120GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17653
Info modified on:
27 Jan 2025, 08:37:28
Short summary description ASUS A6TC-AP013M - AMD Turion X2 TL-52, 1024MB, 120GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A6TC-AP013M - AMD Turion X2 TL-52, 1024MB, 120GB, 15.4, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB, Windows XP Home Edition

Long summary description ASUS A6TC-AP013M - AMD Turion X2 TL-52, 1024MB, 120GB, 15.4 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A6TC-AP013M - AMD Turion X2 TL-52, 1024MB, 120GB, 15.4. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.