location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6TC-AP009H, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NH8A234229302C50S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TL-50 1.6 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 80 GB DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7300
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows XP Home Edition
Long product name ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition :
The long product name of ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A6TC-AP009H - AMD Turion 64 X2 Mobile Dual-Core TL-50, 1024MB DDR2 RAM, 80GB SATA HDD, DVD Super Multi, 15.4" WXGA TFT, Win XP Home
More>>>
ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
The official description of ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

64-bit Computing Capabilities
The A6Tc Series are designed for the 64-bit mobile technology. The 64-bit ready A6Tc enables and maximizes performance for both current and future applications, resulting in quicker application loading and an excellent multi-media experience.

The latest 3D processing Power
Incorporated with NVidia GeForce Go 7300 and PureVideo, the A6Tc delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming

Built-in Webcam and Microphone
Whether it's at home, hotel rooms, coffee shops or airports, as long as there is Internet connection, the A6Tc links users to the rest of the world via built in 1.3 mega-pixel webcam and microphone. Mobile video conferencing anytime is now possible without bulky webcams and tangling wires.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A6Tc notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6Tc Series delivers the long lasting battery performance needed for the most intense games.

Short summary description ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This short summary of the ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6TC-AP009H, DE, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This is an auto-generated long summary of ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A6TC-AP009H, DE. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 2.8 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor model *
TL-50
Processor frequency *
1.6 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard special features
Audio DJ
Pointing device
Touchpad
Keyboard number of keys
88
Windows keys
Yes
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 6.0 Power Director 3.0 DE Medi@Show 2.0 SE Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
354 mm
Depth
284 mm
Height
35.2 mm
Weight *
2.8 kg
Hard drive
Storage drive height
9.5 mm
Other features
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:29:16
Uk has collected 1 expert review for ASUS A6TC-AP009H, DE TL-50 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2014-01-01 01:29:16
The Asus A6Tc (£790 inc. VAT) is a machine weve seen a number of times and it has never failed to impress us. Thats not to say Asus hasnt made changes to the system, and theres plenty of power to be had here. The AMD Turion 64 X2 TL-50 runs at 2GHz...
Good A powerful performer, Good Turion processor...
Bad Disappointing battery life, Graphics not suited for gaming...
Bottom line The Asus A6Tc (£790 inc. VAT) is a machine weve seen a number of times and it has never failed to impress us. Thats not to say Asus hasnt made changes to the system, and theres plenty of power to be had here. The AMD Turion 64 X2 TL-50 runs at 2GHz...
70%