- - Intel® Core™2 Duo T5500 1.66 GHz
- - 39.1 cm (15.4") 1280 x 800 pixels 16:10
- - 1 GB DDR2-SDRAM 1 x 1 GB
- - 120 GB DVD Super Multi
- - NVIDIA® GeForce® Go 7300
- - Bluetooth
- - 90 W
- - Windows XP Home Edition
A6JC-Q147H - Intel Core 2 Duo T5500, 1024MB DDR2 RAM, 120GB SATA HDD, 15.4" WXGA TFT, Bluetooth 2.0, 1.3M WebCam, Win XP Home, AZERTY
Outstanding dual-core performance to enjoy multimedia management and digital content creation.
Dual core, Double Power
Equipped with the latest dual core technology, the A6Jc provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation.
The latest 3D processing Power
Incorporated with NVidia GeForce Go 7300/7600and Avivo, the A6Jc delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.
Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A6Jc notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.
Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6Jc Series delivers the long lasting battery performance needed for the most intense games.
Top cost effective choice
Have instant communication with the high quality mega pixel web camera& microphone! Featuring 15.4" widescreen display, the ASUS A6J notebook is a powerful digital multimedia solution, with built-in high quality web camera & microphone, S/PDIF, card-reader, Audio DJ, and the Bluetooth® V2.0 EDR. As versatile as it proves, the A6J Series are the best laptop choice for your shopping list.
ASUS A6JC-Q147H, BE, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
ASUS A6JC-Q147H, BE. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg