location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R2H-BH077T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NGVA11113A46UCA0IT show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2020 18:35:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black
  • - 17.8 cm (7") 800 x 480 pixels
  • - 0.9 GHz
  • - 60 GB HDD Card reader integrated
  • - Front camera 1.3 MP
  • - 802.11g Bluetooth Ethernet LAN
  • - Lithium Polymer (LiPo) 3430 mAh
  • - Windows XP
Long product name ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black :
The long product name of ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron M ULV 900MHz, 512MB DDR2, 60GB PATA HDD (4200PRM), 802.11b/g, Fast LAN, Bluetooth, GPS, Windows XP Tablet PC
More>>>
ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black:
The official description of ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

R2H Ultra-Mobile PC for the New Mobile Computing Era
7-inch LCD touch screen with handwritten input support and solid security protection – The R2H offers full PC functions and more!

Dependable Partner on the Go
ASUS R1F Series offer a smart balance of mobility and performance with comprehensive security feature that protects with both software as well as hardware solutions, providing a secure and convenient computing experience for users.

Solid Security Management for Protected Computing
To give business travelers peace of mind, the R2H offers total data protection that meets the evolving security needs with both software and hardware solutions.

The protected computing starts with fingerprint authentication that grants strict access only to the designated owner. For the most accurate reading, the electronic imaging mechanism scans fingerprint pattern from the live layer of the skin , bypassing any common skin surface conditions.

The exclusive ASUS Security Protect Management (ASPM) guards access to the device and network. Users can choose to setup multi-factor authentication requirements for different security levels while enjoying the Single Sign On (SSO) one-time login convenience without compromising security integrity.

RF Biometric Fingerprint Reader
ASUS R2F Series adopts the unique semiconductor based RF biometric fingerprint scanner. The RF electronic imaging mechanism reads the fingerprint pattern from the live layer of skin that lies just beneath the skin's dry outer surface layer. Therefore, the sensor is less affected by common skin surface conditions, including dry, worn, calloused, dirty or oily skin, that can impair the ability of other sensors to acquire accurate fingerprint images

Freedom to navigator with confidence just by finger touch
ASUS R2F is the First NB with 7” wide screen GPS solution. Satellite GPS provides a comprehensive travel guide that the users no longer need to deal with paper maps or ask for directions! The incorporated GPS antenna with a foldable mechanism allows convenient storage when not in use. Ultimately, the R2H empowers users to go anywhere, do anything!

Do More with a Smaller and Lighter Design
The feature-rich R2H is packed with computing, multimedia and connectivity functions. Built-in Bluetooth 2.0 EDR ( Enhanced Data Rate), WLAN 802.11 a/b/g and high-resolution webcam offer extensive high-speed connection and wire-free video communication.

Intuitive Usage Experience
The R2H runs on Windows® XP Tablet PC Edition with Touch Pack software and ergonomic hardware interface designs. With complete function keys laid out on both sides of the front panel, users enjoy comfortable operation to a full set of control keys, including mouse, scroll buttons, hot keys as well as on-screen keypad, all at the finger tips.

ASUS Mobile Theater 4.0- Special UI for R2H
It is the complete multimedia entertainment software for your digital life-style. With its simple and user friendly interface, Mobile Theater lets you enjoy photos, music, movies, and TV without the hassle of switching between programs. Mobile Theater's remote control (optional) support makes digital entertainment more convenient and fun than ever!

Now R2H preinstall Mobile Theater 4.0 with Unique and suitable UI designed for finger navigation Mobile Theater will auto run when log-in windows, providing instant/quick gateway for 10 popular usage modes. Simplify the user interface and get it down by only finger touch

Handwritten Input with ASUS InfoPen
Increase productivity and efficiency with handwritten input capability! Together with ASUS InfoPen software, users can record and edit images or documents as easy as on a piece of paper with color and highlighter options. The DigiPen stylus also has an eraser end and mouse control buttons so that users can now navigate a wide range of applications with single-handed ease!

Easier and Safer Digital Data Transmission
Secure digital media slot will continue to be integrated into new R2 notebook PC. It gives users the immediate benefit of easy file sharing with different devices and users, while opening the door for future technologies like secure digital I/O. Secure digital helps ASUS products work better together.

Short summary description ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black:
This short summary of the ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS R2H-BH077T, 17.8 cm (7"), 800 x 480 pixels, 60 GB, 0.5 GB, Windows XP, Black

Long summary description ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black:
This is an auto-generated long summary of ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black based on the first three specs of the first five spec groups.

ASUS R2H-BH077T. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 60 GB. Processor frequency: 0.9 GHz. Internal memory: 0.5 GB. Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: 802.11g. Card reader integrated. Weight: 830 g. Operating system installed: Windows XP. Product colour: Black

Display
Display diagonal *
17.8 cm (7")
Display resolution *
800 x 480 pixels
Processor
Processor frequency *
0.9 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Storage
Internal storage capacity *
60 GB
Card reader integrated *
Yes
Compatible memory cards
SD
Storage media *
HDD
Graphics
Maximum graphics card memory
64 MB
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Front camera *
Yes
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth
Yes
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11b, 802.11g
Data network
Not supported
Ethernet LAN
Yes
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity
2
Mini-USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone out
Yes
Design
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system version
Tablet PC Edition
Operating system installed *
Windows XP
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
3430 mAh
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
AC adapter output current
3 A
Weight & dimensions
Width
234 mm
Depth
133 mm
Height
28 mm
Weight
830 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Other features
Docking connector
No
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 04:13:16
Uk has collected 13 expert reviews for ASUS R2H-BH077T 60 GB 17.8 cm (7") 0.5 GB 802.11g Windows XP Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-01 04:13:15
This good-looking and portable unit has all the features of a great Ultra Mobile tablet PC, but nowhere near enough power to make it happen. With functionality issues like screen resolutions resetting every log-in and the touch screen disabling after i...
Good Excellent portability, good image reproduction, stylish looks, handwriting recognition works well...
Bad Weak processor that cannot support intensive applications, movies and videos difficult to watch, no GPS software bundled, touch screen disables after intensive operations, screen resolution requires resetting every restart The Final Word This good-look...
Bottom line This good-looking and portable unit has all the features of a great Ultra Mobile tablet PC, but nowhere near enough power to make it happen. With functionality issues like screen resolutions resetting every log-in and the touch screen disabling after i...
55%
T3.com
Updated:
2014-01-01 04:13:16
Palmtops, Ultra Mobile PCs, Tiny-O-Boxes: call them what you will, these little buggers pack a fully-functional PC into a tiny box weighing less than a kilo. The only problem is that theyre a bit like bidets - everyone knows what they are, but nobod...
Good GPS, Good video-chat set-up with built-in Wi-Fi and cam, Lush looks...
Bad Poor battery and interface...
Bottom line Among the most feature-rich UMPCs around... but your laptop is still better...
60%
stuff.tv
Updated:
2014-04-10 01:18:58
In Spring 2006 we were all unhealthily keen on getting our hands on the first generation of Ultra Mobile PCs. The concept promised much: an ideal portable computer that bridges the gap between PDAs and laptops. To double our excitement, two of the blig...
Good Cheap. Plenty of features. Big hard disk.
Bad No built-in keyboard. Feels clumsy. Lo-res screen.
Bottom line Plenty of features at a low price, but it just feels like a clumsily designed laptop...
60%
xbitlabs.com
Updated:
2014-01-01 04:13:15
Venturing upon the precarious Origami project, its developers from Intel and Microsoft must have wanted to convince everyone of the viability of their idea with the release of initial products, yet they did not quite succeed. Today, after more than a y...
Good Original metallized UMPC design, Excellent size/weight parameters, Highquality LCD matrix, Rich accessories, Handwriting input, stylusbased navigation, multiple positioning devices, GPS module, Broad wireless opportunities, Fingerprint scanner, Wide range...
Bad Short battery life, Poor ergonomics, Case surfaces become hot at work, Low display resolution...
Bottom line The R2G should not be criticized much just because the whole Origami concept doesn’t look mature as yet. The main downside is the short battery life. Why all this mobility if the device cannot last long away from the mains? Considering that the R2H...
0%
Businessweek.com
Updated:
2014-01-01 04:13:16
This ultra-mobile PC is beautifully designed for every activity from word processing to gaming. But some of the software is taxing...
90%
brighthand.com
Updated:
2014-01-01 04:13:16
Inside the box you'll get the following items: Lots of goodies come in the box with the R2H...
Bottom line The Asus R2H is a device, like other UMPCs, has a bit of an identity crisis. It certainly can't replace a laptop or desktop as an everyday PC, but it's too large to replace a PDA. If you have specific needs and you know the R2 might fit those needs giv...
0%
gpspassion.com
Updated:
2014-01-01 04:13:16
PRESENTATIONThe ASUS R2H is the first UMPC (ex-Origami Project) device with a built-in GPS receiver and as a result was much anticipated. It may sound a bit odd when its easy enough to add a Bluetooth GPS, but as most of us whove used PDAs or PDAPho...
0%
stuff.tv
Updated:
2014-01-01 04:13:16
In Spring 2006 we were all unhealthily keen on getting our hands on the first generation of Ultra Mobile PCs. The concept promised much: an ideal portable computer that bridges the gap between PDAs and laptops. To double our excitement, two of the blig...
Good Cheap. Plenty of features. Big hard disk.
Bad No built-in keyboard. Feels clumsy. Lo-res screen.
Bottom line Plenty of features at a low price, but it just feels like a clumsily designed laptop...
60%