location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V1JP-AK028E, EN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NGGA2371964EAK20AT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 160 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1700
  • - Bluetooth
  • - 90 W
  • - Windows Vista Business
Long product name ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business :
The long product name of ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.4"/ T7200 2GHz/ 160 Gb/ Win VB
More>>>
ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business:
The official description of ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Slim, Lightweight 15.4-inch Notebook
The V1 notebook series is an ultra slim 15.4" notebook with a detachable docking station that accommodates a wide range of connectivity that will increase work efficiency and provide higher mobility.

Dependable Partner on the Go
ASUS V1J Series offer a smart balance of mobility and performance with comprehensive security feature that protects with both software as well as hardware solutions, providing a secure and convenient computing experience for users.

RF Biometric Fingerprint Reader
The V1 Series adopt the unique semiconductor based RF biometric fingerprint scanner. The RF electronic imaging mechanism reads the fingerprint pattern from the live layer of skin that lies just beneath the skin's dry outer surface layer. Therefore, the sensor is less affected by common skin surface conditions, including dry, worn, calloused, dirty or oily skin, that can impair the ability of other sensors to acquire accurate fingerprint images.

Dual core, Double Power
Equipped with the latest dual core technology, the V1J provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation.

Vibrant Visual Enjoyment
To satisfy the most demanding reviewing standards, ASUS Splendid Video Intelligence Technology integrates different multimedia data sources to reduce noise and conversion rate for a sharp display. Users can enjoy vivid image with better contrast, brightness, skin tone and color saturation for all video applications.

Cinematic Audio Deliverance
The V1 speakers are specially placed at both sides of the keyboard for the most undistracted sound projection. Enjoy top audio performance when listening to music, watching movie or simply video chatting online.

Instant Fun PLUS for Direct Multimedia Access
One touch entertainment enjoyment is now all at your fingertips with the exclusive Instant Fun feature that allows direct access to multimedia applications without entering the OS, combining digital home applications into a user-friendly PC environment. Just sit back, relax and enjoy the digital entertainment feast.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the V1J.

Global ZBD Guarantee
ASUS stands by its commitment to deliver products of the highest quality and makes a promise to users that guarantees bright dots free notebook LCD panels. Even if one single bright dot is found, an exchange is guaranteed with no questions asked. Now everyone can enjoy perfection with the ASUS V1J.

Multi-functional Module Bay
Utilize this feature for high application flexibilities while the notebook is suspend. Exchange between hard drives, DVD Super-Multi drive or DVD Super-Multi Double-Layer Lightscribe or even a second battery pack accordingly to create the perfect smart machine.

Hot-Swap Module Bay
Utilize this feature for high application flexibility even while the notebook is up and running. Exchange between hard drives, ODD drivers, battery packs and traveler's drawer accordingly without compromising mobility.

Spill-Proof Keyboard
The V1J spill-proof keyboard is protected from direct exposure and users will no longer need to worry about the occasional drink spills.

Direct Application Access
A series of fast keys are available for instant launch of entertainment, connection, power management, and color adjustment applications. Located at the top of the keyboard, the keys are easy to access while keeping the keyboard area distraction free.

Ultra Connectivity without Compromise
The detachable docking station connects the notebook to a wide range of digital devices for instant synchronization and increased mobility.

Short summary description ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business:
This short summary of the ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS V1JP-AK028E, EN, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business:
This is an auto-generated long summary of ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business based on the first three specs of the first five spec groups.

ASUS V1JP-AK028E, EN. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1700. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, MS Pro Duo, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1700
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Audio system
Azalia
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Software
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec Norton Internet Security 2005 (trial) Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS WinFlash ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+ ASUS LifFrame2 Net 4 Switch ASUS Wireless Console Asus NB Probe + Instant Fun PLUS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
4.7 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
363 mm
Depth
263 mm
Height
25 mm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11b/g, Bluetooth 2.0+EDR
AC adapter included
Yes
Infrared data port
Yes
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:39:03
Uk has collected 2 expert reviews for ASUS V1JP-AK028E, EN Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1700 Windows Vista Business and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2014-01-01 02:39:02
Asus V1Jp-AK023E This powerful, distinguished-looking business laptop is hampered by stiff mouse buttons. This Vista Business laptop has a distinguished look and performance to spare. It weighs in at a fairly portable 6.5 pounds, and includes a very sh...
Good Speedy and stylish...
Bad Hardtooperate mouse buttons...
Bottom line This powerful, distinguished-looking business laptop is hampered by stiff mouse buttons.
70%
notebookreview.com
Updated:
2014-01-01 02:39:03
The ASUS V1JP is a new high-end 15.4” business notebook.
Good Screen (Great viewing angles, and brightness), Graphics (Decent performance for the X1700), Performance (Overall performance is just like my desktop except the graphics), Battery Life (Decent battery life, achieving 3 hours maximum), Multibay (A featur...
Bad Price (I would have at least wanted 2GB of Ram at this price point), Heat (The right side of the laptop gets very warm and hot), Noise (The laptop has fan noise which is audible when doing medium and heavy tasks), Lid (The quality of the lid, leaves mo...
Bottom line Overall it is a pleasure to be one of the first to own the ASUS V1JP in North America. This laptop has a lot to offer in terms of performance, quality, features and decent battery life. I would recommend this laptop to business users looking for perfor...
0%