ASUS logo

ASUS V1JP-AJ024E Intel® Core™2 Duo T7200 39.1 cm (15.4") HD+ 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21255
Info modified on:
24 Jan 2025, 20:41:02
Short summary description ASUS V1JP-AJ024E Intel® Core™2 Duo T7200 39.1 cm (15.4") HD+ 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Business:

ASUS V1JP-AJ024E, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1600 x 1050 pixels, 2 GB, 160 GB

Long summary description ASUS V1JP-AJ024E Intel® Core™2 Duo T7200 39.1 cm (15.4") HD+ 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Business:

ASUS V1JP-AJ024E. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), HD type: HD+, Display resolution: 1600 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.