ASUS logo

ASUS S6FM-1P002E, BE Intel® Core™2 Duo T7200 28.2 cm (11.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29422
Info modified on:
29 Jan 2025, 19:45:59
Short summary description ASUS S6FM-1P002E, BE Intel® Core™2 Duo T7200 28.2 cm (11.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:

ASUS S6FM-1P002E, BE, Intel® Core™2 Duo, 2 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 1 GB, 120 GB

Long summary description ASUS S6FM-1P002E, BE Intel® Core™2 Duo T7200 28.2 cm (11.1") 1 GB DDR2-SDRAM 120 GB Windows Vista Business:

ASUS S6FM-1P002E, BE. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 1.54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.