ASUS logo

ASUS S6F-3020P 28.2 cm (11.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16174
Info modified on:
28 Jan 2025, 10:40:47
Short summary description ASUS S6F-3020P 28.2 cm (11.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional:

ASUS S6F-3020P, 1.66 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 1 GB, 100 GB, Windows XP Professional

Long summary description ASUS S6F-3020P 28.2 cm (11.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional:

ASUS S6F-3020P. Processor frequency: 1.66 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Operating system installed: Windows XP Professional. Weight: 1.37 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.