Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NEAA444427222C8U
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10540
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional :
The short editorial description of ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional

28.194 cm (11.1")/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP
More>>>
ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional:
The official marketing text of ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional as supplied by the manufacturer

Fusion of technology and craftsmanship
With hand-embossed leather, jeweled hinge and polished keyboard, the S6 excels in computing capability and leads the way to classic luxury.

Enjoy revolutionary entertainment on the go - S6F with Intel Centrino Duo Mobile Technology.

S6 LEATHER COLLECTION | 2006
The unique texture of leather instantly breathes glam and warmth into the otherwise cold and mechanical notebook. Fused with ASUS craftsmanship, the S6 Leather Collection. transforms your everyday computing experience. With hand-embossed leather, jeweled hinge and polished keyboard, the S6 excels in computing capability and leads the way to classic luxury.

The compact 11.1" widescreen design offers superior mobility and comfortable visual enjoyment. To satisfy the most demanding viewing standards, exclusive ASUS Splendid Video Intelligence Technology integrates different multimedia data sources to reduce noise and conversion rate for a sharp display. You will enjoy vivid images with better contrast, brightness, skin tone and color saturation.

Story behind the Craftsmanship
ASUS has proved its ability on the ID of the product of the notebooks by winning international ID awards in recent years. To keep the non-stop creation, ASUS team put great effort to attempt new materials on its product. With more than one year research and development, the leather notebook is the fruitful result and it is thought to be a breakthrough achievement in recent notebook product markets.

Dual Engines, Double Power
Equipped with the latest low voltage dual core technology, the S6F enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web with less power consumption. The S6F's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard modules into the S6F.

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the S6F notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Short summary description ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional:
This short summary of the ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP, Intel® Core™ Duo, 1.66 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 1 GB, 120 GB

Long summary description ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional:
This is an auto-generated long summary of ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional based on the first three specs of the first five spec groups.

ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 1.37 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
28.2 cm (11.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945GM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
120 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,MS Duo,MS Pro,MS Pro Duo,SD,XD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
Intel HDA
Number of built-in speakers
2
Camera
Front camera *
Camera at the front of the product.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+ ASUS Net4Switch ASUS Audio Console
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.37 kg
Width *
The measurement or extent of something from side to side.
270.4 mm
Depth *
The distance from the front to the back of something.
191.2 mm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
TV in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
MDC Fax/data
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
Uk has collected 19 expert reviews for ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28.2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
Nl heeft 19 proffesionele recensies verzameld voor ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28,2 cm (11.1") 1366 x 768 Pixels Intel® Core™ Duo DDR2-SDRAM Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
Fr a recueilli 19 avis d’experts pour ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28,2 cm (11.1") 1366 x 768 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 120 Go Windows XP Professional et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
De hat 19 Expertenmeinungen über ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28,2 cm (11.1 Zoll) 1366 x 768 Pixel Intel® Core™ Duo DDR2-SDRAM Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
Testseek ha raccolto 19 recensioni da parte di esperti per ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28,2 cm (11.1") 1366 x 768 Pixel Intel® Core™ Duo DDR2-SDRAM Windows XP Professional e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
Es ha coleccionado 19 opiniones de expertos para ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28,2 cm (11.1") 1366 x 768 Pixeles Intel® Core™ Duo DDR2-SDRAM Windows XP Professional y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
Dk har samlet 19 ekspertanmeldelser for ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28,2 cm (11.1") 1366 x 768 pixel Intel® Core™ Duo DDR2-SDRAM Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:18:40
Se har samlat in 19 experttester för ASUS 11.1"/ Core Duo L2400 1,66GHz/ 1Gb/ 120Gb/ XPP 28,2 cm (11.1") 1366 x 768 pixlar Intel® Core™ Duo DDR2-SDRAM Windows XP Professional och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:35:46
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:35:46
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:35:46
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:35:45
78%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-01 02:18:34
A laptop of luxury, but practicality suffers and you pay a hefty premium.
67%
itreviews.com
Updated:
2014-01-01 02:18:35
leather-clad sub-notebook: Theres a penchant for programmes on the TV lately dealing with time travel, and when you first glimpse the latest small notebook from Asus, its more Life on Mars than Doctor Who. The S6F comes with...
0%
techradar.com
Updated:
2014-01-01 02:18:35
Design not to everyone's taste, Poor graphic performance, Expensive, Verdict, The S6F fits the small form factor bill perfectly. Its elegant, powerful and desirable...
Good Head-turning design, Fast, powerful and comfortable to use...
Bad Design not to everyones taste, Poor graphic performance, Expensive...
Bottom line The design aesthetic of everyday PC casing has always been a moot point. While high-end desktop gamers benefit from lurid cooling units and haughty chassis design, laptop cases have been somewhat dour in comparison. The Alienwares of this world produce...
90%
pocket-lint.com
Updated:
2014-01-01 02:18:35
It’s a leather-clad notebook that should be a too gimmicky for most people but underneath it all is a mighty fine machine...
Good Light, powerful, leather casing...
Bad Poor battery life, average graphics, that leather casing...
Bottom line It’s a leather-clad notebook that should be a too gimmicky for most people but underneath it all is a mighty fine machine...
80%
zdnet.fr
Updated:
2014-01-01 02:18:33
Devant la multiplication des ultra-portables, Asus cherche à attirer un public moins technophile mais plus sophistiqué. Avec son original revêtement en cuir, le S6F transforme un objet utilitaire en accessoire de mode...
Good Look très original, finition, connectivité filaire et sans fil, superbe écran, poids, souris et housse assorties.
Bad Prix élevé, autonomie correcte mais un peu en deçà de la concurrence, épaisseur, absence de sortie TV, absence de Windows Vista (malgré la compatibilité).
Bottom line De par son look et ses performances, cet ultra-portable se révèle un fidèle compagnon pour le travail ou les loisirs. Il est regrettable quil ne soit pas mis à jour vers Vista et ne propose pas de fonctions multimédia sans Windows...
77%
erenumerique.fr
Updated:
2014-01-01 02:18:34
Comme le téléphone portable, le notebook est peut être en passe de devenir aussi un objet de plaisir, voire de mode. Et il faut reconnaître qu'il est désirable, cet ultra-portable d'Asus. Très petit, il affiche un poids plume sans renoncer à aucune fon...
80%
magnus.de
Updated:
2014-01-01 02:18:34
Das 11,1-Zoll-Display lässt sich mit einer Hand öffnen, einen Verschlusshaken gibt es nicht. Die hochwertige, silbergraue Tastatur unterstreicht den edlen Touch. Herz des kleinen Rechners ist ein Strom sparender Core Duo L2400, der von 512 MByte RAM un...
Bottom line Das S6F ist ein schmuckes, kleines Notebook und etwas ganz Besonderes. Dank langer Akkulaufzeit und dem niedrigen Gewicht ist es ein echter Road-Warrior...
0%
techtree.com
Updated:
2014-01-01 02:18:33
Weve seen many unique products from various companies. These products arent just made unique just for the heck of it; theyre for a niche market - and doing so assures the exquisiteness of the product. Such products go by the name of lifestyle produc...
Good Lifestyle, Elegant, Good screen, Core Duo L7200 1.34GHz, 1 GB RAM.
Bad Expensive, Poor graphics performance, Average battery...
Bottom line The Asus S6Fm comes with a 1-year warranty for Rs.95,200 excluding taxes and VAT. All in all, the laptop should cost you below a lakh at the end of the purchase. Its light and has a brilliant styling of exclusiveness. The screen, though small, is goo...
70%
tech2.com
Updated:
2014-01-01 02:18:34
Asus off late is seemingly on the forefront of the enthusiast market, and is also making impressive moves in the lifestyle market. Their products are very expensive, but unlike offerings from other manufacturers, Asus delivers above average performance...
80%
xbitlabs.com
Updated:
2014-01-01 02:18:34
Modern fashion is changeable as weather in spring, but there are fundamentals – accessories and materials – that never fall out of its scope. Whatever environmentalists and wildlife protectionists may say, articles of clothing made from natura...
Good Luxurious leather design, Good performance, except for newest 3D games, Low weight and small size, Wireless interfaces, Rich accessories, Highquality display, ASUS’ exclusive imageenhancing technologies, Numerous interfaces, ports and connectors, Or...
Bad Mirrorlike reflections on the screen, Reducedsize keys of the keyboard, Lacks Num Lock and Scroll Lock indicators, Some of the notebook’s surfaces become hot at work and there is a hot exhaust at the left side, Unhandy eject button of the optical dr...
Bottom line The ASUS S6F represents a rarely seen combination of an exclusive exterior with a cutting-edge stuffing. Besides attracting curious glances, the leather surface of this notebook helps avoid scratches and cracks that might appear on a plastic surface. T...
0%
pcmag.com
Updated:
2014-01-01 02:18:34
No bigger than a portable DVD player, the sleek, ultraportable ASUS S6F ($2,200 street) has a built-in optical drive and a DVD-friendly widescreen that allow it to function just like one. But unlike those dedicated DVD devices, the S6F can compute as...
Good Fit for travel. Integrated optical drive.
Bad Cramped 92-percent keyboard. You can only buy it on the Web.
Bottom line The ASUS S6F has the distinction of being one of the few ultraportables that has a built-in optical drive, yet still weighs less than 4 pounds...
70%
computershopper.com
Updated:
2014-01-01 02:18:34
One of the best ultraportables weve seen, the $2,699 Asus S6F delivers style and performance—but at a high price. The first thing youll notice about this 3.3-pounder is its case, which is covered in genuine leather and available in thr...
Good Excellent design; compact; generous connectivity options; long battery life...
Bad Expensive; cramped keyboard; stiff mouse-pad buttons; too-reflective screen...
Bottom line A stylish, leather-clad ultraportable thats a winner for highly mobile users with deep pockets...
80%
Laptopmag.com
Updated:
2014-01-01 02:18:34
There are notebooks you buy to get work done, and there are notebooks you buy to make other people jealous. The 3.4-pound Asus S6F-3037P falls squarely into the latter category, boasting jeweled hinges and a polished keyboard. You can even order the S6...
Good Compact design, Optional leather panels, Fast performer, Very good battery life...
Bad Cramped keyboard, Tiny display, Touchpad buttons difficult to use, Limited tech support hours...
60%
smartson.se
Updated:
2014-01-01 02:18:35
Asus S6F sticker inte bara ut med ett yttre delvis beklädd i läder. Även insidan imponerar med hög prestanda och många anslutningar.
0%
tek.no
Updated:
2014-01-01 02:18:35
Markedet for bærbare maskiner spisser seg til. Produsentene ser etter stadig nye måter å tiltrekke seg nye kjøpere. Den siste på listen her til lands er Asus S6F som har designelementer i skinn. Skjermlokket og håndleddstøttene på maskinen er dekket a...
Good Svært god ytelse i forhold til størrelsen, Gode tilkoblingsmuligheter, Spennende design...
Bad Forholdsvis dyr, Ikke alle som liker konseptet med skinn...
Bottom line Asus S6F er en maskin man enten elsker eller hater. Noen synes den er usedvanlig stilig, mens andre fnyser av skinn på en bærbar PC. Denne maskinen er ikke ment til å være for alle, men for de som liker skinnet og størrelsen er den en flott maskin. M...
0%
techtree.com
Updated:
2016-12-27 15:35:43
Weve seen many unique products from various companies. These products arent just made unique just for the heck of it; theyre for a niche market - and doing so assures the exquisiteness of the product. Such products go by the name of lifestyle produc...
Good Lifestyle, Elegant, Good screen, Core Duo L7200 1.34GHz, 1 GB RAM.
Bad Expensive, Poor graphics performance, Average battery...
Bottom line The Asus S6Fm comes with a 1-year warranty for Rs.95,200 excluding taxes and VAT. All in all, the laptop should cost you below a lakh at the end of the purchase. Its light and has a brilliant styling of exclusiveness. The screen, though small, is goo...
70%
firstpost.com
Updated:
2016-12-27 15:35:43
Asus off late is seemingly on the forefront of the enthusiast market, and is also making impressive moves in the lifestyle market. Their products are very expensive, but unlike offerings from other manufacturers, Asus delivers above average performance...
80%
Show all
Customer service details
X