location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1JC-AJ015P, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NDEA234475452C50N
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional :
The long product name of ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W1JC-AJ001P - Intel Core 2 Duo T7200, 2048MB DDR2 RAM, 120GB SATA HDD, DVD Super Multi DL, 15.4" WSXGA+ TFT, Bluetooth 2.0, Win XP Pro, Carbon Edition
More>>>
ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
The official description of ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cutting-Edge Material Usage in Mobile Computing
Carbon fiber has long been the top choice of material used in aerospace technology for its unique physical characteristics. The W1Jc Carbon's LCD cover is made of solid carbon fiber that acts as effective EMI protective shield. By using this material, the W1Jc Carbon is 60% lighter and twice as tough than that of the notebooks made of aluminum magnesium. Besides the mechanical benefits, the ASUS industrial design team has brought out the physical beauty of carbon fiber with a dynamic design that fully expresses its outward strength as well as underlying resilience.

Dual Engines, Double Power
Equipped with the latest dual core processing, the W1Jc enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The W1Jc's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

ASUS Mobile Theater
It is the complete multimedia entertainment software for your digital life-style. With its simple and user friendly interface, Mobile Theater lets you enjoy photos, music, movies, and TV without the hassle of switching between programs. Mobile Theater's remote control (optional) support makes digital entertainment more convenient and fun than ever!

Sensational Audio Enjoyment
Built-in subwoofer pumps out the bass so not one single thump or bump of your favorite music is missed. Combined with 24 bit 8-channel stereo sound support, the W1Jc presents rich sound effects ideal for multimedia applications.

Cinematic Visual Experience
Incorporated with the latest technologies from ASUS, the large 15.4" widescreen not only offers complete visual satisfaction but also beautiful displays for both work and play. The exclusive ASUS Splendid LCD Video Enhancement Technology, Color Shine high brightness and Crystal Shine glare-type LCD technologies present clear and sharp images in their true vibrant colors. Together with discrete graphics for 3D video performance, the W1Jc is the perfect entertainment center.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display. Incorporated with the exclusive ASUS Splendid Video Intelligence Engine (activation hot key: Fn+C), the LCD presents clear and sharp images in their true vibrant colors.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the W1Jc.

Short summary description ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This short summary of the ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W1JC-AJ015P, DE, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 120 GB

Long summary description ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional:
This is an auto-generated long summary of ASUS W1JC-AJ015P, DE Intel® Core™2 Duo T7200 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1600 Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W1JC-AJ015P, DE. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Professional. Weight: 3.2 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, MS Pro Duo, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel HDA 24-bit (azalia)
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
4800 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
364 mm
Depth
264 mm
Height
32 mm
Weight *
3.2 kg
Other features
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
Yes
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
TV tuner type
Analogue & DVB-T
Modem type
V.92