location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F515EA-BQ1360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0TY2-M01ZH0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081776338 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0TY2-M01ZH0 user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Core i5-1135G7 (8MB Cache, 2.4GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 8GB DDR4-SDRAM & 256GB SSD
Warranty: 12 months
Long product name ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver :
The long product name of ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1135G7 (8MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, Webcam, No OS
More>>>
ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:
The official description of ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy portability. Effortless productivity.

One of the world’s smallest all-rounder 15-inch laptops

Whether for work or play, ASUS F515 is the entry-level laptop that delivers powerful performance and immersive visuals. Its NanoEdge display boasts wide 178° viewing angles and a matte anti-glare coating for a truly engaging experience. Inside, it’s powered by up to an Intel® Core™ i7 processor with 16 GB 2400 MHz RAM, and features and NVIDIA® MX330 discrete graphics. A dual-storage design with up to a 1 TB PCIe® SSD and a 1 TB HDD gives you the perfect combination of large storage capacity and fast data read / write speeds. There’s also Intel® Optane™ memory support1 to help speed things up even more.

Efficiency
Fast and efficient

With up to an Intel® Core™ i7 processor, and NVIDIA® MX330 discrete graphics. ASUS F515 helps you get things done swiftly and efficiently.

Dual Storage
Store more, do more

ASUS F515 has a dual storage design to give you the benefits of superfast data performance and a large storage capacity. Install apps on the SSD for quicker response and loading times, and use the HDD to store large files such as movies, music libraries, and photo albums. ASUS F515 also supports Intel® Optane™ memory1 technology so apps load faster and multitasking feels smoother.

NanoEdge Display
Get a wider view of the world

The NanoEdge display gives ASUS F515 a vast screen area for an immersive viewing experience for work and play. Its wide-view FHD panel features an anti-glare coating to reduce unwanted distractions from irritating glare and reflections, so you can truly focus on what’s in front of you.

Stylish & Portable
Empower your dynamic lifestyle!

With an overall weight of just 1.8 kg2, the extremely portable ASUS F515 is the lightweight laptop that keeps up with your fast-paced lifestyle. It looks good, too, with its Transparent Silver or Slate Grey finish.

Fingerprint Sensor
Just touch to log in!

Accessing ASUS F515 has never been easier or more secure! With the built-in fingerprint sensor3 in the touchpad and Windows Hello, there’s no need to type in your password every time — all you need is a single touch!

Keyboard
Exactly your type

The full-size backlit keyboard3 on ASUS F515 is perfect for working in dim environments. Ergonomically designed, its sturdy, one-piece construction and 1.4 mm key travel provide a comfortable typing experience.

Connectivity
Constantly connected

ASUS F515 is equipped with the reversible USB-C® 3.2 port, featuring an any-way-up design that makes connecting devices as easy as possible. It also delivers data transfer speeds up to 10x faster4 than older USB 2.0 connections! It also includes USB 3.2 Type-A and USB 2.0 ports, HDMI output, and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors with zero hassle.

Enhanced Protection
Internal protection / HDD protection and chassis enhancements

ASUS F515 features E-A-R® HDD shock dampening to protect your data from every bump, while its reinforced chassis improves typing and allows you to open and close the lid in one smooth motion.

MyASUS
Get the very best from your PC with MyASUS

MyASUS is the easy way to access handy ASUS apps that help you get more out of your laptop or desktop PC. Multitask using your iOS or Android phone with your PC, optimize your PC’s performance or contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!

Short summary description ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:
This short summary of the ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F515EA-BQ1360, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

ASUS F515EA-BQ1360. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product colour: Silver. Weight: 1.8 kg

Design
Colour name
Transparent Silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Plastic
Market positioning
Home
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
2.4 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Power adapter barrel connector
4.0 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
No
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
37 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
360 mm
Depth
235 mm
Height
19.9 mm
Weight *
1.8 kg
Disclaimer ASUS F515EA-BQ1360 Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:
Disclaimer

Intel® Optane™ memory is optional.
Product weight may vary according to device configuration.
Backlit keyboard and integrated fingerprint sensor optional.
Unless otherwise stated, USB-C® data-transfer figures are based on theoretical performance. Actual performance may vary in real-world situations.

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.

Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.

* Result from Mobile Mark 2014 office productivity.