location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15 OLED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K513EA-L12676W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0SG2-M00BF0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081521679
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:36
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0SG2-M00BF0 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 OLED
  • - 16GB DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver :
The long product name of ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1165G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 OLED, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
The official description of ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work it, own it
With standout colors and a color-blocked Enter key, ASUS VivoBook 15 OLED adds flair and dynamism to daily computing. With its Intel® Core™ i7 processor and the latest NVIDIA GeForce GPU, VivoBook 15 OLED provides the power you need to get things done. VivoBook 15 OLED lets you express your true colors, with its vivid and stunning 15-inch NanoEdge FHD OLED display and awe-inspiring Harman Kardon-certified audio. It also features a dual-storage design that combines the fast data speeds of an SSD with the large capacities of an HDD, giving you the best of both worlds in order to boost productivity.

ASUS OLED Display
5 reasons to choose ASUS OLED laptops


100% DCI-P3 best-in-class color gamut
Vivid displays for precise creativity, color work and vibrant visual entertainment.

70% less harmful blue light
With lower harmful blue-light levels, OLED offers better eye care and sleep quality.

Clearer images at any brightness
Rich colors even at low brightness — always stunning.

DisplayHDR™ 600 True Black
The deep blacks allow you to see previously unseen details in dark movie scenes.

0.2 ms fastest response time on any laptop
Blur-free action scenes in movies and games, with smooth text scrolling.

Color
Ultimate professional-grade colors

ASUS OLED laptops deliver exceptionally detailed and realistic visuals, with a cinema-grade 100% DCI-P3 color gamut. This means that the colors reproduced on the display are richer and more vivid: it’s ideal for color-intensive projects, but also enhances any kind of content.

ASUS OLED laptops maintain a 100% DCI-P3 color gamut at both high and low brightness levels, while on a standard LCD laptop the color gamut is reduced dramatically at low brightness levels. At a gray-level brightness of 16 G, LCD laptops only have an 11% DCI-P3 color gamut, while ASUS OLED laptops maintain a 100% DCI-P3 color gamut.

Eye Care
70% blue-light reduction for eye care

Blue light is known to cause visual discomfort and disrupt sleep quality. However, due to the nature of the special organic lighting materials in an OLED display, ASUS OLED laptops emit 70% less harmful blue light1, and they’re also certified by TÜV Rheinland and SGS. More importantly, unlike traditional blue-light filters, shifting the spectrum means there’s no need to compromise color accuracy.

Eye Care
Eye care, even more critical for children

Since children’s eyes are not fully developed, with a more transparent lens and cornea, harmful blue light can penetrate the eye more easily, potentially causing premature aging of the retina.

Lower blue light, better eye care
Research2 has shown that in a five-year-old child’s eyes, approximately 60% of the received blue-light emissions pass through to the retina, compared to only around 20% for a 60-year-old adult. With ASUS OLED displays, the significantly lower blue light levels mean better eye care for children.

Perceptual Brightness
OLED has 1.6x color volume compared to LCD

On conventional LCD displays, detail and color quality usually decrease dramatically as the brightness is reduced. But ASUS OLED laptops are able to show great detail at lower brightness settings due to their high contrast and their ability to maintain a wide color gamut at low brightness. When calculating the 3D color volume — which adds illumination to the traditional 2D color gamut — ASUS OLED displays have about a 60% higher color volume, offering better color performance at any brightness level.

OLED has much higher perceptual brightness
ASUS OLED laptops can maintain good color reproduction at any brightness level, so you can freely adjust the screen’s brightness to suit your working environment, while still enjoying exceptionally vivid colors. For example, in the living room environment (usually illuminated at about 100 lux), you only need 177 nits brightness in an OLED display to produce the same clear image as 400 nits brightness in an LCD display. At the lower brightness levels needed on OLED displays, there’s less harmful blue light emitted.

Contrast
True black: See the unseen

ASUS OLED laptops reproduce blacks perfectly. An OLED pixel consists of three sub-pixels, each with its own self-generated illumination: a 2.8K (2880 x 1800) display has 5,184,000 pixels, which means it has 15,552,000 self-illuminated sub-pixels, compared to just a few dozen LED backlights in a Full HD LCD display. When displaying black on an OLED display, the pixel is simply turned off to produce the darkest possible black. This enables extremely crisp and clear images even in the darkest scenes. You’ll be surprised to see how many new details you’ll spot in your favorite movies!

Response Time
Fastest response time on any laptop for smooth actions

ASUS OLED displays have a 0.2 ms response time — the fastest of any laptop, and 50x faster3 than the average laptop LCD display. In fact, most of LCD laptop displays have a response time between 10 and 25 ms. This ensures smoother fast-paced action scenes, low-latency gameplay, and subtle details like blur-free text scrolling.

Colors
Express the true you

VivoBook 15 OLED with a metal lid is about pushing boundaries and breaking new ground, and its bold look makes a statement. Choose between uncompromising Indie Black, futuristic Transparent Silver, and if you’re really daring, go for the adventurous Hearty Gold.

Design
Say Yellow! to the world

The theme continues on the inside, where a color blocking Enter key takes center stage when you open the lid.

Performance
Fuel your productivity

Powered by the latest Generation Intel Core i7 processor with up to 16 GB memory and the latest NVIDIA GeForce GPU, VivoBook 15 OLED offers the performance you need to get you through any task.

ASUS Intelligent Performance Technology (AIPT)
The ultimate performance boost — up to 40%!

ASUS Intelligent Performance Technology (AIPT) is an ultra-efficient thermal design and power-saving solution. It uses ASUS exclusive algorithms combined with between five and nine smart sensors, an aerodynamic IceBlades fan design and a 65-watt power supply to intelligently increase CPU performance with improved stability, while allowing all-day battery life and a quieter and cooler laptop. With ASUS Intelligent Performance Technology, your laptop could run in high-performance status as long as you need.

Unleash the possibilities
Using ASUS Intelligent Performance Technology in Performance mode, an ASUS laptop with an 11th Gen Intel® processor can enjoy a performance boost of up to 40% compared to an ordinary performance5,6,7. Even in the default Balanced mode, performance can be up to 30% better!5,6

See the amazing performance improvement!
Here’s how much Performance Mode can boost the performance of some commonly used apps — so you can finish your work even quicker!6,7,9

How to enable a 40% performance boost
ASUS Intelligent Performance Technology features Whisper, Balanced and Performance modes. You can easily switch between the modes by pressing the Fn + F hotkey combination. You can also switch via the MyASUS software by choosing Hardware Settings then ASUS Intelligent Performance Technology Modes.5,6,7

ASUS Intelligent Performance Technology (AIPT)
Aerodynamic IceBlades for accelerated cooling

Each model in the new VivoBook series provides exceptional heat dissipation via an upgraded 8 mm heat pipe and a new IceBlades fan that efficiently accelerates heat transfer. The 87-blade IceBlades fan and impeller are made of a liquid-crystal polymer that allows them to be lighter and thinner than ordinary fans. Each IceBlades fan blade has a 3D-curved aerodynamic design, allowing the fan to achieve better flow rate and lower noise. In addition, the IceBlades fans also use a fluid-dynamics bearing, which can achieve better vibration reduction and lower noise when compared to ordinary fans.

NanoEdge Display
A better view with NanoEdge

The thin-bezel NanoEdge display provides an expansive and immersive viewing experience by enabling a larger screen in a smaller frame. The Full HD display also offers wide viewing angles and exceptional color reproduction for truly vivid visuals.

Lightweight
It goes where you go

VivoBook 15 OLED keeps you productive and entertained, no matter where you are. With an overall weight of just 1.7 kg and an ultrathin profile, VivoBook 15 OLED easily slips into your backpack so you can effortlessly take it along.

Dual Storage
More storage, faster speeds

VivoBook 15 OLED features a dual-storage design to give you superfast data performance and exceptional storage capacity. The SSD offers superfast response and app loading times, while the HDD can be used to store large amounts of data such as movies, music libraries and photo albums. Enjoy the best of both worlds, with SSD performance and HDD large storage capacity.

Fingerprint
One-touch to log in

Accessing your ASUS VivoBook 15 OLED has never been easier or more secure. With the built-in fingerprint sensor in the touchpad and Windows Hello, there’s no need to type in your password every time to log in — just a single touch is all it takes!

Keyboard
Exactly your type

The full-size backlit keyboard on VivoBook 15 OLED is perfect for working in dim environments. Its sturdy one-piece construction and 1.4 mm key travel provide a comfortable typing experience.

Connectivity
Connecting the possibilities

VivoBook 15 OLED features a reversible USB 3.2 Gen 1 Type-C® port with an any-way-up design that makes connecting devices effortless. It includes USB 3.2 Gen 1 and USB 2.0 ports, HDMI output, and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors.

Link to MyASUS
Simplifying your world

Link to MyASUS is a handy tool thatʹs part of the MyASUS app. It seamlessly integrates your ASUS PC with your mobile devices, boosting your productivity and allowing easier multitasking. Discover how Link to MyASUS makes your life so much simpler!

Short summary description ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This short summary of the ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook 15 OLED K513EA-L12676W, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.

ASUS Vivobook 15 OLED K513EA-L12676W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1.8 kg

Design
Colour name
Transparent Silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Home
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
OLED
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
400 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1165G7
Processor cores
4
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
ICEpower
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
359 mm
Depth
235 mm
Height
17.9 mm
Weight *
1.8 kg
Disclaimer ASUS Vivobook 15 OLED K513EA-L12676W Intel® Core™ i7 i7-1165G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
Disclaimer

Compared to average LCD displays in the market, measuring energy emission of blue light in between 415-455 nm wavelength.
See: www.essilorpro.com/content/dam/essilor-redesign/product-resources/crizal/Blue-Light-Roundtable_White-Paper.pdf
Compared to average LCD laptop panel. Average LCD display has 10 ms response time.
Theoretical Wi-Fi 6 performance figures provided by Intel. Actual performance may vary in real-world situations.
The 40% performance increase is compared to a Cinebench R20 multicore score of an 11th generation CPU at fixed 15W TDP. Data is from ASUS internal laboratories.
Test score may vary according to specifications.
To enable Performance Mode, please keep the laptop plugged in for the best performance, set the Windows power option as ASUS Recommended Mode, and select Performance Mode in the MyASUS software (or switch using the Fn + F hotkey combination).
X513/K513 test result using local video playback for up to 8.5 hours.
The results are compared to 10th generation CPU at fixed 15W TDP. Data is from ASUS internal laboratories.
The screen-to-body ratio is calculated based on the visible body area of the display when the laptop is opened to 90° and the active display area.
Wide-view panel optional.
Product weight may vary according to device configuration.
Backlit keyboard and fingerprint sensor are optional.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.
Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.