location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M413DA-EK162T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0R77-M02680 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017732062
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0R77-M02680 user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - AMD Ryzen 7 3700U (4MB Cache, 2.3GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 8GB (2666MHz) DDR4-SDRAM & 256GB SSD
Long product name ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 3700U (4MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14") Full HD 1920 x 1080, AMD Radeon RX Vega 10, WLAN, Webcam, Windows 10 Home
More>>>
ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

My work, my way
With standout colors and a color-blocking Enter key, ASUS VivoBook 14 adds flair and dynamism to daily computing. With the latest AMD Ryzen™ 7 Mobile Processor, VivoBook 14 provides the power you need to get things done. What's more, the unique ASUS NumberPad 2.0 makes number-crunching tasks easy and efficient.

Express the true you
VivoBook 14 is all about self-expression, and its bold look makes a statement. Pick up bold Bespoke Black, idealistic Dreamy White, and in-your-face Cobalt Blue to express the true you. If you're daring to break new ground, choose between uncompromising Indie Black, futuristic Transparent Silver, and the adventurous Hearty Gold with a metal lid.

Say Yellow! to the world
The theme of expressive colors continues under the lid, where a color-blocking Enter key takes center stage.

A better view with NanoEdge
The thin-bezel NanoEdge display provides an expansive and immersive viewing experience by enabling a larger screen in smaller frame. The Full HD display also offers wide viewing angles and exceptional color reproduction for truly vivid visuals.

It goes where you go
VivoBook 14 keeps you productive and entertained, no matter where you are. With an overall weight of just 1.4kg and an ultrathin profile, VivoBook 14 easily slips into your backpack so you can effortlessly take it along.

Fuel your productivity
Powered by the latest AMD Ryzen™ 7 Mobile Processor, VivoBook 14 offers the performance you need to get through any task. It also features a large-capacity PCIe® SSD for superfast storage.

Reinventing the touchpad
The new ASUS NumberPad 2.0 makes things easier when itʹs time to crunch numbers. Simply tap the touchpad icon to turn the touchpad into a LED-illuminated numeric pad.

One-touch to log in
Accessing your ASUS VivoBook 14 has never been easier or more secure. With the built-in fingerprint sensor in the touchpad and Windows Hello, there’s no need to type in your password every time to log in — just a single touch is all it takes!

Exactly your type
The full-size backlit keyboard on VivoBook 14 is perfect for working in dim environments. Its sturdy one-piece construction and 1.4mm key travel provide a comfortable typing experience.

Connecting the possibilities
VivoBook 14 features a reversible USB 3.2 Gen 1 Type-C™ port with an any-way-up design that makes connecting devices effortless. It also includes USB 3.2 Gen 1 and USB 2.0 ports, HDMI output, and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors.

Simplifying your world
Link to MyASUS is a handy tool that’s part of the MyASUS app. It seamlessly integrates your ASUS PC with your mobile devices, boosting your productivity and allowing easier multitasking. Discover how Link to MyASUS makes your life so much simpler!

Short summary description ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook 14 M413DA-EK162T, AMD Ryzen™ 7, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of ASUS VivoBook 14 M413DA-EK162T Laptop 35.6 cm (14") Full HD AMD Ryzen™ 7 3700U 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS VivoBook 14 M413DA-EK162T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
3700U
Processor frequency *
2.3 GHz
Processor boost frequency
4 GHz
Processor cores
4
Processor cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon RX Vega 10
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Headphone outputs
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
Windows 10 Home
Battery
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Fingerprint reader
No
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
324.9 mm
Depth
213.5 mm
Height
16.2 mm