location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A509JA-EJ489T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0QE1-M10080 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017732161
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0QE1-M10080 user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - Intel Core i5-1035G1 (6MB Cache, 1GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB & 512GB SSD
Long product name ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1035G1 (6MB Cache, 1GHz), 8GB, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, WLAN, Webcam, Windows 10 Home
More>>>
ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the power of an everyday classic
Whether for work or play, ASUS A509 is the entry-level laptop that delivers powerful performance and immersive visuals. Its NanoEdge display boasts wide 178° viewing angles and a matte anti-glare coating for a truly engaging experience. Inside, it’s powered by up to an 8th Generation Intel® Core™ i7 processor with up to 16GB 2400MHz RAM, and features NVIDIA® MX250 discrete graphics. A dual-storage design with up to a 512GB PCIe® SSD and 1TB HDD gives you the perfect combination of large storage capacity and fast data read/write speeds. There’s even Intel Optane™ memory1 to help speed things up.

Short summary description ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A509JA-EJ489T, Intel® Core™ i5, 1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of ASUS A509JA-EJ489T Intel® Core™ i5 i5-1035G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

ASUS A509JA-EJ489T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.7 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 3.0
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196603
Battery
Number of battery cells
2
Battery capacity *
32 Wh
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Certificates
Certification
UL, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy Star
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360.2 mm
Depth
234.9 mm
Height
22.9 mm
Weight *
1.8 kg
Country Distributor
Deutschland 1 distributor(s)