ASUS logo

ASUS X509JB-BR223T Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") HD 8 GB 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42151
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS X509JB-BR223T Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") HD 8 GB 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X509JB-BR223T, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description ASUS X509JB-BR223T Intel® Core™ i7 i7-1065G7 Laptop 39.6 cm (15.6") HD 8 GB 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X509JB-BR223T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics, Discrete graphics card model: NVIDIA® GeForce® MX110. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.