location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N705FN-GC010T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0JP1-M00120
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0JP1-M00120 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel Core i7-8565U (8MB Cache, 1.8GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080, NVIDIA GeForce MX150
  • - 8GB (2400MHz) DDR4-SDRAM & 1000GB HDD, 256GB SSD
Long product name ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8565U (8MB Cache, 1.8GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel UHD Graphics 620, NVIDIA GeForce MX150, LAN, WLAN, Webcam, Windows 10 Pro
More>>>
ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance is everything
ASUS VivoBook Pro 17 is a slim and lightweight high-performance laptop that’s powered by a 7th Generation Intel® Core™ processor. It features a Full HD display with 100% sRGB color gamut, high-quality NVIDIA® GeForce® GTX 1050 gaming-grade graphics, audio co-developed by Harman Kardon, and the latest cooling and fast-charge technologies.

Aluminum design
Each VivoBook Pro 17 is milled from high-strength aluminum that undergoes a series of intricate manufacturing processes to achieve its sleek and elegant final form. This elegant laptop boasts a 20.9mm profile and an overall weight of 2.1kg.

Unprecedented performance
At the heart of the VivoBook Pro 17 is the incredibly powerful 7th Generation Intel Core i7 processor for superior performance. With 16GB DDR4 RAM — 33% faster than DDR3 — the VivoBook Pro 17 delivers processing power for effortless multitasking. When equipped with an optional high-performance SSD, it offers class-leading data access speeds. There’s ultra-fast connectivity, too — with dual-band 802.11ac Wi-Fi for speeds that are 6x faster than 802.11n!

Amazing gaming-grade NVIDIA® graphics
With up to NVIDIA® GeForce® GTX 1050 gaming-grade graphics, the VivoBook Pro 17 delivers flawless visuals — perfect for gaming, watching movies, or editing videos. It has the power to tackle even the most graphics-intensive tasks with ease.

Intelligent dual fans
The VivoBook Pro 17 features a robust cooling system to ensure smooth and stable performance during high-load multitasking or gaming marathons. An intelligent dual-fan design has eight automatically-adjustable speeds to deliver maximum cooling efficiency with minimal noise. Its compact, hyper-cool, dual-copper thermal module leverages system heat pipes and fans to independently increase CPU and GPU cooling performance.

Full HD display for vivid visuals
The VivoBook Pro 17 combines optimized hardware and software to provide best-in-class visuals. A Full HD panel with 178° wide-view technology, 72% NTSC and 100% sRGB color gamut, and ASUS Splendid display technology provide richer, deeper and more accurate colors — for any type of content.

Immerse yourself in premium sound
The VivoBook Pro 17 delivers amazing audio co-developed by Harman Kardon. Powerful speakers with 10.5cc chambers help maximize volume while maintaining crystal-clear sound. Dual-coil stereo speakers deliver the loudest, clearest audio possible from a thin and lightweight device.

Fingerprint sensor for one-touch access with Windows Hello
Accessing the VivoBook Pro 17 has never been easier or more secure. With an integrated touchpad fingerprint sensor and Windows Hello support, the days of typing in your password are over — just a single touch is all it takes to log in!

Ergonomic backlit keyboard
The VivoBook Pro 17 has a full-size backlit keyboard that’s perfect for low-light settings. Its sturdy, single-piece keyboard with 1.4mm key travel offers ergonomic and comfortable typing.

Fast-charge technology
The VivoBook Pro 17 is designed for interruption-free productivity and entertainment. Its high-capacity battery can be fast-charged to 60 percent in just 49 minutes.

All the connections, none of the hassle
The VivoBook Pro 17 includes a USB 3.1 Gen 1 port with a USB Type-C™ connector that supports data transfer speeds of up to 5Gbps. The reversible USB Type-C connector design makes connecting any device effortless and quick. Along with the USB 3.1 Gen 1 port, the VivoBook Pro 17 offers USB 3.0 and HDMI ports, and a card reader for hassle-free compatibility with a wide range of peripherals, displays and projectors.

Short summary description ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook Pro N705FN-GC010T, Intel® Core™ i7, 1.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

ASUS Vivobook Pro N705FN-GC010T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8565U
Processor cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® MX150
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Network
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
65 W
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Weight & dimensions
Width
411 mm
Depth
270 mm
Height
20.9 mm
Weight *
2.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-04-25 13:24:31
Uk has collected 2 expert reviews for ASUS Vivobook Pro N705FN-GC010T Intel® Core™ i7 i7-8565U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%