ASUS logo

ASUS R543UA-DM2132T Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 8 GB 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18448
Info modified on:
14 Mar 2024, 17:10:06
Short summary description ASUS R543UA-DM2132T Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 8 GB 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R543UA-DM2132T, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS R543UA-DM2132T Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") Full HD 8 GB 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R543UA-DM2132T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.