location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX331UN-C4035T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0GY1-M04350 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:33:28
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0GY1-M04350 user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080, NVIDIA GeForce MX150 (2GB GDDR5)
  • - 8GB & 256GB SSD
Long product name ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue :
The long product name of ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6MB Cache, 1.6GHz), 8GB, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080, Intel UHD Graphics 620, NVIDIA GeForce MX150 (2GB GDDR5), WLAN, Webcam, Windows 10 Home
More>>>
ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
The official description of ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create at the speed of light
The new ZenBook 13 gives you all the elegance and style you expect from a ZenBook — and a whole lot more, with a stunning crystal-like finish and a sophisticated modern design that places it in a class of its own. This ultralight, ultrathin marvel with its powerful Intel® Core™ i7 processor, 16GB RAM and up to 1TB PCIe® SSD has all the performance you need for on-the-go productivity, creativity and entertainment. It's speedy. It's thin and light. It's ZenBook 13!

Ready to go, anytime
Designed for effortless portability, ZenBook 13 is just 13.9mm thin and 1.12kg* light, with a slim-bezel NanoEdge display that makes it much more compact than a typical 13-inch laptop. With ZenBook 13, you're always ready to go anywhere at a moment's notice.
*Weight varies according to specification

Enduring elegance, timeless style
ZenBook 13 is not just a superbly capable laptop — it's also a powerful style statement. Its sleek and sophisticated profile is finished in your choice of two gorgeous color options — classic Slate Grey, or sumptuous Royal Blue with a luxurious crystal-like gloss coating created using a high-tech nano-imprinted lithography process. Both options are further adorned with our iconic Zen-inspired spun-metal finish.

See more, do more!
To give you the biggest screen in the least space, ZenBook 13 has a beautiful NanoEdge display, with an ultrathin 6.86mm bezel that gives it an impressive 80% screen-to-body ratio. With no distracting bezel, you'll feel more immersed in your tasks. This amazing 13.3-inch full HD display fits in an ultra-compact frame, giving ZenBook 13 a footprint smaller than many 13-inch models. And its 178° wide-view technology ensures that image quality isn't degraded when viewed at extreme angles, so it's great for collaborating or entertaining.
*Specifications vary according to region

All-day battery for non-stop lifestyles
Designed for non-stop, on-the-go lifestyles, ZenBook 13 offers the freedom of all-day battery life. A specially designed 50Wh lithium-polymer battery gives ZenBook 13 up to 14 hours of autonomy, with fast-charge technology that takes just 49 minutes to recharge to 60% capacity. Lithium-polymer batteries retain most of their original charge capacity even after hundreds of charge cycles — giving them a lifespan that's up to 3X longer than standard batteries, so you don't have to worry about deteriorating battery performance.

Every connection you need
ZenBook 13 is equipped with the new, reversible USB Type-C™ (USB-C™) port, with its convenient any-way-up design that makes connecting devices as easy as possible. USB-C delivers data transfer speeds that are up to 10X faster than older USB 2.0 connections. There are also two USB 3.1 Gen 1 Type-A ports, an HDMI port and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors!

Mobility without bounds
ZenBook 13 uses ASUS Wi-Fi Master technology to ensure the fastest and furthest connections with dual-band 802.11ac Wi-Fi. With a top speed of 867Mbps it's up to 6X faster* than 802.11n, seamless video streaming, smooth web surfing and lag-free gaming. Wi-Fi Master helps deliver the best speeds even at extreme distances**, so you can stream Full HD videos smoothly wherever you are! And the latest Bluetooth® 4.2 lets you connect your favorite devices with less impact on battery life. ZenBook 13 gives you the freedom to do whatever you need, wherever you want to!
* Dual-band 2x2 802.11ac compared to 1x1 802.11n.
** Wi-Fi performance can be affected by environmental factors, network type and configuration

No-compromise productivity
ZenBook 13 is equipped with a full-size backlit keyboard that features a sturdy single-piece design to deliver a superb typing experience. It's a masterpiece of ergonomics, with 1.4mm key travel that's optimized for comfort. The Precision Touchpad is engineered for maximum comfort and accuracy, with a glass covering for smooth control. It features palm-rejection technology and supports multifinger gestures and handwriting.

One-touch access with Windows Hello
Accessing your ZenBook 13 couldn't be easier or more secure. Thanks to a built-in fingerprint sensor in the touchpad and Windows Hello, there's no need to type in your password every time to log in: Just a single touch is all it takes. The sensor makes it easy to log in while on the move, and there's no chance of anyone sneakily spying on your password!

Sound that will amaze you
To create the powerful Harman Kardon-certified audio system in ZenBook 13, the ASUS Golden Ear team developed the next generation of ASUS SonicMaster technology. With its tailored mix of superior hardware — including low-distortion smart-amplifier technology that can boost volume by up to 3.5X — and cleverly designed software, ZenBook 13 delivers the ultimate audio experience.

The best Windows 10 experience
With ZenBook 13 and Windows 10, you get the very best computing experience. ZenBook 13 supports all the great new features in Windows 10, including Windows Ink, Modern Standby and Cortana.

Windows Ink lets you annotate, sketch and capture your creativity in an intuitive and natural way with the ASUS Pen or other active stylus — even from the lock screen. You can add sticky notes, draw on screenshots, work with any Windows Ink-enabled apps, and much more!

With Modern Standby, your ZenBook 13 provides an instant-on, instant-off experience — just like you're used to with your smartphone. It's always ready to go, so you'll never have to wait.

Windows Cortana, your personal digital assistant, intelligently helps you to organize your busy life for a truly personal Windows experience.

Short summary description ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
This short summary of the ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook 13 UX331UN-C4035T, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
This is an auto-generated long summary of ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue based on the first three specs of the first five spec groups.

ASUS Zenbook 13 UX331UN-C4035T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Operating system installed: Windows 10 Home. Product colour: Blue

Design
Product type *
Laptop
Product colour *
Blue
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
8 GB
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA® GeForce® MX150
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
50 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TÜV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, CB, EPEAT, EU Flower, Energy Star, WEEE, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
310 mm
Depth
216 mm
Height
13.9 mm
Weight *
1.12 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-05-28 17:58:55
Uk has collected 78 expert reviews for ASUS Zenbook 13 UX331UN-C4035T Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Blue and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
stuff.tv/my/
Updated:
2020-05-28 17:58:47
Asus is pushing the limit with their new line of Zenbooks. The Zenbook 13, 14, and 15 are Asus' new Zenbooks that really push the boundaries of what it means to be a Notebook, almost coming close to being a full-on Ultrabook in a smaller package.The Zen...
100%
kitguru.net
Updated:
2020-05-28 17:58:48
ASUS has been a serious contender for the “best ultraportable that isn't made by Apple” for some years now. Its ZenBook range has regularly impressed with its looks, features, performance and value. The UX331UN is the latest 13in model in the “Classic” ra...
Good Excellent battery life, Great graphics performance for an ultraportable, Great multi-threaded CPU performance for an ultraportable, Thin and light, Good looking (fingerprints aside), Crisp IPS display, Decent array of ports for the size, including full-si...
Bad MicroSD memory cards only, SATA 3 SSD, not NVMe, Trackpad prone to accidental pointer movement when touch typing, Keyboard needs getting used to, Chassis lid finish attracts fingerprints...
Bottom line The ASUS ZenBook UX331UN is a phenomenally good ultraportable. It has class-leading battery life when you need it, but also very respectable processor and graphics capabilities when you need those too. It's also extremely light and thin, and it looks grea...
90%
gadgetpilipinas.net
Updated:
2020-05-28 17:58:48
When we compare laptops, we usually do focus on performance, battery life, and the lot. Today though, we're going to do a different spin on our comparison. We pitted four of the most popular laptop brands in a “who has the better look and feel” contest. Y...
0%
techradar.com
Updated:
2020-05-28 17:58:50
Carrying around a laptop that's impressively thin, lightweight and yet packs a punch seems to bring about a feeling of confidence on most days. Knowing that a powerful tool is in your backpack or briefcase is reassuring; even more so when that tool doesn'...
Good Decent battery life, Fast fingerprint sensor, Stellar display...
Bad Janky touchpad, HDMI port should be USB-C, Shell is a smudge magnet...
Bottom line The ZenBook 13 is a competitively priced laptop that offers more than enough power for the casual user and the occasional video editor. It's not going to be enough to get through intense Fortnite rounds, but for the casual gamer it should get by. The supe...
80%
expertreviews.co.uk
Updated:
2020-05-28 17:58:50
Image 8 of 16The new ZenBook 13 can be found for £1,099 at John Lewis. That’ll net you a Full HD display, an Intel Core i5-8250U processor, 8GB of RAM, a 256GB SSD and a discrete Nvidia GeForce MX150 graphics card with 2GB GDDR5 VRAM. If you want a snappi...
Good Sensible pricing, Discrete graphics, Beastly performance...
Bad Dim, inaccurate non-touch display, Its glossy design attracts fingerprints...
Bottom line Slender design, impressive performance, a superb fingerprint sensor and accurate stereo speakers make this 13.3in laptop a cracking buy...
80%
au.pcmag.com
Updated:
2020-05-28 17:58:50
If you're searching for a well designed 13-inch ultraportable laptop with a relatively powerful discrete graphics card that's easy to carry with you, you might be wringing your hands at the lack of options. In fact, some of the most popular ultraportables...
Good Inexpensive, Thin and light, Nvidia GPU offers good graphics performance, Excellent battery life...
Bad Flimsy keyboard and touchpad...
Bottom line Thanks to its trifecta of light weight, good graphics performance, and an affordable price, the Asus ZenBook UX331UN is an easy ultraportable laptop to recommend...
80%
goodgearguide.com.au
Updated:
2020-05-28 17:58:52
Yes, you can scoop up a faster 8th-generation Intel quad-core ultraportable than the $1,000 Asus ZenBook 13, but good luck finding one with a discrete graphics core, perfect for Photoshop-minded professionals or casual gamers craving on-the-go Fortnite or...
Bottom line With its enviable combination of peppy performance, slim design, long battery life and a discrete graphics chip, the $1,000 ZenBook 13 makes for a compelling ultraportable, particularly for productivity-minded users with a taste for casual gaming.Roll out...
0%
pcworld.co.nz
Updated:
2020-05-28 17:58:52
Yes, you can scoop up a faster 8th-generation Intel quad-core ultraportable than the $1,000 Asus ZenBook 13, but good luck finding one with a discrete graphics core, perfect for Photoshop-minded professionals or casual gamers craving on-the-go Fortnite or...
Bottom line With its enviable combination of peppy performance, slim design, long battery life and a discrete graphics chip, the $1,000 ZenBook 13 makes for a compelling ultraportable, particularly for productivity-minded users with a taste for casual gaming.Join the...
0%
Digitaltrends.com
Updated:
2020-05-28 17:58:53
If you're like a lot of people, you want a thin and light notebook that you can toss into a backpack and carry around without wrenching your back. You need to get real work done, but that doesn't mean you're against the occasional light gaming session to...
Good Solid CPU performance, Better than usual entry-level gaming, Competitive battery life, Palm rests stay cool even when it's working hard, Attractive design...
Bad Fans get quite loud under heavy loads, Some throttling in game performance, Lid, keyboard deck, and bottom bend under pressure, SATA SSD holds back performance...
Bottom line Yes, if you're looking for a discrete GPU in a thin and light 13.3-inch notebook. If you can live with integrated graphics, however, then there are several other options available that provide better battery life, more robust designs, and more futuristic...
70%
expertreviews.co.uk
Updated:
2020-05-28 17:58:54
Despite being so thin and lightweight, the Zenbook 13 features an 8th-generation Intel Core i7 processor, 16GB of RAM and a superfast 1TB of SSD storage. It’s a mighty impressive spec for a laptop that’s so portable, so there’s no reason it shouldn’t be a...
0%
ultrabookreview.com
Updated:
2020-05-28 17:58:55
The second half of 2017 is finally the right time to buy an all-round ultra-portable laptop that can handle standard everyday activities such as browsing, movies or music, but also games, graphics editing and some other more demanding chores.And that's be...
Good compact and light, good looking and fairly well built, decent IPS screen, as long as you keep it indoors, solid hardware configuration and performance, runs surprisingly cool, quiet fans with demanding loads, decent battery life...
Bad the keyboard needs time to get used to, no Thunderbolt 3 or fullsize SD cardreader, gets a downclocked version of the Nvidia MX150 chip, fan active all the time, runs hot with gaming and demanding loads, crappy VGA camera...
Bottom line The Zenbook UX331UN feels like a safe bet if you're in the market for a light and compact notebook with a good screen, good keyboard and the hardware to handle everyday tasks, but also gaming and more demanding loads when needed. But although there's noth...
80%
tavesper.tech
Updated:
2020-11-28 02:43:01
Last year, we saw a lot of laptops from the infamous company, Asus. One of their interesting series we personally loved was their Zenbook. It's the company's premium lineup where it offers power and beautiful design on top of it. This year, Asus unveiled...
0%
gamerbraves.com
Updated:
2020-05-28 17:58:47
As you may or may not know, the ZenBook series is one of ASUS's best laptop series famous for its compact and elegant design. The new ZenBook 13 (UX331) which has been announced last October even comes in a size smaller than a sheet of A4 paper! To prove...
Bottom line With a size smaller than an A4 paper, ASUS ZenBook 13 offers a powerful performance that is higher than our expectation. However due to its compact size, it heats up quickly and this leads to a scaled-down performance while gaming.As a conclusion, ZenBook...
0%
91mobiles.com
Updated:
2020-05-28 17:58:48
The ASUS ZenBook 13 lives up to the “simplicity is the best policy” philosophy. Unlike premium laptops in the ZenBook range which come with a concentric circle design on the lid, the UX331 features minimal aesthetics from the outside. That's not to say th...
Good Lightweight design, Gorgeous display, Latest hardware, Great keyboard...
Bad Touchpad becomes unresponsive quite often, Speakers at the bottom offer muted sound, Lacks dedicated graphics card, Photos by Raj Rout, Facebook Comments, ShareTweet...
Bottom line The ASUS ZenBook 13 UX331 is a no-frills laptop for those who want a lightweight option that works for the boardroom or binge-watching TV shows. Granted, it doesn't have any fancy features like a touchscreen, 2-in-1 functionality or a dedicated GPU for th...
80%
windowscentral.com
Updated:
2020-05-28 17:58:49
ASUS stepped up its ZenBook game lately, and laptops such as the ZenBook Flip S and ZenBook 3 Deluxe have really taken the PC maker into the upper echelons of the premium space.The UX331 is a less expensive laptop that offers the essence of the highest-...
Good Premium style and build quality, Includes case and Ethernet adapters, USBC, HDMI, and SD card ports, Quadcore i5 CPU, Dedicated NVIDIA graphics...
Bad Display isn't bright, The lid is a glossy fingerprint magnet, Downwardfiring speakers lack in volume and quality, Limited availability...
Bottom line When I reviewed the ZenBook 3 Deluxe I was happy to declare it an almost faultless Ultrabook. The UX331 is a little harder to categorize, since it's in a price bracket below that, but it offers mostly the same great experience for less money.The processor...
80%
zdnet.com
Updated:
2020-05-28 17:58:50
The new ZenBook 13 from Asus is an impressive ultraportable laptop that could appeal to many a mobile professional. With an 8th generation Intel Core i5 processor and a discrete Nvidia GPU, initial impressions are positive. But with a £1,100 price tag the...
Good Thin and light, Discrete Nvidia GPU, Fingerprint scanner, Allday battery life...
Bad Flimsy lid, No touchscreen or rotating screen...
Bottom line The ZenBook 13 is a conventional laptop, so 2-in-1 hybrid fans need not apply. The build leaves a little to be desired, with noticeable flex in both the lid and keyboard, although the latter should only trouble particularly heavy-handed typists.Discre...
82%
pcworld.com_techhive.com
Updated:
2020-05-28 17:58:52
Yes, you can scoop up a faster 8th-generation Intel quad-core ultraportable than the $1,000 Asus ZenBook 13, but good luck finding one with a discrete graphics core, perfect for Photoshop-minded professionals or casual gamers craving on-the-go Fortnite or...
Good Slim and light design, Great keyboard, Discrete graphics core for smooth 720p e-sports gaming, Impressive battery life...
Bad Fingerprint-prone lid, Not the fastest quad-core performance in its class, Finicky fingerprint reader...
Bottom line With its enviable combination of peppy performance, slim design, long battery life and a discrete graphics chip, the $1,000 ZenBook 13 makes for a compelling ultraportable, particularly for productivity-minded users with a taste for casual gaming.To comme...
80%
Laptopmag.com
Updated:
2020-05-28 17:58:53
The Asus ZenBook 13 UX331UN is blue. Very blue. Honestly, that's its defining feature. It's a $999 laptop with solid performance from an 8th Gen Intel Core i5 CPU, 8GB of RAM and an Nvidia GeForce MX150 GPU. What will get you, however, is its shiny, coba...
Good Beautiful design, Solid performance, Long battery life...
Bad Slower-than-average transfer speeds, Low-res webcam...
Bottom line The Asus ZenBook 13 UX331UN is a beautiful blue machine with strong performance and long battery life, but it could use a faster SSD...
80%
overclock3d.net
Updated:
2020-05-28 17:58:53
It's been an extremely busy festive period here at OC3D Towers and so, somewhat later than we had either hoped or planned, it's time to take a look at the ASUS Z370i Strix Gaming.We know you're as eager to see the results as we are to bring them to you, s...
Bottom line It is one of the curious quirks of hardware purchases that the majority of us overbuy in the hopes of providing ourselves with upgrade paths for a future that never arrives.We think it's probably fair to say that most of us own a full size ATX motherboard...
0%
notebookcheck.net
Updated:
2020-05-28 17:58:54
Portable all-rounder. Ultrabooks like the Dell XPS 13 are selling like hotcakes, and every OEM wants a piece of the pie. Asus's candidate of choice is the ZenBook UX331UN, a high-quality subnotebook with a dedicated GPU. Read our extensive review to find...
Good high-quality metal case, nearly perfect touchpad, IPS display with decent color space coverage, high display brightness + matte display = great outdoor usability, dedicated GPU supports modern games, powerful speakers, case remains relatively cool, decen...
Bad inconsistent CPU performance, CPU throttled on battery, poor keyboard, system noise under load, no Thunderbolt 3, no NVMe SSD...
88%
infoworld.com
Updated:
2020-05-28 17:58:55
With Windows 10 out but customized hardware only starting to appear, there may never be a better time to buy a discounted Windows 8.1 machine -- whether you intend to keep Win 8.1 or upgrade for free to Windows 10. With an eye toward making the upgrade, I...
70%