location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N705UD-GC127T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0GA1-M01710 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Metallic
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 756 GB HDD+SSD
  • - NVIDIA® GeForce® GTX 1050 Intel® UHD Graphics 620
  • - Wi-Fi 4 (802.11n) Ethernet LAN
  • - 42 Wh 120 W
  • - Windows 10 Home
Long product name ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic :
The long product name of ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (1.6GHz, 6M Cache), 8GB RAM, 500GB HDD + 256GB SSD, Intel UHD Graphics 620 + NVIDIA GeForce GTX 1050, WLAN 802.11, Windows 10
More>>>
ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic:
The official description of ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance is everything
ASUS VivoBook Pro 17 is a slim and lightweight high-performance laptop that’s powered by a 7th Generation Intel® Core™ processor. It features a Full HD display with 100% sRGB color gamut, high-quality NVIDIA® GeForce® GTX 1050 gaming-grade graphics, audio co-developed by Harman Kardon, and the latest cooling and fast-charge technologies.

Aluminum design
Each VivoBook Pro 17 is milled from high-strength aluminum that undergoes a series of intricate manufacturing processes to achieve its sleek and elegant final form. This elegant laptop boasts a 20.9mm profile and an overall weight of 2.1kg.

Unprecedented performance
At the heart of the VivoBook Pro 17 is the incredibly powerful 7th Generation Intel Core i7 processor for superior performance. With 16GB DDR4 RAM — 33% faster than DDR3 — the VivoBook Pro 17 delivers processing power for effortless multitasking. When equipped with an optional high-performance SSD, it offers class-leading data access speeds. There’s ultra-fast connectivity, too — with dual-band 802.11ac Wi-Fi for speeds that are 6x faster than 802.11n!

Amazing gaming-grade NVIDIA® graphics
With up to NVIDIA® GeForce® GTX 1050 gaming-grade graphics, the VivoBook Pro 17 delivers flawless visuals — perfect for gaming, watching movies, or editing videos. It has the power to tackle even the most graphics-intensive tasks with ease.

Intelligent dual fans
The VivoBook Pro 17 features a robust cooling system to ensure smooth and stable performance during high-load multitasking or gaming marathons. An intelligent dual-fan design has eight automatically-adjustable speeds to deliver maximum cooling efficiency with minimal noise. Its compact, hyper-cool, dual-copper thermal module leverages system heat pipes and fans to independently increase CPU and GPU cooling performance.

Full HD display for vivid visuals
The VivoBook Pro 17 combines optimized hardware and software to provide best-in-class visuals. A Full HD panel with 178° wide-view technology, 72% NTSC and 100% sRGB color gamut, and ASUS Splendid display technology provide richer, deeper and more accurate colors — for any type of content.

Immerse yourself in premium sound
The VivoBook Pro 17 delivers amazing audio co-developed by Harman Kardon. Powerful speakers with 10.5cc chambers help maximize volume while maintaining crystal-clear sound. Dual-coil stereo speakers deliver the loudest, clearest audio possible from a thin and lightweight device.

Fingerprint sensor for one-touch access with Windows Hello
Accessing the VivoBook Pro 17 has never been easier or more secure. With an integrated touchpad fingerprint sensor and Windows Hello support, the days of typing in your password are over — just a single touch is all it takes to log in!

Ergonomic backlit keyboard
The VivoBook Pro 17 has a full-size backlit keyboard that’s perfect for low-light settings. Its sturdy, single-piece keyboard with 1.4mm key travel offers ergonomic and comfortable typing.

Fast-charge technology
The VivoBook Pro 17 is designed for interruption-free productivity and entertainment. Its high-capacity battery can be fast-charged to 60 percent in just 49 minutes.

All the connections, none of the hassle
The VivoBook Pro 17 includes a USB 3.1 Gen 1 port with a USB Type-C™ connector that supports data transfer speeds of up to 5Gbps. The reversible USB Type-C connector design makes connecting any device effortless and quick. Along with the USB 3.1 Gen 1 port, the VivoBook Pro 17 offers USB 3.0 and HDMI ports, and a card reader for hassle-free compatibility with a wide range of peripherals, displays and projectors.

Short summary description ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic:
This short summary of the ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook Pro N705UD-GC127T, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 756 GB

Long summary description ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic:
This is an auto-generated long summary of ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic based on the first three specs of the first five spec groups.

ASUS Vivobook Pro N705UD-GC127T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey, Metallic

Design
Product type *
Laptop
Product colour *
Grey, Metallic
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
756 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Weight & dimensions
Width
411 mm
Depth
270.5 mm
Height
20.9 mm
Weight *
2.1 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-18 01:32:56
Uk has collected 17 expert reviews for ASUS Vivobook Pro N705UD-GC127T Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 4 (802.11n) Windows 10 Home Grey, Metallic and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
notebookcheck.net
Updated:
2018-03-18 01:32:56
Power on a budget. The 17-inch counterpart to the VivoBook Pro we reviewed last year is now in our labs. Now equipped with an 8th-gen Intel CPU, IPS display, and NVMe SSD, can it resolve the quibbles which plagued the previous unit? Our full review awaits...
Good thin and light design, relatively rigid case; sturdy on surfaces, attractive display with good brightness, color, contrast, and a matte finish, very fast NVMe SSD paired with mechanical storage drive, very good single-core CPU performance, no GPU throttl...
Bad disappointing CPU performance in multi-core applications; Core i5 seems a more practical choice, weak port selection, poor battery life, high surface temperatures under load, awkward keyboard layout, difficult maintenance and upgrade procedures, slow car...
83%
laptopmedia.com
Updated:
2018-03-18 01:32:56
The ASUS VivoBook Pro 17 may sound familiar and you are probably expecting just a bigger version of the VivoBook Pro 15 but you are mistaken. It appears that the VivoBook Pro 17 is essentially different than the 15-inch model in a lot of ways and as alway...
Good Good build quality, One of the most portable 17-inch notebooks on the market, Good input devices, A wide range of configurations with various GPUs and CPUs to fit your budget and needs, Excellent impage quality, Screen doesn't use PWM for regulating brigh...
Bad Some of the upgradable hardware is really hard to access...
Bottom line Even though the 17-inch VivoBook Pro and the 15-inch one differ in many ways, there's one thing in common – they are both well-balanced multimedia notebooks. The VivoBook Pro 17 quickly became one of our favorite mid-range 17-inch notebooks currently on t...
0%