location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X542UQ-GQ146T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0FD2-M01850
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0FD2-M01850 user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey :
The long product name of ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7500U (2.7GHz, 4M Cache), 6GB RAM, 1000GB HDD, Intel HD Graphics 620, Ethernet, WebCam, Windows 10 Home
More>>>
ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey:
The official description of ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish design, smart productivity.
ASUS VivoBook 15 is the perfect combination of beauty and performance. Powered by a 7th Generation Intel® Core™ i7 processor with 16GB RAM and NVIDIA® GeForce® 940MX graphics*, VivoBook boasts a dual-storage design that combines the fast data speeds of an SSD with the large capacities of an HDD. It’s the ideal laptop for daily computing and entertainment.

Design
Lively colors, stunning spun finish

The stylish ASUS VivoBook 15 is available in a high-gloss spun finish in Icicle Gold, Star Grey, Rouge and Pearl White.

Performance
Amazing performance

The ASUS VivoBook 15 is powered by up to the latest 7th Generation Intel Core i7 processor, with up to 16GB DDR4 RAM and NVIDIA GeForce 940MX graphics for smooth visuals and great gaming experiences. And with dual-band 802.11ac Wi-Fi, you’ll enjoy super-fast online performance.

Hybrid Storage
Super-fast data, large storage capacity

The dual-storage design of the ASUS VivoBook 15 provides the best of both worlds — with the blistering data speeds of a 256GB SSD and large storage capacities of a 1TB HDD. Install apps on the SSD for super-fast response times, and use the HDD to house large files such as movies, music libraries and photo albums.

Battery
ASUS Battery Health Charging technology

Leaving a laptop plugged in when the battery is already fully charged may degrade the battery, resulting in a shorter lifespan. It may also lead to battery swelling due to internal gas buildup caused by oxidation, potentially warping or damaging the laptop. ASUS Battery Health Charging technology allows you to set the state of charge to 60%, 80% or 100%, prolonging battery lifespan and reducing the chance of battery swelling.

Faster charging and longer battery lifespan
The ASUS VivoBook 15 features a lithium-polymer battery that has 3x the lifespan of standard lithium-ion batteries. With ASUS fast-charge technology, a low battery can be charged to 60 percent in just 49 minutes.

Interface
Complete connectivity, including USB Type-C™

A USB 3.1 port with a reversible USB Type-C™ connector makes connecting devices quick and easy. USB 3.1 provides data transfer speeds as fast as 5Gbps — up to 10x faster than USB 2.0 connections! You can transfer photos, music and large video files in a fraction of the time: transferring a movie with a file size of 2GB takes less than two seconds. The ASUS VivoBook 15 also features HDMI and VGA ports, as well as a 3-in-1 SD/SDHC/SDXC card reader for hassle-free compatibility with a wide range of peripherals, displays and projectors.

Visual
Enjoy a world of color with ASUS Splendid technology

ASUS Splendid visual optimization technology provides the very best visuals for any type of content. It features four display modes which can be accessed with a single click. Normal mode is ideal for daily tasks; Vivid mode optimizes contrast to deliver stunning photos and video; Eye Care mode reduces blue-light levels to ease eye strain; and Manual mode allows for personalized color adjustments.

Visual
Pixel-perfect video!

ASUS Tru2Life Video technology makes any video look amazing. Through intelligent algorithms, it optimizes the sharpness and contrast of every pixel in every frame by 150 percent to produce incredibly vivid and realistic imagery — every time!

Audio
Expansive audio, tuned by experts

ASUS SonicMaster is a combination of hardware, software and audio tuning designed with the goal of giving you the very best audio experience. A professional-grade codec ensures precise audio encoding and decoding, while amplifiers, large speakers and resonance chambers perfectly suited for your specific device ensure a powerful audio delivery and deeper bass. Additional signal processing and tuning help refine minute details, filter noise and improve audio clarity — so you get truly immersive sound.

Audio
Fully optimized audio

ASUS Audio Wizard is a powerful software suite that makes it easy to achieve the ideal audio balance for any type of content. It also offers manual settings options, so you can take full control of your audio mix. Music mode brings your favorite songs to life; Movie mode produces cinema-quality audio; Recording mode optimizes settings for crystal-clear audio recording; Gaming mode provides truly immersive in-game audio; and Speech mode enhances the clarity of dialogue.

Touch
Stays cool — even after hours of use

Laptop cooling is important as it directly affects your computing experience. ASUS IceCool uses smart fan control, thin heat pipes and a clever internal layout to create an efficient cooling system that keeps the average palm rest temperature below 36°C — lower than body temperature — to provide you with ultimate computing performance and a comfortable user experience.

Quality
Designed for the real world

All ASUS laptops are stringently tested to ensure quality and durability in any environment. The VivoBook has undergone a 20,000-cycle open-and-close hinge test, a 10-million-keystroke test, and a simulated high-altitude (10,000 ft. for 24 hours) test.

Short summary description ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey:
This short summary of the ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook 15 X542UQ-GQ146T, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey:
This is an auto-generated long summary of ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS Vivobook 15 X542UQ-GQ146T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
SonicMaster
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery capacity *
38 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter output current
2.47 A
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
380 mm
Depth
251 mm
Height
23.2 mm
Weight *
2.15 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-05-03 01:51:12
Uk has collected 3 expert reviews for ASUS Vivobook 15 X542UQ-GQ146T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") 6 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)