location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X705UA-BX172T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0EV1-M02020
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN
  • - 42 Wh 45 W
  • - Windows 10 Home
Long product name ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey :
The long product name of ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6006U (2GHz, 3M Cache), 4GB RAM, 256GB SSD, Intel HD Graphics 520, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey:
The official description of ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immersive visuals, smart productivity.
ASUS VivoBook is the perfect combination of beauty and performance. Available in multiple colors and finishes, VivoBook 17 is a Windows 10 laptop powered by a 7th Generation Intel® Core™ i7 processor with 16GB RAM and NVIDIA® GeForce® 940MX graphics*. It boasts a dual-storage design that combines the fast data speeds of an SSD with the large capacities of an HDD. It's the ideal laptop for daily computing and entertainment.

Amazing performance
ASUS VivoBook 17 is powered by up to the latest 7th Generation Intel Core i7 processor, with up to 16GB DDR4 RAM and NVIDIA GeForce 940MX graphics for smooth visuals and great gaming experiences. It also features dual-band 802.11ac Wi-Fi for superfast internet connections.

Immersive visuals
VivoBook 17 features up to a Full HD display with 100% sRGB color gamut for truly immersive visuals and lifelike colors. And with its 17.3-inch panel, it feels like you have your own portable theater.

Enjoy a world of color with
ASUS Splendid technology

ASUS Splendid visual optimization technology provides the very best visuals for any type of content. It features four display modes which can be accessed with a single click. Normal mode is ideal for daily tasks; Vivid mode optimizes contrast to deliver stunning photos and video; Eye Care mode reduces blue-light levels to ease eye strain; and Manual mode allows for personalized color adjustments.

Pixel-perfect video
ASUS Tru2Life Video technology makes any video look amazing. Through intelligent algorithms, it optimizes the sharpness and contrast of every pixel in every frame by 150% to produce incredibly vivid and realistic imagery — every time!

Superfast data, large storage capacity
The dual-storage design of the VivoBook 17 provides the best of both worlds — with the blistering data speeds of a 512GB SSD and large storage capacity of a 1TB HDD. Install apps on the SSD for superfast response times, and use the HDD to house large files such as movies, music libraries and photo albums.

Complete connectivity, including USB Type-C™
A USB 3.1 port with a reversible USB Type-C™ connector makes connecting devices quick and easy. USB 3.1 provides data transfer speeds as fast as 5Gbps — up to 10X faster than USB 2.0 connections! You can transfer photos, music and large video files in a fraction of the time: Transferring a movie with a file size of 2GB takes less than two seconds.

Lively colors, stunning finishes
The stylish VivoBook 17 is available in a high-gloss spun finish in Star Grey and Pearl White.

Expansive audio, tuned by experts
ASUS SonicMaster is a combination of hardware, software and audio tuning designed with the goal of giving you the very best audio experiences. A professional-grade codec ensures precise audio encoding and decoding, while amplifiers, large speakers and resonance chambers ensure powerful audio delivery and deeper bass. Additional signal processing and tuning help refine minute details, filter noise and improve audio clarity — so you get truly immersive sound.

Fully optimized audio
ASUS Audio Wizard is a powerful software suite that makes it easy to achieve the ideal audio balance for any type of content. It also offers manual settings options, so you can take full control of your audio mix. Music mode brings your favorite songs to life; Movie mode produces cinema-quality audio; Recording mode optimizes settings for crystal-clear audio recording; Gaming mode provides truly immersive in-game audio; and Speech mode enhances the clarity of real-time dialogue in any application.

Stay cool — even after hours of use
Laptop cooling is important because it directly affects your computing experience. ASUS IceCool technology uses smart fan control, thin heat pipes and clever design to create an efficient cooling system that keeps the average palm rest surface temperature below 36°C — lower than body temperature — so you get robust cooling performance and a comfortable user experience.

Safe, fast-charging, longer-lasting battery
ASUS VivoBook laptops feature ASUS SuperBattery technology that offers a 3X longer lifespan than standard lithium-ion cylinder batteries. The high-quality battery is complemented with new ASUS Battery Health Charging technology, which prolongs battery lifespan and decreases battery expansion rate to help ensure an extended lifespan. Included fast-charge technology charges the battery to 60% in just 49 minutes.

Easy, remote access to your PC
ZenAnywhere is an online service that facilitates secure remote access to personal data and webcam on your ASUS PC. It even allows you to wake your PC, put it in Sleep mode, or shut it down — remotely. ZenAnywhere is easy to set up: Simply sign up for an account, sign in and you're ready to go!

Short summary description ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey:
This short summary of the ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook 17 X705UA-BX172T, Intel® Core™ i3, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 256 GB

Long summary description ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey:
This is an auto-generated long summary of ASUS VivoBook 17 X705UA-BX172T Intel® Core™ i3 i3-6006U Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey based on the first three specs of the first five spec groups.

ASUS VivoBook 17 X705UA-BX172T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6006U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6000 Mobile Processor Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR2UW
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
91157
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Weight & dimensions
Width
411 mm
Depth
270 mm
Height
22.6 mm
Weight *
2.1 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 05:51:51
Uk has collected 5 expert reviews for ASUS VivoBook 17 X705UA-BX172T Laptop 43.9 cm (17.3") HD+ Intel® Core™ i3 i3-6006U 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Grey and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
notebookcheck.net
Updated:
2018-06-01 05:51:51
Big laptop, small price. The VivoBook 17 X705UA from Asus can be had for 500 Euros ($620). For this price, the manufacturer promises a lot of internal storage space, heaps of performance and a great design. In our review, we take the lowest-priced version...
Good simple case, USB Type-C port, large HDD...
Bad slow HDD, poor webcam, no maintenance options...
Bottom line With the VivoBook 17 X705UA, Asus delivers a 17-inch device, which is fit for many office and multimedia activities. The battery life and system performance are sufficient for everyday tasks, however potential buyers should definitely go for a model with...
73%