Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX3410UQ-GV833T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0DK1-M03160
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4310
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 10 Nov 2020 20:27:26
The date of the most recent change of this product data-sheet in Icecat.
User manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home :
The short editorial description of ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home

Intel Core i5-7200U (2.5GHz, 3M Cache), 8GB RAM, 512GB SSD, Intel HD Graphics 620 + NVIDIA GeForce 940MX, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home:
The official marketing text of ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home as supplied by the manufacturer

Ultra Sleek. Non-Stop Performance.
The all-new UX3410UQ brings you elegance, sophistication and superb performance in a gorgeously slim and light design. Crafted from solid aluminum and featuring our iconic spun-metal Zen-inspired finish, UX3410UQ is a mere 18.95mm thin. And its travel-friendly weight of just 1.4kg means taking it with you is never a burden, and using it is always a pleasure with its crisp, clear 14-inch wide viewing angle display and 6mm slim bezel. Featuring the latest generation of Intel® Core™ processors, powerful graphics and super-fast storage, UX3410UQ is no slouch, either — it has all the performance you need to blitz through your working day. UX3410UQ makes everything easier, in style.

Short summary description ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home:
This short summary of the ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenBook UX3410UQ-GV833T, 7th gen Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home:
This is an auto-generated long summary of ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home based on the first three specs of the first five spec groups.

ASUS ZenBook UX3410UQ-GV833T. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 620, Discrete graphics adapter model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Home. Product colour: Grey

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Matt
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-7200U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
7th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1356
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
14 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel SoC
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR4-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
2133 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
512 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
512 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® 940MX
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Discrete graphics adapter memory
2 GB
Discrete graphics memory type
GDDR3
Audio
Audio system
System used to play music or speech.
SonicMaster
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
Number of USB 3.0 (3.1 Gen 1) ports with Type-C connector. USB 3.0 (3.1 Gen 1) is USB interface version which supports transfer rate up to 5 Gbit/s (SuperSpeed). USB Type-C connector has symmetrical design architecture and compatible with Thunderbolt 3 interface.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Processor ARK ID
95443
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Number of battery cells
3
Battery capacity (Watt-hours) *
48 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
BIOS, User
Weight & dimensions
Width *
The measurement or extent of something from side to side.
323 mm
Depth *
The distance from the front to the back of something.
223 mm
Height
The measurement of the product from head to foot or from base to top.
18.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:35
Uk has collected 9 expert reviews for ASUS ZenBook UX3410UQ-GV833T Notebook Grey 35.6 cm (14") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:35
Nl heeft 9 proffesionele recensies verzameld voor ASUS ZenBook UX3410UQ-GV833T Notebook Grijs 35,6 cm (14") 1920 x 1080 Pixels Zevende generatie Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:37
Fr a recueilli 9 avis d’experts pour ASUS ZenBook UX3410UQ-GV833T Ordinateur portable Gris 35,6 cm (14") 1920 x 1080 pixels Intel® Core™ i5 de 7e génération 8 Go DDR4-SDRAM 512 Go SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:35
De hat 9 Expertenmeinungen über ASUS ZenBook UX3410UQ-GV833T Notebook Grau 35,6 cm (14 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der siebten Generation 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:35
Testseek ha raccolto 9 recensioni da parte di esperti per ASUS ZenBook UX3410UQ-GV833T Computer portatile Grigio 35,6 cm (14") 1920 x 1080 Pixel Intel® Core™ i5 di settima generazione 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:35
Es ha coleccionado 9 opiniones de expertos para ASUS ZenBook UX3410UQ-GV833T Portátil Gris 35,6 cm (14") 1920 x 1080 Pixeles 7ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:35
Dk har samlet 9 ekspertanmeldelser for ASUS ZenBook UX3410UQ-GV833T Notebook Grå 35,6 cm (14") 1920 x 1080 pixel 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:35
Testseek получил 9 экспертных оценок для ASUS ZenBook UX3410UQ-GV833T Ноутбук Серый 35,6 cm (14") 1920 x 1080 пикселей Процессор Intel® Core™ i5 7-го поколения 8 GB DDR4-SDRAM 512 GB Твердотельный накопитель (SSD) NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home, средний экспертный рейтинг составляет 85 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
85%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-20 08:45:37
Se har samlat in 9 experttester för ASUS ZenBook UX3410UQ-GV833T Bärbar dator Grå 35,6 cm (14") 1920 x 1080 pixlar 7:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
ultrabookreview.com
Updated:
2019-12-20 08:45:32
OEM's focused much in creating thinner and lighter laptops in the last years, yet only few turned their attention on the overall footprint of their devices. Dell was one of the first with the XPS 13 series launched back in 2015, which is still my ultrapo...
Good compact and well built, excellent screen, good keyboard, not the best though, full size IO, performs flawlessly, upgradeable storage and RAM, runs cool, even with demanding loads, long battery life, despite having a 48 Wh battery, fair priced...
Bad some sharp edges on the bottom, the screen only leans back to about 120 degrees, jumpy trackpad, fan active all the time with daily use, although there's no need for it to be, noticed some coil whining, poor long range wireless performance...
Bottom line The Zenbook UX410 is one these modern ultraportables that squeeze a bigger screen inside a compact shell. In this case, it's an excellent 14-inch matte display inside the body of a 13-inch notebook. It's not as light or as thin as some other ultraportable...
80%
notebookcheck.nl
Updated:
2019-12-20 08:45:33
Hip. Met de ZenBook UX3410UQ levert Asus een subnotebook met een 13.3-inch formaat en een 14-inch beeldscherm. De notebook scoort met zijn goede features en een lange batterijlevensduur...
Good Mat IPS beeldscherm, Full HD resolutie, SSD + HDD, goede batterijlevensduur, compacte en stabiele behuizing...
Bad langzame kaartlezer, toetsaanslag had duidelijker kunnen zijn...
86%
notebookcheck.nl
Updated:
2019-12-20 08:45:34
De ZenBook nu in 14 inch. Asus breidt zijn ZenBook-serie uit met de 14-inch UX3410UA en past een 14-inch-scherm in een 13-inch-behuizing. Het aantrekkelijke design is onveranderd gebleven en het scherm en de algemene prestaties zijn meer dan toereikend. A...
Good uitstekend IPS-scherm, compacte en stevige behuizing, aantrekkelijk design, hoge systeemprestaties, prima invoerapparatuur, handige batterijduur, beschermhoes inbegrepen...
Bad 2x USB 2.0, trage SD-kaartlezer, toetsenbord zou meer feedback mogen geven, ietwat wiebelend scherm en beperkte max. openingshoek, luide ventilator; vaak actief bij lichte werklasten...
85%
notebookcheck.biz
Updated:
2019-12-20 08:45:32
Élégant. Avec le Zenbook UX3410UQ, Asus propose un ultraportable de 13,3 pouces avec un écran de 14 pouces. L'appareil est bien équipé et possède une très bonne autonomie...
Good Écran mat IPS, résolution Full HD, SSD et HDD, bonne autonomie, châssis solide et compact...
Bad lecteur de mémoire lent, frappe un peu molle...
86%
notebookcheck.biz
Updated:
2019-12-20 08:45:33
Le ZenBook version 14 pouces. Asus étend sa série ZenBook à une diagonale d'écran supplémentaire avec cet UX 3410UA, en insérant une dalle 14" dans un châssis 13". Le design qui nous avait déjà plu est reconduit, accompagné d'un écran lumineux et de perfo...
Good excellente dalle IPS, châssis compact et robuste, design attractif, hautes performances système, bons périphériques d'entrée, autonomie de batterie raisonnable, housse de protection incluse...
Bad 2x USB 2.0, lecteur de cartes SD lent, frappe un peu molle, angle d'ouverture limité du capot et légers rebonds, ventilateur bruyant et souvent en route même sous faible charge...
Bottom line L'Asus ZenBook UX3410UA-GV078T examiné sous toutes les coutures. Exemplaire de test fourni par Asus Germany.Le nouvel Asus ZenBook UC3410UA suit la tendance actuelle à se tourner vers des écrans plus grands. La dalle 14" fonctionne très bien dans son châs...
85%
blog.notebooksbilliger.de
Updated:
2019-12-20 08:45:32
Das Zenbook UX3410UA-GV079T von ASUS fällt nicht nur durch sein edles Aluminium-Gehäuse auf. Dieses Ultrabook besitzt ein 14 Zoll großes entspiegeltes Full HD-Display mit sehr guter Ausleuchtung. Bei der inneren Hardware setzt ASUS auf einem Intel Core i5...
Good Helles Full HD-Display, gute Akkulaufzeit, Platz für weiteres SATA-Laufwerk (HDD / SSD)...
Bad zwei kleine Richtungstasten, kein Touchdisplay...
Bottom line Mit dem Zenbook UX3410UA-GV079T hat ASUS ein weiteres Ultrabook im Programm, welches – wie alle Notebooks dieser Serie – sehr edel aussieht. Das 1,4 kg leichte Zenbook besitzt ein Gehäuse aus gebürstetem Aluminium, das sehr robust wirkt und immun gegen Fi...
84%
allround-pc.com
Updated:
2019-12-20 08:45:32
Mit dem Asus ZenBook UX3410UQ schafft es der Hersteller einen 14 Zoll groben Bildschirm in einem 13-Zoll-Gehause unterzubringen. In unserem Videotest verraten wir euch, welche weiteren Besonderheiten und Ausstattungsmerkmale das Notebook zu bieten hat.Die...
Good guter Bildschirm mit schmalen Randern, sehr gut verarbeitetes Gehause, sehr gute Tastatur mit Hintergrundbeleuchtung, viele Anschlusse, hohe Leistung, Zugriff auf Hardware moglich...
Bad kein USB 3.1 und nur ein USB 3.0 Anschluss, Lüfter springt gefühlt zu oft an, mittelmäßige Schreibraten der SSD...
Bottom line Das Asus ZenBook UX3410UQ ist ein guter Allrounder, der vieles richtig und wenig falsch macht. Die Verarbeitung bietet keinen Anlass zur Kritik und durch die Aluminium-Hülle hinterlässt das Notebook einen wertigen Eindruck. Es ist für ein 14-Zoll-Gerät zu...
0%
notebookcheck.com
Updated:
2019-12-20 08:45:33
Schick. Asus liefert mit dem Zenbook UX3410UQ ein Subnotebook im 13,3-Zoll-Format, das aber ein 14-Zoll-Display mitbringt. Der Rechner punktet mit einer guten Ausstattung und langen Akkulaufzeiten.Asus erweitert die Zenbook-Serie mit den Zenbook-UX3410-Mo...
Good Matter IPS-Bildschirm, Full-HD-Auflösung, SSD+HDD, Gute Akkulaufzeiten, Kompaktes und stabiles Gehäuse...
Bad Langsamer Speicherkartenleser, Tastenanschlag könnte noch etwas knackiger sein...
Bottom line Das Asus Zenbook UX3410UQ-GV077T, zur Verfügung gestellt von Asus Deutschland.Asus stattet das Zenbook mit einem Core-i7-Prozessor der Kaby-Lake-Generation aus. In Kombination mit dem GeForce 940MX Grafikkern bietet der Rechner genügend Leistung auch...
86%
mobiflip.de
Updated:
2019-12-20 08:45:33
In den letzten Jahren konnte mich kein Notebook-Hersteller so sehr überzeugen wie Asus mit seiner Zenbook-Serie. In ein Aluminiumgehäuse verpackt man solide Hardware, einen tollen Monitor und zudem wahlweise einen recht starken Grafikchip. Bis auf kleiner...
Bottom line TeilenTwitternTeilenTeilenIn den letzten Jahren konnte mich kein Notebook-Hersteller so sehr überzeugen wie Asus mit seiner Zenbook-Serie. In ein Aluminiumgehäuse verpackt man solide Hardware, einen tollen Monitor und zudem wahlweise einen recht starken G...
0%
hardwareluxx.de
Updated:
2019-12-20 08:45:33
Erinnert sich jemand an das UX32VD? Mit der im Frühjahr 2012 vorgestellten ZenBook wagte ASUS sich erstmals an die Kombination aus Ultrabook und dedizierter Grafikkarte. Fünf Jahre und einige Nachfolger später steht nun das ZenBook UX3410U bereit. Wahlwei...
Good hohe Verarbeitungsqualität, wartungsfreundliches Gehäuse, überzeugende Tastatur, hohe Systemleistung, insgesamt gutes Display...
Bad Scharnier mit Stabilitätsproblemen, unter Last unterdurchschnittliche Laufzeiten, ASUS ZenBook UX3410U im Test, Technische Daten...
Bottom line Die GeForce 940MX hilft dem i7-7500U Auch wenn das UX32VD seinerzeit als preiswerte Alternative zum reinrassigen ZenBook UX31E und später dann auch zum UX31A galt, war die verbaute Technik in Form von CPU und GPU dennoch auf dem Stand der Zeit - was ma...
0%
computerbild.de
Updated:
2019-12-20 08:45:33
Asus startet 2017 mit dem edlen ZenBook UX3410UA – ein 14-Zoll-Ultrabook mit neuer Kaby-Lake-CPU. Der COMPUTER BILD-Test zeigt, was es draufhat...
0%
computerbild.de
Updated:
2019-12-20 08:45:33
Testfazit: Das müssen Sie wissenDas Asus ZenBook UX3410UA ist ein richtig schickes 14-Zoll-Ultrabook. Im ersten Praxis-Test überzeugte es mit seiner dünnen, leichten Bauweise, der tadellosen Verarbeitung und dem hohen Arbeitstempo. Das Display bot zud...
Good Hohes Arbeitstempo, Gute Bildqualität, Display entspiegelt, Tastatur beleuchtet, Dünne (19 mm), leichte Bauweise (1,4 kg) für ein 14-Zoll-Gerät, SSD (256 GB) und Festplatte (1 TB), WLAN-ac und Bluetooth 4.1...
Bad Etwas blasse Farbdarstellung wegen mattem Display, Für aufwendige Spiele nicht geeignet, Unter Volllast laut, DVD-Brenner fehlt...
Bottom line Das Asus ZenBook UX3410UA ist ein richtig schickes 14-Zoll-Ultrabook. Im ersten Praxis-Test überzeugte es mit seiner dünnen, leichten Bauweise, der tadellosen Verarbeitung und dem hohen Arbeitstempo. Das Display bot zudem eine hohe Bildqualität, auch wenn...
78%
notebookcheck.com
Updated:
2019-12-20 08:45:34
Das ZenBook jetzt in 14-Zoll. Asus erweitert sein ZenBook-Lineup mit dem 14-Zoll-System UX3410UA und steckt ein 14-Zoll-Display in ein 13-Zoll-Gehäuse. Das ansprechende Design bleibt unverändert und wir bekommen ein helles Display sowie ausreichend Leistu...
Good tolles IPS-Display, kompaktes und stabiles Gehäuse, ansprechendes Design, hohe Systemleistung, gute Eingabegeräte, praxistaugliche Akkulaufzeiten, Schutzhülle im Lieferumfang...
Bad 2x USB 2.0, langsamer SD-Kartenleser, Tastenanschlag könnte noch etwas knackiger sein, leichtes Nachwippen des Displays und geringer maximaler Öffnungswinkel, lauter Lüfter, der auch bei wenig Last oft anspringt...
Bottom line Mit dem neuen ZenBook UX3410UQ folgt Asus dem aktuellen Trend, größere Displays zu verbauen. Das 14-Zoll-Panel fügt sich dabei sehr gut in das 13,3-Zoll-Gehäuse ein und in der Praxis gibt es, abgesehen von der etwas kürzeren WLAN-Laufzeit, keine negativen...
85%
notebookcheck.com
Updated:
2019-12-20 08:45:34
Das ZenBook jetzt in 14-Zoll. Asus erweitert sein ZenBook-Lineup mit dem 14-Zoll-System UX3410UA und steckt ein 14-Zoll-Display in ein 13-Zoll-Gehäuse. Das ansprechende Design bleibt unverändert und wir bekommen ein helles Display sowie ausreichend Leistu...
Good tolles IPS-Display, kompaktes und stabiles Gehäuse, ansprechendes Design, hohe Systemleistung, gute Eingabegeräte, praxistaugliche Akkulaufzeiten, Schutzhülle im Lieferumfang...
Bad 2x USB 2.0, langsamer SD-Kartenleser, Tastenanschlag könnte noch etwas knackiger sein, leichtes Nachwippen des Displays und geringer maximaler Öffnungswinkel, lauter Lüfter, der auch bei wenig Last oft anspringt...
Bottom line Mit dem neuen ZenBook UX3410UQ folgt Asus dem aktuellen Trend, größere Displays zu verbauen. Das 14-Zoll-Panel fügt sich dabei sehr gut in das 13,3-Zoll-Gehäuse ein und in der Praxis gibt es, abgesehen von der etwas kürzeren WLAN-Laufzeit, keine negativen...
85%
computerbild.de
Updated:
2019-12-20 08:45:35
Lange Arme? Welche Notebooks sich für den mobilen Einsatz wirklich eignen, hat COMPUTER BILD geprüft.Notebooks sind ebenso praktisch wie vielseitig: Sie lassen sich bequem auf dem Sofa nutzen, aber auch auf der Terrasse oder unterwegs auf Bahnfahrten...
Bottom line Und das in ein Carbon-Gehäuse eingehüllte Sony Vaio Pro rangiert mit federleichten 1.056 Gramm dann auch auf Platz 1 der leichtesten Notebooks. Auf Platz 2 folgt die 11-Zoll-Version des MacBook Air mit einem Gewicht von 1.072 Gramm, auf dem dritten Rang d...
0%
notebookcheck.it
Updated:
2019-12-20 08:45:32
Sciccoso. Con lo ZenBook UX3410UQ, Asus lancia un sub-notebook in formato 13.3" che ha un display da 14". Il computer ha buone features e un'ampia autonomia...
Good Schermo matto IPS, risoluzione Full HD, SSD+HDD, buona autonomia, case compatto e stabile...
Bad card reader lento, battuta dei tasti non molto pronunciata...
86%
notebookcheck.it
Updated:
2019-12-20 08:45:34
ZenBook con display da 14". Asus espande la sua gamma ZenBook con il 14" UX3410UA ed utilizza un display da 14" in uno chassis da 13". Il design attraente non cambia ed abbiamo un display lucido e prestazioni sufficienti. Solo l'attuale stato della ventol...
Good eccellente display IPS, chassis compatto e robusto, design attraente, elevate prestazioni di sistema, buoni dispositivi di input, buona autonomia, custodia protettiva inclusa...
Bad 2x USB 2.0, lettore SD-card lento, battuta dei tasti non molto salda, display che oscilla un po' e con angolo di apertura massimo limitato, ventola rumorosa; spesso attiva con carichi di lavoro leggeri...
85%
notebookcheck.org
Updated:
2019-12-20 08:45:34
El ZenBook ahora con 14". Asus amplía su línea ZenBook con el sistema de 14" UX3410UA y pone un display de 14" en un chasis de 13". El atractivo diseño no cambia y tenemos un brillante display y bastante rendimiento. Sólo el estado actual del ventilador a...
Good display IPS genial, chasis compacto y resistente, diseño atractivo, alto rendimiento de sistema, buenos dispositivos de entrada, aguante práctico de batería, incluye funda protectora...
Bad 2x USB 2.0, lector SD lento, falta firmeza al golpe de tecla, ligero rebote del display y ángulo de apertura máximo limitado, ventilador ruidoso: a menudo activo con cargas ligeras...
Bottom line Asus ZenBook UX3410UA-GV078T. Modelo de pruebas cortesía de Asus Alemania.El ZenBook UX3410UA es incluso más atractivo con la pantalla más grande. Asus también usa un panel mate FHD IPS muy bueno. El ZenBook también puede convencer en otros aspe...
85%
notebookcheck-ru.com
Updated:
2019-12-20 08:45:34
Zenbook с 14-дюймовым экраном. Asus расширяет семейство ZenBook моделью UX3410UA, разместив 14-дюймовый дисплей в корпусе, габариты которого не отличаются от 13-дюймовых моделей серии. Привлекательность дизайна все так же на уровне, вместе с тем устройств...
Good Отличный IPSдисплей, Компактный и прочный корпус с привлекательным дизайном, Высокая производительность, Удобные устройства ввода, Неплохое время работы от аккумулятора, Защитный чехол в комплекте...
Bad Зачемто целых два USB 2.0, Медленный кардридер, Люфт клавиш на клавиатуре, Ненадежная фиксация дисплея и ограниченный угол раскрытия верхней половины, Шумный кулер даже при невысокой нагрузке...
85%
notebookcheck.net
Updated:
2019-12-20 08:45:33
Snazzy. With the ZenBook UX3410UQ, Asus delivers a sub-notebook in the 13.3-inch format that brings a 14-inch display. The computer scores with good features and a long battery life...
Good Matte IPS display, Full HD resolution, SSD+HDD, good battery life, compact and stable case...
Bad slow memory card reader, key stoke could be more pronounced...
86%
notebookcheck.net
Updated:
2019-12-20 08:45:34
The ZenBook with a 14-inch display. Asus expands its ZenBook lineup with the 14-inch system UX3410UA and puts a 14-inch display in a 13-inch chassis. The attractive design does not change and we get a bright display as well as sufficient performance. Only...
Good great IPS display, compact and sturdy chassis, attractive design, high system performance, good input devices, practical battery runtimes, protective sleeve included...
Bad 2x USB 2.0, slow SD-card reader, key stroke could be a bit firmer, slight display bouncing and limited maximum opening angle, loud fan; often active with light workloads...
Bottom line The ZenBook UX3410UA is even more appealing with the larger screen. Asus also uses a very good matte FHD-IPS panel.The ZenBook can also convince in many other sections. The aluminum casing is sophisticated and sturdy, the performance utilization of the pr...
85%
notebookcheck.info
Updated:
2019-12-20 08:45:32
Maneiro. Com o ZenBook UX3410UQ, a Asus entrega um subportátil no formato de 13,3 polegadas, que traz uma tela de 14 polegadas. O computador ganha pontos com boas características e uma longa duração da bateria...
Good Tela IPS mate, Resolução Full HD, SSD+HDD, Boa duração da bateria, Carcaça compacta e estável...
Bad Lento leitor de cartões de memória, O batimento de teclas poderia ser mais pronunciado...
86%
notebookcheck-cn.com
Updated:
2019-12-20 08:45:34
14寸屏幕的ZenBook。 华硕的ZenBook系列又新添一台14寸机型,UX3410UA将一块14寸屏幕放入了13寸机身内。它延续了这个系列一贯的精美设计,同时搭配了明亮的屏幕和充足的性能。目前只有它的风扇噪音略微影响了优秀的整体表现。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名...
Good 出色的IPS屏幕, 紧凑坚固的机身, 美观的设计, 高系统性能, 优秀的输入设备, 实用的电池续航, 附赠保护套...
Bad 两个USB 2.0, SD读卡器速度慢, 按键反馈不够明确, 屏幕略有摇晃,最大展开角度有限, 风扇较吵,低负载下也会开启...
85%
notebookcheck.se
Updated:
2019-12-20 08:45:33
En ZenBook med 14-tumsskärm. Asus utökar nu ZenBook-serien med ett 14-tumssystem, och använder en 14-tumsskärm i ett 13-tumschassi. Den attraktiva designen är oförändrad och vi får både en ljusstark skärm och tillräcklig prestanda. Bara fläktens nuvarande...
Good utmärkt IPS-skärm, kompakt och stabilt chassi, attraktiv design, hög systemprestanda, bra inmatningsenheter, praktisk batteritid, skyddsfodral ingår...
Bad 2x USB 2.0, långsam SD-kortläsare, tangenterna kunde haft bättre stuns, visst skärmhoppande och begränsad öppningsvinkel, högljudd fläkt som ofta är aktiv under lätt belastning...
85%
notebookcheck-tr.com
Updated:
2019-12-20 08:45:34
14 inç ekranlı ZenBook. Asus, ZenBook serisini 14 inçlik UX3410UA ile genişletip 14 inçlik bir ekranı 13 inçlik bir kasaya yerleştiriyor. İlgi çekici tasarım değişmiyor ve parlak bir ekranla yeterli performans sunuluyor. Sadece fanın çalışma durumu genel...
Good Harika IPS ekran, Kompakt ve sağlam kasa, İlgi çekici tasarım, Yüksek sistem performansı, İyi arayüzler, Kullanışlı batarya süreleri, Koruyucu kılıf dahil...
Bad 2x USB 2.0, Yavaş SD kart okuyucu, Tuş basımı biraz daha sıkı olabilirmiş, Maksimum ekran açısında ufak oynama, Sesli fan...
85%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)