ASUS logo

ASUS X555BP-XO007T AMD A6 A6-9210 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M240 Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39214
Info modified on:
29 Jan 2025, 19:40:26
Short summary description ASUS X555BP-XO007T AMD A6 A6-9210 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M240 Windows 10 Home Black:

ASUS X555BP-XO007T, AMD A6, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X555BP-XO007T AMD A6 A6-9210 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M240 Windows 10 Home Black:

ASUS X555BP-XO007T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9210, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.