location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL702VT-GC018T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0CQ1-M00180 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2022 11:41:37
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0CQ1-M00180 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 970M Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium Polymer (LiPo) 76 Wh 180 W
  • - Windows 10 Home 64-bit
Long product name ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (2.6GHz, 6MB Cache), 16GB DDR4, 1000GB HDD, NVIDIA GeForce GTX 970M, Gigabit Ethernet, Windows 10
More>>>
ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and potent

ROG Strix GL702 packs the latest 6th gen Intel® processor and NVIDIA® GeForce® GTX™ graphics in a compact and lightweight design. Strix GL702 enables users to enjoy high-end gaming from anywhere.

Play Your Favorite Games With Smooth FPS

Experience unmatched performance with ROG Strix GL702's 6th-generation Intel® Core™ i7 quad-core processor combined with a discrete NVIDIA® GeForce® GTX™ 970M graphics with full Microsoft® DirectX® 12 support. The latest hardware gives you efficient, powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.

Gaming On-The-Go

With a profile measuring just 24.7mm and tipping the scales at a lightweight 2.7kg, ROG Strix GL702 has an ultra-portable design that fits snugly in a messenger bag or backpack. Whether you're waiting for your flight, kicking back at a café, or at a LAN tournament, you can game just about anywhere!

Breathtaking visuals

Beautiful Wide-View Panel

ROG Strix GL702 utilizes a 17-inch panel with 178° ultra-wide viewing angle technology so there's no color shift even when you're viewing it from extreme positions. Full HD or 4K UHD? The choice is yours.

More Screen, Less Bezel

ROG Strix GL702's display comes with a slimmed down bezel, measuring just 17mm on the top and 13mm on the sides, for a more pleasant and discreet viewing experience.

Incredibly Smooth Gameplay

ROG Strix GL702's NVIDIA® G-SYNC™ display technology eliminates the lag and frame rate stutter you usually encounter with V-Sync. NVIDIA® G-SYNC™ synchronizes the display's refresh rate with the GPU. This reduces lag, minimizes frame rate stutter, and eliminates visual tearing — all without affecting system performance. What you do get is incredibly-smooth and stunning gameplay.

Hyper-Cool, Triple-Copper Thermal Module

The compact hyper-cool, triple-copper thermal module uses heat pipes and three fans to increase CPU and GPU performance independently. ROG Strix GL702's additional boost fan serves as a third source of cooling to help the GPU run at full speed without throttling even under extensive load. This design maximizes thermal efficiency to give ROG Strix GL702 the stability required for intense gaming marathons.

Half the size, just as cool

ROG Strix GL702 is engineered to offer all the thermal performance you need in a much slimmer body than conventional gaming laptops. In fact, the additional boost fan is as thin as a traditional USB connector.

Tactile Gaming Keyboard

Anti-ghosting keyboard with 30-key rollover

Anti-ghosting keys ensure your commands are instantaneously and correctly interpreted – even if you hit up to 30 keys simultaneously.

A keyboard designed for gaming

Our tactile gaming keyboard also features ASUS-exclusive Overstroke technology, a stylish red backlight, specially designed WASD keys, and a deep 1.6mm travel distance. Our engineering team meticulously tests our keyboards for ultimate durability and reliability resulting in an expected lifetime of 10 million key presses. ROG Strix GL702 will arm you with a keyboard that you can trust.

Intel® Thunderbolt 3 with USB Type-C

Onboard Intel® Thunderbolt™ technology gives you single-cable data and signal transmission rates of up to 40Gbits/s. ROG Strix GL702 gives you both Intel Thunderbolt and USB 3.1 Type-C for increased compatibility with your various devices.

Up to 32GB of DDR4

ROG Strix GL702 is fitted with up to 32GB of DDR4 RAM, the latest standard in memory. Benefit from the improved speed, capacity, and lower power consumption of the newest generation to really boost your gaming experience.

SSD for superfast loading speeds

NVMe PCIe SSD gives you superfast data access speeds so you spend less time waiting. ROG Strix GL702 boots up faster, loads apps quicker, and gives you shorter in-game loading times so you stay immersed and focused on the game.Don't stop at a blazing fast SSD. Equip your ROG Strix GL702 with up to a SATA 2TB 2.5' HDD for an abundance of storage space.

Filter out all ambient noise

The array microphones are designed to filter out ambient noise, which means that even if you're at a LAN party or some other loud environment, your voice is still clearly heard.

Audio by ICEpower®

With a slick design, the built-in speakers are positioned so that you can make the most out of your audible gaming experience.

ROG Gaming Center

ASUS Gaming Center allows you to launch ASUS applications and easily access settings. Integrated applications include ROG Game First III, XSplit Gamecaster, ROG MacroKey, and Splendid.

Short summary description ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GL702VT-GC018T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG GL702VT-GC018T Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG GL702VT-GC018T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 970M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Thunderbolt ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Performance
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
76 Wh
Power
AC adapter power
180 W
AC adapter output current
9.5 A
AC adapter output voltage
19.5 V
Weight & dimensions
Width
415 mm
Depth
280 mm
Height (front)
2.2 cm
Height (rear)
2.4 cm
Weight *
2.7 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 12:14:12
Uk has collected 5 expert reviews for ASUS ROG GL702VT-GC018T Laptop 43.9 cm (17.3") Full HD Intel® Core™ i7 i7-6700HQ 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
ultrabookreview.com
Updated:
2019-12-01 12:14:11
When it comes to gaming laptops, Asus products are among the most appreciated and sought after out there, especially those in their Republic of Gamers (or ROG) family.Recently, Asus also announced a newer series of gaming products, named ROG Strix, which...
Good Decently built and looking; good IOl; amazing keyboard; excellent screen; fast hardware and very solid performance; punchy speakers...
Bad runs hot; lots of bloatware preinstalled; the obvious orange accents might not appeal to everyone; poor battery life due to the integrated graphics chip being disabled...
Bottom line The Asus ROG Strix GL702VT is a solid gaming laptop. It's lighter than most other 17-inchers and it offers solid performance and and excellent display, while remaining price competitive. Potential buyers will have to live with some of its shortcomings tho...
80%
kitguru.net
Updated:
2019-12-01 12:14:12
The GL702VT may sport a quad-core Intel Core i7 processor, high-end gaming graphics, and a 17.3in screen. But it still weighs a reasonable 2.73kg and measures a mere 24.7mm thick across its widest point. So, assuming you have a bag with sufficient interna...
Good Very good gaming for a notebook that is still portable, Good battery life with productivity apps for a gaming notebook, Healthy 16GB of memory, Reasonably light 2.73kg for 17in chassis, USB 3.1 Type C port, Very reasonably priced...
Bad Faster 17in notebooks are available, Singlechannel memory, No SSD for booting and main applications.
Bottom line The ASUS ROG Strix GL702VT is an attractive package. Gaming is very capable, and you would need a much heftier beast to get better in a portable. The Intel Core i7-6700HQ processor and NVIDIA GeForce GTX 970M graphics deliver plenty of grunt, but still al...
80%
Country Distributor
United Kingdom 1 distributor(s)