Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Max
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X541SA-XO041T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0CH1-M07960
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2388
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 12 Sep 2020 03:43:20
The date of the most recent change of this product data-sheet in Icecat.
User manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home :
The short editorial description of ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home

Intel Celeron N3060 (1.6GHz, 2M Cache), 4GB RAM, 500GB HDD, Intel HD Graphics 400, Ethernet, WebCam, Windows 10
More>>>
ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home:
The official marketing text of ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home as supplied by the manufacturer

Immersive sound. Powerful Performance.
ASUS VivoBook Max Series laptops are designed to give you a truly immersive multimedia experience. Powered by a 6th-generation Intel® Core™ processor, gaming-grade NVIDIA® GeForce® graphics, and exclusive SonicMaster audio incorporating ICEpower® technology, VivoBook Max Series gives you outstanding audiovisuals ever experienced on a laptop.

Design
Expressive colors. Stunning finishes.

Designed for daily computing, the stylish ASUS VivoBook Max Series comes in a multitude of expressive colors and textured finishes to make sure you stand out from the crowd. ASUS VivoBook Max Series laptops are available in Silver Gradient, Chocolate Brown, Aqua Blue, White, and Red; and feature elegant glossy, spun- or premium brushed-metal-effect finishes.

Multimedia
Designed for immersive entertainment

ASUS VivoBook Max Series laptops are designed to give you an immersive multimedia experience. ASUS-exclusive technologies like SonicMaster audio, incorporating ICEpower® technology, ASUS Splendid, and ASUS Tru2Life Video makes your movies and music come alive.

SonicMaster
Incredible ASUS SonicMaster audio

ASUS SonicMaster audio, incorporating ICEpower® technology, gives ASUS VivoBook Max Series laptops crystal-clear sound delivery. VivoBook Max Series laptops feature a 3W speakers with a 24cc sound chamber, and a special transmission line design to provide rich, deep bass and distinct vocals. On top of that, they're fine-tuned to give you clearer dialog and true-to-life surround sound.

Audio Wizard
AudioWizard-optimized tuning

ASUS AudioWizard gives you five audio presets (Music, Movie, Gaming, Speech, and Recording) so you get the best settings for whatever you're doing. You can easily switch between them via AudioWizard's simple and intuitive interface.

Tru2Life Video
Pixel-perfect video, always!

ASUS Tru2Life Video technology makes your videos look amazing. It intelligently optimizes each pixel in the video frame to increase sharpness and contrast by 150% so you'll enjoy the best possible image quality – every single time!

Eye Care
Protect Your Eyes with ASUS Eye Care

Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Performance
Uncompromising performance

ASUS VivoBook Max Series laptops are powered by the latest 6th-generation Intel® Core™ i7 processors with up to 8GB RAM (expandable to 16GB), and NVIDIA® GeForce® GT 920 graphics. X Series comes preinstalled with Windows 10 Home, so it's ready for all your daily computing tasks and entertainment. For storage, you can opt for a 2TB hard disk, or upgrade to a solid-state drive (SSD) for faster data access speeds.

SSD
Super-charged performance with SSD

Experience a monumental improvement in read/write speeds, PCMark performance, boot-up times, and physical data protection when you specify your ASUS VivoBook Max Series laptop with a SSD.

IO port
Faster and easier connections with USB Type-C

ASUS VivoBook Max Series laptops give you a wide array of connectivity options that include USB 3.0 Type-C, HDMI and VGA ports, a 3-in-1 SD/SDHC/SDXC card reader, and more to ensure compatibility with various peripherals and devices. The reversible USB Type-C port ensures a proper connection every time, right-side up, or upside down. It also provides you with data transmission speeds of up to 5Gbps – almost 10 times that of USB 2.0. Now you can transfer photos, music, and even large video files in a fraction of the time — transferring a movie with a file size of 2GB takes less than two seconds.

Input
Easy input

ASUS VivoBook VivoBook Max Series laptops employ the very latest keyboard and touchpad technologies. Enjoy responsive keystrokes and a precise touchpad with palm rejection technology for the very best input experience.

Input
A superb typing feel

The full-size one-piece chiclet keyboard provides a comfortable typing experience. An improved back-assembly provides 2.3mm of key travel and minimal key float for more solid and responsive keystrokes.

Input
Larger and smarter touchpad

The larger 106mm x 74mm touchpads found on the VivoBook Max Series have a palm rejection feature which differentiates between actual fingertip and palm contact to prevent unintentional cursor movement.

Battery Life
Long-lasting SuperBatt battery

ASUS VivoBook Max Series laptops feature SuperBatt battery that gives you up to 700 charge cycles — 3 times the lifespan of standard batteries.

Short summary description ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home:
This short summary of the ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook Max X541SA-XO041T, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home:
This is an auto-generated long summary of ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home based on the first three specs of the first five spec groups.

ASUS VivoBook Max X541SA-XO041T. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black, Chocolate
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
N3060
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.48 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1170
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
14 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
On-board
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 400
On-board graphics adapter base frequency
320 MHz
On-board graphics adapter burst frequency
600 MHz
Maximum on-board graphics adapter memory
8 GB
Number of execution units
12
On-board graphics adapter DirectX version
12.0
Audio
Audio system
System used to play music or speech.
SonicMaster
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
Number of USB 3.0 (3.1 Gen 1) ports with Type-C connector. USB 3.0 (3.1 Gen 1) is USB interface version which supports transfer rate up to 5 Gbit/s (SuperSpeed). USB Type-C connector has symmetrical design architecture and compatible with Thunderbolt 3 interface.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KN
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Secure Boot
Secure Boot ensures that only trusted software with a known configuration executes as part of the boot process. It enables the hardware root of trust which starts the authentication chain for platform firmware and subsequent software load, like the operating system, for example.
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91832
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
3
Battery capacity (Watt-hours) *
36 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.75 A
AC adapter output voltage
19 V
Security
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width *
The measurement or extent of something from side to side.
381.4 mm
Depth *
The distance from the front to the back of something.
251.5 mm
Height
The measurement of the product from head to foot or from base to top.
27.6 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Uk has collected 6 expert reviews for ASUS VivoBook Max X541SA-XO041T Notebook Black, Chocolate 39.6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Nl heeft 6 proffesionele recensies verzameld voor ASUS VivoBook Max X541SA-XO041T Notebook Zwart, Chocolade 39,6 cm (15.6") 1366 x 768 Pixels Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Fr a recueilli 6 avis d’experts pour ASUS VivoBook Max X541SA-XO041T Ordinateur portable Noir, Chocolat 39,6 cm (15.6") 1366 x 768 pixels Intel® Celeron® 4 Go DDR3L-SDRAM 500 Go Disque dur Wi-Fi 4 (802.11n) Windows 10 Home et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
De hat 6 Expertenmeinungen über ASUS VivoBook Max X541SA-XO041T Notebook Schwarz, Schokolade 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB Festplatte Wi-Fi 4 (802.11n) Windows 10 Home eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Testseek ha raccolto 6 recensioni da parte di esperti per ASUS VivoBook Max X541SA-XO041T Computer portatile Nero, Cioccolato 39,6 cm (15.6") 1366 x 768 Pixel Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Es ha coleccionado 6 opiniones de expertos para ASUS VivoBook Max X541SA-XO041T Portátil Negro, Chocolate 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Wi-Fi 4 (802.11n) Windows 10 Home y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Dk har samlet 6 ekspertanmeldelser for ASUS VivoBook Max X541SA-XO041T Notebook Sort, Chokolade 39,6 cm (15.6") 1366 x 768 pixel Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Testseek получил 6 экспертных оценок для ASUS VivoBook Max X541SA-XO041T Ноутбук Черный, Шоколадный 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB Жесткий диск Wi-Fi 4 (802.11n) Windows 10 Home, средний экспертный рейтинг составляет 66 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
66%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 02:28:12
Se har samlat in 6 experttester för ASUS VivoBook Max X541SA-XO041T Bärbar dator Svart, Choklad 39,6 cm (15.6") 1366 x 768 pixlar Intel® Celeron® 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-18 02:28:12
The Asus VivoBook Max X541SA is a low-cost 15.6in laptop. It ' s here for people who want to spend as little as possible while still getting something that looks and feels like a proper laptop. At £ 299 it ' s a small fraction of the cost of the sort of...
Bottom line The Asus VivoBook Max X541SA is a laptop made for those who want a solid, cheap computer. It has some neat extras such as a large hard drive, a fake brushed metal finish and speakers that sound much better than most at the price. If you need a computer yo...
60%
gadgetspeak.com
Updated:
2019-12-18 02:28:12
In terms of basic specification the VivoBook Max X541SA should tick all the right boxes. It is available in an attractive brushed finish in either silver/white or red/blue and has a 15.6 inch 16:9 (1366 x 768) screen, an Intel dual-core Pentium processor...
68%
mobiguru.ru
Updated:
2019-12-18 02:28:12
Мы уже подбирали топы ноутбуков для игр и просто лучших из лучших, но игры интересны не всем, а лучшие из лучших зачастую значат стоят немереных денег. Так что пришло время топа бюджетных моделей без претензий на мировое господство и “о боги, да это же ре...
0%
notik.ru
Updated:
2019-12-18 02:28:12
ASUS X541SA-XX119T - очень доступный мультимедийный ноутбук в симпатичном пластиковом корпусе золотистого цвета. Лэптоп оснащается просторным 15,6-дюймовым экраном с разрешением 1366x768, вместительным жестким диском на 500 ГБ и предустановленной операцио...
0%
ichip.ru
Updated:
2019-12-18 02:28:12
Ноутбук Asus VivoBook Max X541NA-GQ028T оснащается процесором Intel Celeron N3350 (1,1 ГГц), который сопровождается оперативной памятью 4 Гбайт. Данные хранятся на жестком диске емкостью 500 Гбайт, из интерфейсов доступны для использования 2x USB 3.0, 1x...
Good превосходное оснащение, оптический привод...
Bad низкий уровень производительности, низкое разрешение дисплея...
Bottom line В лице VivoBook компания Asus представила на тест настоящего монстра оснащения: от почти забытого VGA-порта до HDMI-выхода и карт-ридера — на борту есть все необходимое. Качество исполнения для устройства из ценовой категории ниже 300 евро является удивит...
70%
pcworld.pl
Updated:
2019-12-18 02:28:12
Specyfikacja:Ekran 15.6-cali (1366 x 768) 100dpi TN LCD błyszczącyProcesor 1,6 GHz do 2,56 GHz Burst Intel Pentium N3710, cztery rdzenie i cztery wątkiWindows 10 HomeIntel HD 405 GPU4GB DDR3 RAM1 TB dysku twardego 5400 obr./min802.11b / g / nBluetooth 4.0...
Good Duży twardy dysk, Przyjazny design...
Bad Ciężki, Błyszczący ekran...
0%