ASUS logo

ASUS F541UA-GQ1824T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20943
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS F541UA-GQ1824T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS F541UA-GQ1824T, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS F541UA-GQ1824T Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") HD 8 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS F541UA-GQ1824T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.