location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Max
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X541UA-DM1440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0CF3-M22240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900709735
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB
  • - 1 TB HDD DVD-RW
  • - Intel® HD Graphics 620
  • - Ethernet LAN 10,100 Mbit/s
  • - 36 Wh 45 W
Long product name ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver :
The long product name of ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (2.5GHz, 3M Cache), 8GB RAM, 1000GB HDD, Intel HD Graphics 620, Ethernet, WebCam, no OS
More>>>
ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver:
The official description of ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immersive sound. Powerful Performance.
ASUS VivoBook Max Series laptops are designed to give you a truly immersive multimedia experience. Powered by a 6th-generation Intel® Core™ processor, gaming-grade NVIDIA® GeForce® graphics, and exclusive SonicMaster audio incorporating ICEpower® technology, VivoBook Max Series gives you outstanding audiovisuals ever experienced on a laptop.

Design
Expressive colors. Stunning finishes.

Designed for daily computing, the stylish ASUS VivoBook Max Series comes in a multitude of expressive colors and textured finishes to make sure you stand out from the crowd. ASUS VivoBook Max Series laptops are available in Silver Gradient, Chocolate Brown, Aqua Blue, White, and Red; and feature elegant glossy, spun- or premium brushed-metal-effect finishes.

Multimedia
Designed for immersive entertainment

ASUS VivoBook Max Series laptops are designed to give you an immersive multimedia experience. ASUS-exclusive technologies like SonicMaster audio, incorporating ICEpower® technology, ASUS Splendid, and ASUS Tru2Life Video makes your movies and music come alive.

SonicMaster
Incredible ASUS SonicMaster audio

ASUS SonicMaster audio, incorporating ICEpower® technology, gives ASUS VivoBook Max Series laptops crystal-clear sound delivery. VivoBook Max Series laptops feature a 3W speakers with a 24cc sound chamber, and a special transmission line design to provide rich, deep bass and distinct vocals. On top of that, they're fine-tuned to give you clearer dialog and true-to-life surround sound.

Audio Wizard
AudioWizard-optimized tuning

ASUS AudioWizard gives you five audio presets (Music, Movie, Gaming, Speech, and Recording) so you get the best settings for whatever you're doing. You can easily switch between them via AudioWizard's simple and intuitive interface.

Tru2Life Video
Pixel-perfect video, always!

ASUS Tru2Life Video technology makes your videos look amazing. It intelligently optimizes each pixel in the video frame to increase sharpness and contrast by 150% so you'll enjoy the best possible image quality – every single time!

Eye Care
Protect Your Eyes with ASUS Eye Care

Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Performance
Uncompromising performance

ASUS VivoBook Max Series laptops are powered by the latest 6th-generation Intel® Core™ i7 processors with up to 8GB RAM (expandable to 16GB), and NVIDIA® GeForce® GT 920 graphics. X Series comes preinstalled with Windows 10 Home, so it's ready for all your daily computing tasks and entertainment. For storage, you can opt for a 2TB hard disk, or upgrade to a solid-state drive (SSD) for faster data access speeds.

SSD
Super-charged performance with SSD

Experience a monumental improvement in read/write speeds, PCMark performance, boot-up times, and physical data protection when you specify your ASUS VivoBook Max Series laptop with a SSD.

IO port
Faster and easier connections with USB Type-C

ASUS VivoBook Max Series laptops give you a wide array of connectivity options that include USB 3.0 Type-C, HDMI and VGA ports, a 3-in-1 SD/SDHC/SDXC card reader, and more to ensure compatibility with various peripherals and devices. The reversible USB Type-C port ensures a proper connection every time, right-side up, or upside down. It also provides you with data transmission speeds of up to 5Gbps – almost 10 times that of USB 2.0. Now you can transfer photos, music, and even large video files in a fraction of the time — transferring a movie with a file size of 2GB takes less than two seconds.

Input
Easy input

ASUS VivoBook VivoBook Max Series laptops employ the very latest keyboard and touchpad technologies. Enjoy responsive keystrokes and a precise touchpad with palm rejection technology for the very best input experience.

Input
A superb typing feel

The full-size one-piece chiclet keyboard provides a comfortable typing experience. An improved back-assembly provides 2.3mm of key travel and minimal key float for more solid and responsive keystrokes.

Input
Larger and smarter touchpad

The larger 106mm x 74mm touchpads found on the VivoBook Max Series have a palm rejection feature which differentiates between actual fingertip and palm contact to prevent unintentional cursor movement.

Battery Life
Long-lasting SuperBatt battery

ASUS VivoBook Max Series laptops feature SuperBatt battery that gives you up to 700 charge cycles — 3 times the lifespan of standard batteries.

Short summary description ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver:
This short summary of the ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook Max X541UA-DM1440, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver:
This is an auto-generated long summary of ASUS VivoBook Max X541UA-DM1440 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD Silver based on the first three specs of the first five spec groups.

ASUS VivoBook Max X541UA-DM1440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 620. Product colour: Silver. Weight: 2 kg

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
36 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.47 A
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
381.4 mm
Depth
251.5 mm
Height
27.6 mm
Weight *
2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-03-14 01:32:50
Uk has collected 12 expert reviews for ASUS VivoBook Max X541UA-DM1440 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-7200U 8 GB 1 TB HDD Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-04-27 01:54:43
For those who are looking for a low-cost laptop, this Asus X series might just be the one you are looking for. It comes fully outfitted with AMD A4-5000 quad-core processor that runs at 1.5 GHz. It doesn't do more than the basic web browsing, office progr...
Bottom line Asus X Series gives you Music, Movie, Gaming, Speech, and Recording and provides you with the best settings for whatever you want to do. Check out the latest price for the Asus X-Series Please follow and like us:RelatedAsus Laptop Reviews...
0%
canadalaptopreviews.com
Updated:
2018-07-04 03:10:43
CLR are here to help you in your search for your perfect laptop replacement or upgrade with our ASUS VivoBook Max X541UA Laptop Review and Specification article. When it comes to buying a laptop you must make the right choice. This type of laptops are gen...
0%
canadalaptopreviews.com
Updated:
2019-11-19 19:57:38
VivoBook laptops have been around for some time now and have consistently proven to be great additions to anybodies technology lineup. The latest in this line of laptop seems to have the making for yet another great model and that is the Asus VivoBook Max...
Good The Asus VivoBook Max X541UA-BH51-CB is a mid-range laptop that tries to offer a bit of everything without the ridiculous price tag we see on some models and for starters it strikes a nice balance of providing good performance without going over the top a...
Bad While the display on the Asus VivoBook Max X541UA-BH51-CB is adequate the lack of a decent graphics card may make it less then ideal if playing games at the best quality possible is one of your must's for a new laptop. Asus has included the very basic gra...
Bottom line The Asus VivoBook Max X541UA-BH51-CB is a basic mid-range option that has a bit of everything to satisfy the average day to day user, As mentioned above it won't wow anybody but is a very solid option if basic with decent performance are the main qualitie...
0%
canadalaptopreviews.com
Updated:
2019-11-27 18:27:04
Scream through your work and immerse yourself in your favorite multimedia experience with this ASUS VivoBook X-Series laptop. Powered by an Intel Core i5 processor running at 2.5GHz with 8 gigs of DDR4 RAM, together with a 1 Terabyte hard drive. Expand by...
Good Handle all common computing tasks with stable and solid performance with the Intel Core i5dual-core processor running at 2.5GHz and 8 gigs of DDR4 memory, 1 Terabyte hard drive can easily store all your important documents, music, photos, movies and softw...
Bad Although the laptop looks great in a photo, the casing feels cheap and plastic, even hollow in places, The trackpad is not very responsive, While the display on the Asus VivoBook is okay, it having no decent graphics card makes it less than ideal for play...
Bottom line This model covers the basics reasonable well but does not have any features that will wow customers. Some features that are nice to have aren't available here. These include a touchscreen technology and back lit keyboard.The Asus VivoBook has a bit of eve...
0%
canadalaptopreviews.com
Updated:
2020-01-08 06:39:10
For those who are looking for a low-cost laptop, this Asus X series might just be the one you are looking for. It comes fully outfitted with AMD A4-5000 quad-core processor that runs at 1.5 GHz. It doesn't do more than the basic web browsing, office progr...
Bottom line Asus X Series gives you Music, Movie, Gaming, Speech, and Recording and provides you with the best settings for whatever you want to do. Check out the latest price for the Asus X-Series Related...
0%