Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Max
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R541UA-XX295T-BE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0CF3-M03620
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900448283
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6543
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver :
The short editorial description of ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver

Intel Core i5-6198DU, 15.6" HD, 8GB DRAM, 1TB HDD, Camera, 802.11bgn, Bluetooth 4.0, Card Reader, Windows 10
More>>>
ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver:
The official marketing text of ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver as supplied by the manufacturer

ASUS VivoBook Max Series laptops are designed to give you a truly immersive multimedia experience. Powered by a 6th-generation Intel® Core™ processor, gaming-grade NVIDIA® GeForce® graphics, and exclusive SonicMaster audio incorporating ICEpower® technology, VivoBook Max Series gives you outstanding audiovisuals ever experienced on a laptop.

Expressive colors. Stunning finishes.
Designed for daily computing, the stylish ASUS VivoBook Max Series comes in a multitude of expressive colors and textured finishes to make sure you stand out from the crowd. ASUS VivoBook Max Series laptops are available in Silver Gradient, Chocolate Brown, Aqua Blue, White, and Red; and feature elegant glossy, spun- or premium brushed-metal-effect finishes.

Short summary description ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver:
This short summary of the ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook Max R541UA-XX295T-BE, 6th gen Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1000 GB

Long summary description ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver:
This is an auto-generated long summary of ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver based on the first three specs of the first five spec groups.

ASUS VivoBook Max R541UA-XX295T-BE. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 510. Operating system installed: Windows 10. Product colour: Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel HD Graphics
Intel HD Graphics

Intel® HD Graphics Power Great Visuals
Dive into your most vivid videos for a whole new vision, with Intel HD graphics. Smooth visuals delivered in Ultra HD make 4K videos jump right off the screens of your 2 in 1s, premium notebooks, and portable All-in-Ones.

Dazzling 4K Quality, Built-In
Lines crisper. Colors more vibrant. Intricacies sharpened. When you’re watching a video with 4K Ultra HD graphics, you’re entering a vivid experience like none other.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor model *
i5-6198DU
Processor frequency *
2.3 GHz
Processor boost frequency
2.8 GHz
Processor family *
6th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6100 Mobile Series
Processor codename
Skylake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 510
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x1906
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
93432
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity (Watt-hours) *
36 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.47 A
AC adapter output voltage
19 V
Security
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width *
381.4 mm
Depth *
251.5 mm
Height
27.6 mm
Weight *
2 kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Uk has collected 5 expert reviews for ASUS VivoBook Max R541UA-XX295T-BE Notebook 39.6 cm (15.6") 1366 x 768 pixels 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Nl heeft 5 proffesionele recensies verzameld voor ASUS VivoBook Max R541UA-XX295T-BE Notebook 39,6 cm (15.6") 1366 x 768 Pixels Zesde generatie Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Zilver. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Fr a recueilli 5 avis d’experts pour ASUS VivoBook Max R541UA-XX295T-BE Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 6e génération 8 Go DDR4-SDRAM 1000 Go Disque dur Windows 10 Argent et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
De hat 5 Expertenmeinungen über ASUS VivoBook Max R541UA-XX295T-BE Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der sechsten Generation 8 GB DDR4-SDRAM 1000 GB Festplatte Windows 10 Silber eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Testseek ha raccolto 5 recensioni da parte di esperti per ASUS VivoBook Max R541UA-XX295T-BE Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 della sesta generazione 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Argento e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Es ha coleccionado 5 opiniones de expertos para ASUS VivoBook Max R541UA-XX295T-BE Portátil 39,6 cm (15.6") 1366 x 768 Pixeles 6ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Plata y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Dk har samlet 5 ekspertanmeldelser for ASUS VivoBook Max R541UA-XX295T-BE Notebook 39,6 cm (15.6") 1366 x 768 pixel 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Sølv og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Testseek получил 5 экспертных оценок для ASUS VivoBook Max R541UA-XX295T-BE Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Core™ i5 6-го поколения 8 GB DDR4-SDRAM 1000 GB Жесткий диск Windows 10 Серебристый, средний экспертный рейтинг составляет 90 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:44:43
Se har samlat in 5 experttester för ASUS VivoBook Max R541UA-XX295T-BE Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar 6:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Silver och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
pclab.pl
Updated:
2018-02-24 03:40:27
Testy drogich laptopów mają sporo czytelników, ale typowy użytkownik komputera, który często ma mocno ograniczone fundusze na sprzęt, również zasługuje na zainteresowanie. Dlatego przygotowaliśmy wielki test 20 laptopów dostępnych w cenie do 2500 zł. Któr...
Bottom line Zanim przejdziemy do podsumowania testów, powiemy, czego można się spodziewać w tym segmencie rynku. Jeśli chodzi o wydajność, standardem są procesory od serii i3 (np i3-6006U bądź i3-7100U) w dół (np. Pentium N4200, które jednak nie odstają szczególnie m...
0%
pcworld.pl
Updated:
2018-04-28 02:45:36
Laptop R541UA to uniwersalny komputer z oferty firmy Asus. Jego autem w tej klasie cenowej jest procesor Intel Core i3 siódmej generacji. Ponadto urządzenie wyposażono w 4 GB pamięci RAM i nośnik HDD o pojemności 1000 GB. Całość pracuje pod kontrolą syst...
0%
benchmark.pl
Updated:
2018-05-21 02:39:50
Laptopy za około 2500 zł cieszą się dużym powodzeniem w Polsce. Jest to klasa cenowa, w której wciąż można znaleźć dobre i szybko działające komputery, które nadają się zarówno do użytku domowego, jak i służbowego.Warto jednak mieć świadomość tego, że 2...
90%
pclab.pl
Updated:
2018-06-08 02:37:37
Jaki laptop wybrać w czerwcu? Rynek zalewany jest najróżniejszymi modelami wyposażonymi w nowsze i starsze podzespoły. Jak się w tym wszystkim połapać? Pomoże w tym nasz ranking laptopów, w którym prezentujemy najlepsze propozycje w różnych przedziałach c...
0%