location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X556UQ-DM293D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0BH1-M03350
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:52
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0BH1-M03350 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Brown
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD-RW
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 38 Wh 65 W
  • - FreeDOS
Long product name ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown :
The long product name of ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100U (2.3GHz, 3M Cache), 4GB RAM, 1000GB HDD, Intel HD Graphics 5500 + NVIDIA GeForce 940MX, WLAN 802.11, Gigabit Ethernet, DOS
More>>>
ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown:
The official description of ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromising Performance
ASUS X Series laptops are powered by the latest 6th-generation Intel Core i7 processor with up to 8GB RAM (expandable to 16GB), and NVIDIA GeForce GT 940 graphics. With Windows 10 preinstalled, X Series is ideal for daily computing and entertainment tasks. Users can opt for a 2TB hard disk, or upgrade to a solid-state disk for faster data access speeds.

Enjoy a World of Color with ASUS Splendid Technology
To ensure only the very best images, exclusive ASUS Splendid Technology has color temperature correction to reproduce richer, deeper colors. It features four visuals modes which can be accessed with a single click. Vivid Mode optimizes contrast for browsing photos or watching videos and movies; Eye Care Mode reduces blue light levels and is ideal when you're reading for long hours. Normal Mode has been tuned for daily tasks; while Manual Mode is for advanced color adjustments. ASUS X Series laptops can be specced up to a Full HD (1920x 1080) resolution display, you'll enjoy rich detailed images onscreen.

Protect Your Eyes with ASUS Eye Care
Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Expressive Colors. Stunning Finishes.
Designed for daily computing, the stylish ASUS X Series comes in multiple expressive colors and a variety of textured finishes to make sure you stand out from the crowd. Asus X Series feature elegant glossy, spun- or premium brushed-metal-effect finish chassis and are available in five expressive colors: Chocolate Brown, Navy Blue, Arctic Snow, Glamour Red, and Icicle Gold.

Long-Lasting Polymer Battery
ASUS X series laptops feature a Li-Polymer battery that gives you up to 700 charge cycles — 2.5 times the lifespan of standard Li-ion cylinder batteries. On top of that, a Li-Polymer battery retains up to 80% of its original charge capacity even after hundreds of charge cycles so you won't have to worry about deteriorating battery performance. Thanks to a clever combination of hardware and software optimization, the battery adheres to the highest battery safety standards and gives you optimal charging performance to prolong its lifespan.

Faster and Easier Connections with USB Type-C
ASUS X Series gives you a wide array of connectivity options that include USB 3.0 Type-C, HDMI and VGA ports, a 3-in-1 SD/SDHC/SDXC card reader, and more to ensure compatibility with various peripherals and devices. The reversible USB Type-C port ensures a proper connection every time, right-side up, or upside down. USB Type-C gives you data transmission speeds of up to 5Gbit/s – almost 10 times that of USB 2.0. You can transfer photos, music, and even large video files in a fraction of the time — transferring a movie with a file size of 2GB takes less than two seconds.

Ergonomic Keyboard Design
Typing is now more comfortable than ever with the X Series' full-size one-piece chiclet keyboard. An improved back-assembly provides 1.8mm of key travel and minimal key float, so you get a more solid typing feel.

Intuitive ASUS Smart Gesture Input
ASUS Smart Gesture technology utilizes an intelligent combination of hardware and software optimization to give you precise input. Sophisticated smartphone touchscreen production methods result in a highly sensitive touch pad that allows you to pinch-zoom in and out, or scroll through images and webpages with ease.

Larger and Smarter Touchpad
The larger 106mm x 74mm touchpads found on the X Series have a palm rejection feature which differentiates between actual fingertip and palm contact to counter unintentional cursor movement.

Stays Cool,Even After Hours of Use
ASUS IceCool Technology gives X Series a unique internal design that addresses uncomfortable heating issues by preventing heat build-up under the palm rest. This keeps the palm rest surface between 28°C to 35°C – significantly lower than body temperature. This exclusive internal layout places heat producing components away from you, and when combined with exceptional cooling from the heat pipes and vents, ensures you stay comfortable even after long hours of use.

Amazing NVIDIA Discrete Graphics
ASUS X Series boasts up to NVIDIA® GeForce® 940M graphics, to give it the visual prowess to tackle graphically-demanding tasks with ease. Watch a movie, play the latest games, or edit photos and videos – do it all with the X Series. (*selected model only)

Expansive Audio, Tuned by Experts
A mixture of hardware, software, and tuning, SonicMaster was developed with the clear goal of giving you the best notebook PC audio. A professional codec ensures precise sound performance; while an optimized amplifier, larger speakers and resonance chambers deliver powerful audio output and deeper bass. Additional signal processing helps fine tune the hardware, filtering noise and improving clarity so you can enjoy unrivalled audio on your X Series..

AudioWizard-Optimized Tuning
AudioWizard helps you fine tune your audio through six pre-set modes. Its simple and intuitive interface lets you switch instantly between these modes to get the best audio for any content, in any environment. Or if you prefer, take full control of settings manually. Music mode brings your favorite songs to life, while Movie mode gives you cinema-quality audio. Recording mode optimizes settings so you get crystal-clear recording. Gaming mode fully immerses you in the game, while Speech mode ensures clearer dialogue.

Short summary description ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown:
This short summary of the ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook X556UQ-DM293D, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown:
This is an auto-generated long summary of ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown based on the first three specs of the first five spec groups.

ASUS Vivobook X556UQ-DM293D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Brown

Design
Product type *
Laptop
Product colour *
Brown
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EU
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88180
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
38 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
382 mm
Depth
258 mm
Height
25.5 mm
Weight *
2.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:27:31
Uk has collected 12 expert reviews for ASUS Vivobook X556UQ-DM293D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Brown and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
canadalaptopreviews.com
Updated:
2018-05-03 03:05:39
Today we are going to take a look at the all new Asus VivoBook X556UQ-DB51-CA which is a 15 inch laptop model that also has a little bit under the hood making it appear to be a well rounded laptop for basic daily use as well as for those that need a bit h...
Good As we mentioned above the Asus VivoBook X556UQ-DB51-CA doesn't lack for performance while still being reasonable on the wallet. By not going with the big and flashy Intel Core i7 processor and instead settling for the Intel Core i5 this laptop model still...
Bad One area that the Asus VivoBook X556UQ-DB51-CA doesn't quite keep up with the competition is mobility and this is mainly due to the bulkier size of the device. With a total weight of 5.1 pounds it isn't as bad as some but easily falls in the lower half in...
Bottom line The Asus VivoBook X556UQ-DB51-CA does a nice job of covering all the bases quite well with only some minor downsides that most consumers are going to easily be able to look past, Because of this we expect this VivoBook to be very popular over the coming m...
0%
canadalaptopreviews.com
Updated:
2019-12-10 02:04:12
Today we are going to take a look at the all new Asus VivoBook X556UQ-DB51-CA which is a 15 inch laptop model that also has a little bit under the hood making it appear to be a well rounded laptop for basic daily use as well as for those that need a bit h...
Good As we mentioned above the Asus VivoBook X556UQ-DB51-CA doesn't lack for performance while still being reasonable on the wallet. By not going with the big and flashy Intel Core i7 processor and instead settling for the Intel Core i5 this laptop model still...
Bad One area that the Asus VivoBook X556UQ-DB51-CA doesn't quite keep up with the competition is mobility and this is mainly due to the bulkier size of the device. With a total weight of 5.1 pounds it isn't as bad as some but easily falls in the lower half in...
Bottom line The Asus VivoBook X556UQ-DB51-CA does a nice job of covering all the bases quite well with only some minor downsides that most consumers are going to easily be able to look past, Because of this we expect this VivoBook to be very popular over the coming m...
0%
notebookcheck.net
Updated:
2016-11-14 19:27:31
All-rounder. Asus delivers a 15.6-inch all-rounder that is the successor of the models from the F555/X555 lineup with the VivoBook X556UQ. The company implements some innovations/improvements here - such as a better keyboard, longer battery life, Type-C U...
Good matte screen, decent application performance, gaming suitable, low temperatures, usually quiet, decent battery life...
Bad dark, low-contrast screen, no maintenance hatch...
Bottom line With the VivoBook X556UQ, Asus delivers a 15.6-inch multimedia all-rounder that has enough computing power for all common application scenarios. The GeForce graphics unit allows playing computer games. The laptop runs quietly during routine use and hardly...
78%