location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N752VX-GC244T-LU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0AY1-M03860
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Aluminium
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 1600 MHz
  • - 1.26 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 950M Intel® HD Graphics 530
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - 120 W
  • - Windows 10 Home
Long product name ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium :
The long product name of ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.6GHz), Intel HD Graphics 530 + NVIDIA GeForce GTX 950M, 16GB RAM, 1TB HDD + 256GB SSD, SuperMulti DVD, Gigabit Ethernet, Windows 10
More>>>
ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium:
The official description of ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hear The Incredible, Feel The Power
ASUS N Series is not only a blisteringly-fast laptop with all the latest technology — it's a complete multimedia experience. With a powerful processor for effortless performance, high-quality gaming-grade graphics, and a breathtakingly-sharp 4K/UHD display, N752 has to be seen to be believed. And when you experience the amazing ASUS SonicMaster audio, incorporating ICEpower® technology, you'll hear the incredible too.

Packed with the Latest and Fastest Technology
Every single component in ASUS N752 is chosen to deliver outstanding performance. A high-performance 6th-generation quad-core Intel® Core™ i7 processor, NVIDIA® GeForce® GTX™ 950M graphics, and the latest Windows 10 provide desktop-class performance, and the ultra-fast up to 512GB PCIe® x4 1500MB/s SSD storage, teamed with 32GB of DDR4 RAM, ensures maximum responsiveness

Unprecedented Performance
At the heart of ASUS N752 is the incredibly-powerful quad-core 6th-generation Intel® Core™ i7-6700HQ processor, giving effortless performance for any task you can think of. And with 32GB of the latest DDR4 RAM — which is 33% faster than DDR3 — N752 gives you super-smooth multitasking, with plenty of horsepower in reserve for the most demanding tasks. A high-performance SSD with a 1500MB/s PCIe® x4 interface gives N752 the fastest storage available — twice as fast as PCIe® x2 SSDs, and 16 times faster than SATA 3 models! You can rest assured that N752 can handle whatever you want to do, smoothly and efficiently.

Amazing NVIDIA® Gaming-Grade Graphics
With up to NVIDIA® GeForce® GTX™ 950M gaming-grade graphics, ASUS N752 can tackle even the most graphically-demanding tasks with ease. Whether it's watching a movie, editing your photos and video clips or just relaxing with the latest games, N752 has all the graphics power you need for flawless performance.
NVIDIA® GeForce® GTX™ 950 series with DirectX 11 compatibility provide amazing graphics power, and the ability to use high quality settings at 1080p resolution for more realistic graphics performance, or a faster and smoother image editing experience.

4K/Ultra HD Display.
With an astonishing resolution of 3840 by 2160 pixels on its state-of-the-art 4K/UHD display, ASUS N752 gives you visuals so immersive and detailed, you'll think they're real. Everything looks crisp, clear and sharp, and exclusive ASUS Splendid technology ensures that settings are always optimized, whatever you're watching.

More Colors. Incredible Colors.
The advanced 4K/UHD display on ASUS N752 combines optimized hardware and software components to create best-in-class visuals, with an ultra-wide color gamut of 72% NTSC, 100% sRGB and 74% Adobe RGB. In plain language, this means N752 can display more colors, more accurate colors and more vivid colors than any standard display. Once you have experienced it, nothing else will be good enough.

Enjoy the Breathtaking Clarity of 4K/UHD.
ASUS N752's 15.6-inch IPS display has twice the number of horizontal and vertical pixels of a standard Full HD display, giving it a total of 8 million pixels — that's four times as many as a Full HD display. This means it has an incredible pixel density of 282ppi, so photos, videos, and even the tiniest text are crisper and sharper than ever before!

Protect Your Eyes with ASUS Eye Care
Most LED panels emit blue light - the main cause of macular degeneration and retinal problems. ASUS Eye Care mode effectively reduces blue light levels by up to 33% to make reading comfortable, and to protect you from potential eye fatigue and other ailments.

Expansive Audio, Tuned by Experts
In ASUS N752 Series, the exclusive ASUS SonicMaster Technology takes audio even further. Co-developed by the ASUS Golden Ear team and ICEpower®, SonicMaster uses powerful audio hardware and fine-tuned software to give the most incredible sound on a laptop. With front-facing speakers, N752 series sounds unlike anything you've ever heard from a laptop, with deep rich bass and crystal-clear vocals, even at high volume levels.

Optimized Audio with AudioWizard
To customize audio settings to suit your own preferences, ASUS AudioWizard has five selectable modes. Music mode brings your favorite songs to life, while Movie mode provides a true cinematic experience. Recording mode gives dynamic and crystal-clear recordings, and Gaming mode adds a new dimension of enjoyment to your favorite games. Finally, Speech mode makes voices clear and powerful.

Sleek & Elegant All-Aluminum Design
Gorgeous design details abound on ASUS N752, from the exclusive ripple-effect design around the speakers, through to the brilliant diamond-cut edge highlights. N752 is the perfect portable replacement for a high-end desktop, so now you can take your entertainment with you anywhere!. The easy-to-open design is practical yet sophisticated, and the gently-illuminated ASUS logo on the lid highlights your taste and style.

Faster and Easier Connections with USB Type-C.
For maximum compatibility with all your peripherals, ASUS N752 gives you a wide variety of connectivity options, including USB 3.0, USB 3.1 Type-C, HDMI and VGA ports, a 3-in-1 SD/SDHC/SDXC card reader, and more. The reversible USB 3.1 Gen 2 Type-C port is not only much easier to use, but gives you data transmission speeds of up to 10Gbit/s – twice as fast as USB 3.0 and almost 20 times faster than USB 2.0. You can transfer photos, music, and even large video files in a fraction of the time — transferring a movie with a file size of 2GB takes less than a second!

Ergonomic Backlit Keyboard.
ASUS N752's keyboard is sturdily-constructed in a single piece for a superb typing experience. Minimal key-float with an ergonomic 1.8mm key travel makes it a joy to use, anywhere. The gently backlighting allows you to work comfortably even in dark environments without disturbing others, and it looks great too!

Touchpad with Intuitive ASUS Smart Gestures
The large touchpad on ASUS N752 has a palm rejection feature which differentiates between actual fingertip and palm contact, so accidental cursor jumps are a thing of the past! ASUS Smart Gestures lets you use the touchpad with gestures just like a touchscreen, for easy and intuitive navigation and control.

Short summary description ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium:
This short summary of the ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook Pro N752VX-GC244T-LU, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium:
This is an auto-generated long summary of ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium based on the first three specs of the first five spec groups.

ASUS Vivobook Pro N752VX-GC244T-LU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey, Aluminium

Design
Product type *
Laptop
Product colour *
Grey, Aluminium
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity
3200 mAh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Certification
UL, TUV, MIC, CE Marking Compliance, BSMI, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, CECP, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
415 mm
Depth
280 mm
Height
33.2 mm
Weight *
3.17 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 17:05:27
Uk has collected 17 expert reviews for ASUS Vivobook Pro N752VX-GC244T-LU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Grey, Aluminium and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
ultrabookreview.com
Updated:
2016-11-18 17:05:27
Asus took their sweet time updating the N Series of multimedia laptops to Skylake hardware, but they finally did it and in this post we're going to talk about the 17-inch model in the line, the Asus N752VX.This laptop builds on its predecessors, the N750...
Good well built and looks nice; excellent display; decent keyboard and trackpad; performs well, runs very cool and mostly quiet...
Bad small battery for a 17incher; not a fan of the silver keyboard...
Bottom line If you're looking for a solid 17-inch laptop with premium looks, powerful hardware, fast storage and a wide-gamut display, you'll hardly find anything better than the Asus N752VX. That's why the tested version earns a 4.5 out of 5 in this review. If you...
90%
laptopmedia.com
Updated:
2016-11-18 17:05:27
The last generation, N751, was a huge hit and what users liked the most in this excellent multimedia station was the design and build quality. Fortunately, ASUS hasn't steered too far away from the previous looks but adds a few things here and there for m...
Good Slightly improved sleek design, Considerably lighter than before, Good keyboard and touchpad experience, Excellent high-quality IPS panel, No PWM across all brightness levels, Added M.2 SSD support...
Bad Battery isn't user-accessible anymore...
Bottom line The ASUS N752VX is more of a multimedia-oriented notebook than its predecessor ever was. We really like that the company went for the nearly identical design with just a few improvements over last year's model. It's now slightly thinner, but way lighter t...
0%
notebookcheck.net
Updated:
2016-11-18 17:05:27
Premium with a silver arrow look? The latest ASUS N52VX lineup relies on high-quality built casings with nice highlights. We will clarify what has changed compared with the predecessor, and in which performance category the classy Asus laptop is placed in...
Good classy, elegant design, high-quality build, very good matte IPS panel, fast processor, quiet in routine use, SSD + HDD, good sound...
Bad conditionally gaming suitable (GTX 950M with DDR3 VRAM), some keyboard letters difficult to read despite backlight, non-removable battery, fan cannot be accessed (disassembly required)...
Bottom line Asus' N752VX-GC131T is an elegant laptop that could replace the home desktop PC in view of its size and good computing performance. The Asus has more than enough computing power for routine tasks, and even games can be rendered smoothly. The cooling syste...
85%