location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX501VW-FY102R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0AU2-M02250 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900342390 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Stainless steel
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 960M 2 GB Intel® HD Graphics 530
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 96 Wh 120 W
  • - Windows 10 Pro
Long product name ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel :
The long product name of ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel i7-6700HQ (2.6GHz, 6M Cache), 16GB DDR3L, 512GB SSD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 960M, WLAN 802.11ac, Windows 10 Pro
More>>>
ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel:
The official description of ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Art of Power
The stunningly-beautiful ZenBook Pro UX501 doesn’t just lead its class - it redefines it. Using the best materials, the finest craftsmanship and the most advanced high-performance components, ZenBook Pro has jaw-dropping style and breathtaking performance. The timelessly-elegant design of the ZenBook family, with the iconic spun-metal finish echoing the spirit of Zen, is subtly enhanced with brilliant diamond-cut highlights and brushed-metal surfaces that add a touch of sophistication. The elegant theme is continued in the stylish ripple-effect pattern laser-engraved on its surface. ZenBook Pro is more than an incredibly-powerful laptop - it’s a true work of art.

Extremely Fine Pixels Looks So Fine
With an astonishing resolution of 3840 by 2160 pixels - that’s four times more than Full HD - the state-of-the-art 4K/UHD VisualMaster display on ZenBook Pro is something you’ll never tired of looking at. We’ve engineered 282 pixels into every single inch of the screen to make sure that everything is pin-sharp, from the finest details in photos and videos to the to the tiniest text.

More colors.
Better colors.
Full-bodied 100% sRGB display make better artworks
The ASUS VisualMaster display on ZenBook Pro features an ultra-wide color gamut of 72% NTSC, 100% sRGB and 74% Adobe RGB. In plain language, this means it can display more colors, more accurate colors and more vivid colors than any standard display. IPS technology ensures that contrast and color reproduction are not degraded at wide viewing angles up to 178 degrees, and with factory-calibrated color temperature for consistent color. ZenBook Pro sets a new standard for laptop displays.

All-Powerful
The best performance in class
The ‘Pro' in ZenBook Pro isn't just an empty promise. Every single component — without exception — is chosen to deliver outstanding performance. A high-performance Intel® Core™ i7 processor, teamed with 16GB of RAM and gaming-grade NVIDIA® GeForce® GTX™ 960M graphics provide desktop-level performance, and the ultra-fast up to 512GB PCIe® x4 SSD storage with its transfer speeds of 1400MB/s ensures maximum responsiveness. The latest dual-band 802.11ac Wi-Fi and Bluetooth 4.0 let you can connect to the outside world at the fastest possible speeds, and three SuperSpeed USB 3.0 ports plus HDMI, mini DisplayPort and optional Thunderbolt™ connectivity give you access to the latest high-performance peripherals. Professionals deserve nothing less.

Breathtaking Performance
Four brains think faster than one
At the heart of ZenBook Pro is the incredibly powerful quad-core Intel® Core™ i7-4720HQ processor, giving effortless performance for any task you can think of. With a massive 16GB of RAM, ZenBook Pro gives you super-smooth multitasking and plenty of processing horsepower in reserve for even the most intensive number-crunching tasks. ZenBook Pro will never run out of steam, whether you’re manipulating multiple large office documents like spreadsheets and graphics-loaded presentations, watching 4K videos, rendering complex 3D graphics or simply relaxing with the latest and most resource-hungry 3D games.

Ultimate Graphics for Exclusive Experience
A display as superb as that on ZenBook Pro deserves only the most powerful graphics, so we chose the amazing NVIDIA® GeForce® GTX™ 960M for its gaming-grade performance. With up to 4GB of fast GDDR5 video RAM, you’ll enjoy silky-smooth 4K/UHD video playback, effortless 3D rendering, and immersive gaming with ultra-high frame-rates.

The World’s Fastest SSD
Ultimate speed designed for professionals
A high-performance solid-state disk (SSD) with a PCIe® x4 interface gives ZenBook Pro the fastest storage available - its read/write speeds of up to 1400 MB/s are twice as fast as competing PCIe® x2 models - so you’ll never be kept waiting for the operating system to boot or for applications to load. Data transfers are not only blindingly-fast, but are reliable and totally silent, making ZenBook Pro a real joy to use.

Next-Generation Wi-Fi
ZenBook Pro includes next-generation dual-band 802.11ac Wi-Fi, with speeds of up to 867Mbit/s - three times as fast as previous-generation 802.11n. With twice the coverage, you can work or play anywhere, anytime. And what’s more, it works perfectly with all your existing wireless devices.

6+ Hours of Computing Satisfaction
Web, video, work or anything you enjoy
With ZenBook Pro’s high-capacity 96Wh lithium-polymer battery and clever ASUS thermal engineering gives you up to six hours battery life even with its high-resolution 4K/UHD display - which is pretty impressive when you consider the amazing performance. ZenBook Pro is designed to be the perfect traveling companion: it turns on in an instant so it’s always ready to go, and it lasts for up to two weeks in standby mode. Your data is always safe too, as ZenBook Pro automatically saves it to the hard disk if the battery charge level drops below 5%.

Connect Faster
USB 3 ports get all connected and powered
All three USB ports on ZenBook Pro are SuperSpeed USB 3.0 ports. With up to ten-times faster data transfers than USB 2.0, you can open even the largest files in a fraction of the time. USB 3.0 also has more power for charging mobile devices, and is fully compatible with all your existing USB devices. And with the exclusive ASUS USB Charger+ technology, mobile devices charge quicker - even when ZenBook Pro is powered off.

SonicMaster Premium : Truly Incredible Sound
ZenBook Pro features SonicMaster Premium, incorporating ICEpower®, Bang & Olufsen technology, developed by the ASUS Golden Ear audio engineering team for the ultimate audio experience. SonicMaster Premium produces sound that’s best-in-class and unlike anything you’ve ever heard from a laptop, with deep rich bass and crystal-clear vocals, even at high volume levels.

The Power of Touch
The smarter touchpad
Featuring the same 16:9 aspect ratio as the VisualMaster display, the large glass-coated multi-touch touchpad on ZenBook Pro is designed to be as intuitive and accurate as possible. Smart Gestures simulate many of Windows 8.1’s touchscreen functions on the touchpad, such as the right-edge swipe that shows the Charms bar. Smart Gestures also work in a wide range of applications.

Your ZenBook Pro, Your Cloud
ASUS cloud services are an integral part of ZenBook Pro, giving you a complete platform for online living and working, and accessible anywhere from a multitude of devices. Each ZenBook Pro includes a 16GB ASUS WebStorage account, which is completely free for one year. With WebStorage, your personal stuff is always with you on any internet-connected device. Your files are synchronized between all your devices, so you always have instant access to the latest versions. Sharing files is simple, too, whether via email, instant messaging or your favorite social network. It’s how the cloud was meant to be.

Short summary description ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel:
This short summary of the ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook Pro UX501VW-FY102R, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel:
This is an auto-generated long summary of ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel based on the first three specs of the first five spec groups.

ASUS Zenbook Pro UX501VW-FY102R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Grey, Stainless steel

Design
Product type *
Laptop
Product colour *
Grey, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster Premium
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Thunderbolt ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
96 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
383 mm
Depth
255 mm
Height (front)
2.06 cm
Height (rear)
2.13 cm
Weight *
2.27 kg
Other features
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 01:14:07
Uk has collected 38 expert reviews for ASUS Zenbook Pro UX501VW-FY102R Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Grey, Stainless steel and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-10-26 01:14:07
Asus doesn't seem to shy away from suggesting that the Zenbook Pro is its version of Apple's MacBook Pro. First there's the design, which Asus specifically describes as “uni-body.” (A term Apple uses for the MBP, albeit sans the hyphen.) The Zenbook Pro i...
Bottom line On paper, the Zenbook Pro is an incredible deal. It features some extremely high-end parts, yet is amazingly affordable compared to its competitors.After spending time with it, however, it becomes clear why it's less expensive, particularly when compared...
0%
expertreviews.co.uk
Updated:
2016-10-26 01:14:07
It’s this screen that really makes the Zenbook Pro UX501VW stand out, as it’s nothing short of gorgeous. While our sRGB colour gamut measurement of 90.4% doesn’t quite match Asus’ claimed 100% coverage, it still looks absolutely lovely and is only a fract...
Bottom line The Asus ZenBook Pro UX501VW is a highly capable premium laptop, but it does come with a few noticeable drawbacks. Not only does it have a rather flawed display, but its performance isn't as good as it could be either. Still, it is around £200 cheaper tha...
80%
Theinquirer.net
Updated:
2016-10-26 01:14:07
WE TEND TO associate the Asus' ZenBook line with shiny, metallic and dainty ultrabooks, but the ZenBook Pro UX501VW takes that preconception and smashes it to smithereens. Design Blink and you'd be forgiven for mistaking the sleek, brushed aluminium chas...
Good Powerful Intel Skylake processor, 4K screen, GeForce GTX 960M, long life, good design, competitive price...
Bad Bulky, heavy on bloatware, dim display...
Bottom line The ZenBook Pro UX501VW is a high-end desktop replacement that's not short on power, delivers a crisp 4K display and has enduring battery life...
80%
v3.co.uk
Updated:
2016-10-26 01:14:07
We normally associate the Asus ZenBook line with shiny, metallic and dainty ultrabooks. The ZenBook Pro takes that preconception and smashes it to smithereens. Design Blink and you'd be forgiven for mistaking the sleek, brushed aluminium chassis for the...
Good Powerful Intel Skylake processor, 4K screen, GeForce GTX 960M, long life, good design, competitive price...
Bad Bulky, heavy on bloatware, dim display...
Bottom line The ZenBook Pro UX501VW is a high-end desktop replacement that's not short on power, delivers a crisp 4K display and has enduring battery life...
80%
trustedreviews.com
Updated:
2016-10-26 01:14:07
What is the Asus ZenBook Pro UX501VW? The ZenBook UX501VW is a high-end Windows laptop for those who are after power, battery life and an impressive screen, alongside a slim and stylish chassis. Its chief rivals are the 15in MacBook Pro and the latest Del...
Good Powerful processor and graphics, Great battery life, Fantastic screen...
Bad Uninspiring design, Hit-and-miss keyboard, A little heavy...
80%
Digitaltrends.com
Updated:
2016-10-26 01:14:07
Asus’ Zenbook line has always been the tip of the spear in PC design. Its blend of elegance, portability, and affordability is hard to match...
Good Quick quad-core processor, GTX 960M makes gaming possible, Strong battery life, Runs quiet and cool...
Bad Lackluster design, A bit heavy and thick, Mirror-like display coating...
Bottom line There's a lot to like about the Asus Zenbook UX501VW-DS71T. The laptop is a real bruiser, meeting the competition toe-to-toe and coming out the winner as often as not, despite a price tag that's hundreds less than similar competitors from Apple and Dell...
70%
ozlaptopreviews.com
Updated:
2016-10-26 01:14:07
Asus ZenBook Pro UX501VW Review : Powerhouse laptop with a mesmerising displayCrafted for users who aren't willing to compromise on looks, quality, performance and price, the Asus ZenBook UX501VW packs it all in an elegant chassis. Bringing the future tec...
Good High quality build materials and fantastic design, Excellent 4K Ultra HD display, Powerful processor with the latest Skylake architecture, Formidable GTX 960M GPU for hardcore gaming...
Bad No maintenance hatch for easy access to removable components, Battery life could be better, It's expensive...
Bottom line Earning its wings as one of the top notch ultrabooks in its class, the latest version of the Asus ZenBook Pro UX501VW is much more than just a small upgrade from the previous versions. While the notebook goes out of its way to outclass the MacBook Pro is...
80%
technave.com
Updated:
2016-12-14 06:58:29
While smartphones nowadays are the popular devices in the market now, that doesn't mean the laptops and notebooks have gone away. Today in this review article, we have the ASUS Zenbook Pro (UX501V, not the UX501VW model, more on that later in the Features...
Bottom line So, what do we think of the Zenbook Pro overall? Well after taking into all of the considerations mentioned above (high-end specifications, extra numerical keypads, lightweight and solid design). We think that it's best served for customers who travels of...
0%
computershopper.com
Updated:
2016-10-26 01:14:07
When we reviewed the 15.6-inch Asus ZenBook Pro UX501 in May 2015, we described it as an update to the previous year's NX500. That evolutionary rather than revolutionary approach is even more evident in this year's refresh of the UX501, the ZenBook Pro UX...
Good Outstanding battery life, Vivid 4K touch screen, Affordable price...
Bad Some keyboard quirks, Large AC adapter...
Bottom line Asus' 15.6-inch desktop replacement delivers plenty of bang for the buck. Apple MacBook Pro and Dell XPS 15 shoppers should take note. Read More…...
80%
pcworld.com_techhive.com
Updated:
2016-10-26 01:14:07
Asus doesn't seem to shy away from suggesting that the Zenbook Pro is its version of Apple's MacBook Pro. First there's the design, which Asus specifically describes as “uni-body” (a term Apple uses for the MBP, albeit sans hyphen). The Zenbook Pro is als...
Good Great overall performance, Incredible value, Comfortable keyboard...
Bad Fit and finish issues, Speakers are surprisingly weak, Middling battery life...
Bottom line On paper, the Zenbook Pro is an incredible deal. It features some extremely high-end parts, yet is amazingly affordable compared to its competitors. After spending time with it, however, it becomes clear why it's less expensive, particularly when c...
80%
pcmag.com
Updated:
2016-10-26 01:14:07
At first glance, the 15.6-inch Asus Zenbook Pro UX501VW-DS71T looks virtually identical to the well-reviewed Asus ZenBook Pro UX501J-DS71T, and it has the same $1,499 (as tested) list price. But on the inside, it's a different story. The UX501VW has an up...
Good Sleek design, Long battery life, Strong productivity performance, Fast PCIe SSD, Vivid 4K screen, USB-C with Thunderbolt port...
Bad Heavy, Lots of bloatware...
Bottom line The Asus Zenbook Pro UX501VW-DS71T is an excellent desktop-replacement laptop with a fast SSD and strong performance, and it costs less than much of the competition...
80%
glj.io
Updated:
2016-10-26 01:14:07
The price is around $1500 for the configuration with 512GB SSD and 3840×2160 display and I paid less buying via Excaliberpc + got two game coupons, but I guess we'll see lower prices anyway. The UX501VW plays at the same sandbox as the Dell XPS 9550 lapto...
Good Good 3840x2160 IPS display with very good color coverage and viewing angles, Very good keyboard with good feedback, response and resistance and very comfortable touchpad, Probably good service and drivers/bios/firmware updates from Asus, Relatively rigid...
Bad The 3840x2160 IPS display is not that excellent, showing relatively low contrast ratio and high black levels, Thermals aren't great. Will throttle under full load of Furmark Prime95 (but not under Crysis 3), The higher capacity battery version is not real...
Bottom line Well, the UX501VW is a good laptop – it has good features, relatively good 3840×2160 resolution IPS touchscreen, it's lightweight and slim, has Thunderbolt 3 and a ~500GB NVMe SSD. The build quality is relatively good and keyboard is satisfying, overall.B...
0%
Laptopmag.com
Updated:
2016-10-26 01:14:07
Whether you're a future architect working on the next Fallingwater or a budding director trying to cut the next Citizen Kane, sometimes you just need more PC than what the traditional mainstream laptop has to offer. But that doesn't mean you need to shell...
Good Attractive all-metal chassis, Impressive battery life, Great value, Very good Nvidia graphics performance, Colorful 15.6-inch UHD touch screen, USB-C port with Thunderbolt 3...
Bad Slightly heavier than competing machines, Superglossy screen, No configuration options...
Bottom line Asus' ZenBook Pro offers top-tier performance and design at a fraction of the price of other pro-level 15-inch laptops from Apple and Dell...
90%
notebookcheck.net
Updated:
2016-10-26 01:14:07
Skylake all-rounder. The popular UX501 series gets Skylake, DDR4, USB Type-C with Thunderbolt 2.0, and a few other minor changes. Is this a vast improvement over last year's Haswell model?...
Good fast display response times; No PWM, higher contrast, balanced multimedia, word processing, and gaming performance, idling fans under low loads, DDR4, USB Type-C w/ Thunderbolt 3, NVMe SSD, long battery life, wide color gamut, thin and sleek design...
Bad no substantial CPU performance boost from previous generation, dimmer display brightness; minor backlight bleeding, no auxiliary or Macro keys, higher battery capacity at the cost of secondary storage, mDP port removed, pricey...
Bottom line Aside from specification differences (Skylake, DDR4, USB Type-C, NVMe, etc.) between the UX501VW and UX501JW, the latest revision brings longer battery life and even a few updates to the display with higher contrast and deeper colors. Maximum brightness i...
83%
4k.com
Updated:
2017-06-11 01:14:11
Asus's ZenBook Pro UX501VW is a 4K UHD laptop that offers more than the average level of high end 4K performance. Whether you're a graphic designer editing some very high resolution photos or a budding director whose cutting together and cleaning up his 4...
Good Excellent CPU, GPU and RAM specs, Lightning fast SSD hard drive performance, Superb display sharpness, Fantastic battery power, Great overall performance and cooling, Nice design, Decent price...
Bad Terrible display glare, Weak contrast level, Color accuracy could have been better, One more HDMI port would have been nice...
Bottom line The bottom line for the ZenBook Pro UX501VW from Asus is that, while you could definitely get your hands on a superior display performer like Acer's Aspire V15 Ntiro Black Edition, the ZenBook is a great piece of PC technology in terms of internal hardw...
79%
4k.com
Updated:
2017-07-13 01:09:12
The Asus Zenbook 4K laptop is definitely a high end model with some serious horsepower under its sleek brushed metal body. Aside from its 4K ultra HD screen, this particular notebook also features some remarkably powerful specs, an excellent GPU and a pow...
Good Quantum dot display, Excellent color delivery, Super contrast ratio, Fantastic SSD, Beautiful build...
Bad GPU isn't for 4K gaming, Color vibrancy can go overboard, Poor keyboard design, Way too expensive...
Bottom line The ASUS Zenbook 4K quantum-dot touchscreen Display laptop is a superb piece of notebook hardware with some killer specs and very few flaws but its price doesn't get justified by everything it offers.Check the Price of the ASUS Zenbook 15.6-Inch 4K2K Qua...
86%
gadgetreview.com
Updated:
2018-03-30 01:58:44
The Zenbook Pro UX501VW is another in a long line of ASUS laptops that try to be everything to everyone at once, by including all the features the average user could want while also pumping things up for professionals with the addition of a 4K touchscreen...
Bottom line The ASUS Zenbook Pro UX501VW is a laptop that tries to be a lot of different things at once, in an effort to cast the widest net and get the most customers as possible under one brand. If you're a student who needs a powerful laptop for modelling a molecu...
80%
topnewreview.com
Updated:
2018-04-06 02:38:33
For storage with Asus opting for the same 512GB Samsung SM951 NVMe SSD. This drive gets you good capacity and massive speed with minimal footprint, which is just as well, as there's no room for any other drives in this machine. While the physical design i...
0%