location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX501VW-FX157T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0AU1-M02550
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900344752
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:43:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Gloss 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD
  • - NVIDIA® GeForce® GTX 960M Intel® HD Graphics 530
  • - Bluetooth 4.0
  • - Windows 10 Home
Long product name ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver :
The long product name of ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (2.6GHz, 6M Cache), 8GB RAM, 256GB SSD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 960M, WLAN 802.11, Windows 10
More>>>
ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver:
The official description of ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Art of Power
The stunningly-beautiful ZenBook Pro UX501 doesn’t just lead its class - it redefines it. Using the best materials, the finest craftsmanship and the most advanced high-performance components, ZenBook Pro has jaw-dropping style and breathtaking performance. The timelessly-elegant design of the ZenBook family, with the iconic spun-metal finish echoing the spirit of Zen, is subtly enhanced with brilliant diamond-cut highlights and brushed-metal surfaces that add a touch of sophistication. The elegant theme is continued in the stylish ripple-effect pattern laser-engraved on its surface. ZenBook Pro is more than an incredibly-powerful laptop - it’s a true work of art.

See the Finest Details.
4K/UHD display with incredible pixel density

With an astonishing resolution of 3840 by 2160 pixels — that’s four times more than Full HD — the state-of-the-art 4K/UHD display on ZenBook Pro is something you’ll never tire of looking at. We’ve engineered 282 pixels into every single inch of the screen to make sure that everything is pin-sharp, from the finest details in photos and videos to the tiniest text.

Seeing is Believing
4K/UHD display brings every detail to life

The stunning 4K/UHD display gives your eyes a visual treat, whether you’re reading text, viewing photos or watching videos. The amazing resolution makes photo or video editing so much easier, with every tiny detail pin-sharp and crystal-clear. And when you’re web browsing, everything —even the smallest text — is easily visible!

More colors.
Better colors.
100% sRGB display for superb color accuracy

ZenBook Pro’s display features an ultra-wide color gamut of 72% NTSC, 100% sRGB and 74% Adobe RGB. In plain language, this means it can display more colors, more accurate colors and more vivid colors than any standard display. IPS technology ensures that contrast and color reproduction are not degraded at wide viewing angles up to 178 degrees, and with factory-calibrated color temperature for consistent color, ZenBook Pro sets a new standard for laptop displays.

All-Powerful
The best performance in class

The ‘Pro' in ZenBook Pro isn't just an empty promise. Every single component — without exception — is chosen to deliver outstanding performance. A high-performance Intel® Core™ i7 processor, teamed with 16GB of RAM and gaming-grade NVIDIA® GeForce® GTX™ 960M graphics provide desktop-level performance, and the ultra-fast up to 512GB PCIe® x4 SSD storage with its transfer speeds of 1400MB/s ensures maximum responsiveness. The latest dual-band 802.11ac Wi-Fi and Bluetooth 4.0 let you can connect to the outside world at the fastest possible speeds, and three SuperSpeed USB 3.0 ports plus HDMI, mini DisplayPort and optional Thunderbolt™ connectivity give you access to the latest high-performance peripherals. Professionals deserve nothing less.

Breathtaking Performance
Four brains think faster than one

At the heart of ZenBook Pro is the incredibly powerful quad-core Intel® Core™ i7-6700HQ processor, giving effortless performance for any task you can think of. With a massive 16GB of RAM, ZenBook Pro gives you super-smooth multitasking and plenty of processing horsepower in reserve for even the most intensive number-crunching tasks. ZenBook Pro will never run out of steam, whether you’re manipulating multiple large office documents like spreadsheets and graphics-loaded presentations, watching 4K videos, rendering complex 3D graphics or simply relaxing with the latest and most resource-hungry 3D games.

Ultimate Graphics for Exclusive Experience
A display as superb as that on ZenBook Pro deserves only the most powerful graphics, so we chose the amazing NVIDIA® GeForce® GTX™ 960M for its gaming-grade performance. With up to 4GB of fast GDDR5 video RAM, you’ll enjoy silky-smooth 4K/UHD video playback, effortless 3D rendering, and immersive gaming with ultra-high frame-rates.

The World’s Fastest SSD
Ultimate speed designed for professionals

A high-performance solid-state disk (SSD) with a PCIe® x4 interface gives ZenBook Pro the fastest storage available - its read/write speeds of up to 1400 MB/s are twice as fast as competing PCIe® x2 models - so you’ll never be kept waiting for the operating system to boot or for applications to load. Data transfers are not only blindingly-fast, but are reliable and totally silent, making ZenBook Pro a real joy to use.

Next-Generation Wi-Fi
ZenBook Pro includes next-generation dual-band 802.11ac Wi-Fi, with speeds of up to 867Mbit/s - three times as fast as previous-generation 802.11n. With twice the coverage, you can work or play anywhere, anytime. And what’s more, it works perfectly with all your existing wireless devices.

6+ Hours of Computing Satisfaction
Web, video, work or anything you enjoy

With ZenBook Pro’s high-capacity 96Wh lithium-polymer battery and clever ASUS thermal engineering gives you up to six hours battery life even with its high-resolution 4K/UHD display - which is pretty impressive when you consider the amazing performance. ZenBook Pro is designed to be the perfect traveling companion: it turns on in an instant so it’s always ready to go, and it lasts for up to two weeks in standby mode. Your data is always safe too, as ZenBook Pro automatically saves it to the hard disk if the battery charge level drops below 5%.

Connect Even Faster
Thunderbolt® 3 and USB 3.1 – on a single Type-C port!

ZenBook Pro UX501VX introduces the latest Thunderbolt® 3 connectivity from Intel®, which uses a USB Type-C port to give you unprecedented flexibility and hyper-fast data transfer speeds — up to 40Gbit/s via Thunderbolt® 3 , and up to 10Gbit/s via USB 3.1! This incredible technology makes UX501VX the ultimate mobile powerhouse, allowing you to transfer even the largest files in mere seconds. And that’s not all — ZenBook Pro also has three SuperSpeed USB 3.0 ports, which feature exclusive ASUS USB Charger+ technology that charges mobile devices much quicker than standard USB ports — even when ZenBook Pro is powered off.

SonicMaster Premium : Truly Incredible Sound

ZenBook Pro features SonicMaster Premium, incorporating ICEpower®, Bang & Olufsen technology, developed by the ASUS Golden Ear audio engineering team for the ultimate audio experience. SonicMaster Premium produces sound that’s best-in-class and unlike anything you’ve ever heard from a laptop, with deep rich bass and crystal-clear vocals, even at high volume levels.

The Power of Touch
The smarter touchpad

Featuring the same 16:9 aspect ratio as the 4K/UHD display, the large glass-coated multi-touch touchpad on ZenBook Pro is designed to be as intuitive and accurate as possible. Smart Gestures simulate many of Windows 10 touchscreen function on the touchpad and also work in a wide range of applications.

Your ZenBook Pro, Your Cloud
ASUS cloud services are an integral part of ZenBook Pro, giving you a complete platform for online living and working, and accessible anywhere from a multitude of devices. Each ZenBook Pro includes a 16GB ASUS WebStorage account, which is completely free for one year. With WebStorage, your personal stuff is always with you on any internet-connected device. Your files are synchronized between all your devices, so you always have instant access to the latest versions. Sharing files is simple, too, whether via email, instant messaging or your favorite social network. It’s how the cloud was meant to be.

Short summary description ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver:
This short summary of the ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook Pro UX501VW-FX157T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver:
This is an auto-generated long summary of ASUS Zenbook Pro UX501VW-FX157T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Silver based on the first three specs of the first five spec groups.

ASUS Zenbook Pro UX501VW-FX157T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
DVI port
No
Thunderbolt ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, CB, Energy star, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
383 mm
Depth
255 mm
Height (front)
2.06 cm
Height (rear)
2.13 cm
Weight *
2.06 kg
Other features
Intel segment tagging
Enterprise