location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX303UA-FN217T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB08V5-M03350
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Gold
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 520
  • - Lithium Polymer (LiPo) 50 Wh 65 W
  • - Windows 10 Home
Long product name ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold :
The long product name of ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100U (2.3GHz, 3M Cache), 4GB DDR3, 128GB SSD, Intel HD Graphics 5500, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold:
The official description of ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classic design,
stylish new color

ASUS ZenBook series represents the essence of ASUS design spirit, and UX303 takes this to another level of sophistication with fresh and gorgeous new colors including Smoky Brown, Icicle Gold and Rose Gold. The elegant color themes are further enhanced by the iconic spun-metal finish that echoes the spirit of Zen. The classic lines of the ultra-light, all-aluminum ZenBook have been enhanced with a slimmer profile, tapering to just 3mm at the front. It's chic, elegant, timeless, and powerful — it's ZenBook UX303.

Crisp, stunningly-detailed display
Experience vivid, crisp graphics with the 13.3-inch Full HD touchscreen display, with its sharp 1920 x 1080 resolution. With 300cd/m2 brightness, a contrast ratio of 770:1 and an anti-glare coating, blacks are deep and whites are stunningly pure.profile, tapering to just 3mm at the front. It's chic, elegant, timeless, and powerful — it's ZenBook UX303.

Wide viewing angles and vivid colors
ZenBook UX303 uses a high-quality IPS display with a wide color gamut (72% NTSC), so the colors you see on screen are accurate, vivid and realistic — even at the widest viewing angles!

Lifelike color with ASUS Splendid technology
Developed by the ASUS Golden Eye team, exclusive ASUS Splendid technology gives you vivid, accurate colors no matter what you're watching. It works by automatically fine-tuning various display settings to optimize all kinds of images. The result is richer, deeper colors and stunning visuals whether you're watching videos and movies, playing games or browsing through your photos.

Performance to Spare
When it comes to performance, ZenBook UX303 has all the power you need, and more. With the latest 6th-generation up to Intel® Core™ i7 processors and state-of-the-art storage, UX303 will never keep you waiting, whatever the task. Effortless multitasking, smooth video playback, and super-fast application launches — ZenBook UX303 is always ready when you are. It's supremely energy-efficient too, meaning fewer trips to the power socket.

Advanced storage for maximum performance
High-speed storage is crucial for fast application startup and an effortless computing experience, and it doesn't come much faster than the up to 1TB hybrid hard disk and up to 256GB SATA 6Gbit/s solid-state disk (SSD) in ZenBook UX303. Saving or loading large files and documents is amazingly fast compared to traditional hard disks, and boot time is also reduced significantly. SSDs are rugged and durable too, giving ZenBook superb reliability

Works longer, works smarter
Energy-efficient components like the up to Intel® Core™ i7 processor and SSD help ZenBook UX303 last for up to 7 hours on battery power, meaning less time spent tethered to a power socket. Exclusive Super Hybrid Engine II technology can boost battery life by up to 25% for less demanding tasks, and with Instant On taking just two seconds to resume, you can start work again immediately from where you left off.

Ultra-fast 802.11ac Wi-Fi
ZenBook UX303 lets you get connected faster and further with the latest 802.11ac Wi-Fi — with speeds of 867Mbit/s, it's up to three times faster than 802.11n! And Bluetooth® 4.0 lets you connect your favorite devices with less impact on battery life. ZenBook UX303 gives you the freedom to do whatever you need to do, wherever you want to do it!

Powerful connections
ZenBook UX303's three USB 3.0 ports speed transfers up to 10 times (10X) faster than older USB 2.0 connections, and also deliver more power for faster charging. And ZenBook UX303 goes further still, with ASUS USB Charger+ technology built into one port to charge connected devices up to 50% faster – even when ZenBook is asleep or switched off!

Built-to-touch
All too often, touch control can be a frustrating and imprecise experience, but not on ZenBook UX303. ASUS touchscreens feature actuators that are a mere 6mm in size (as opposed to the 9mm industry standard), to give users an intuitive and superior touch input experience. High-sensitivity sensors provide precise finger detection that gives you unrivaled performance for writing, drawing, and more.

Spacious touchpad with Smart Gestures
Featuring the same 16:9 aspect ratio as the display, the large multi-touch touchpad on UX303 is designed to be as intuitive and accurate as possible. Smart Gestures simulate many of Windows 10's touchscreen functions on the touchpad, giving you the most intuitive user experience.

Backlit keyboard for the best typing experience
A keyboard is still the best way to get things done for most people, so we made sure ZenBook UX303 has the best available. Each key is expertly-tuned to require just the right amount of force to press, and the key travel is optimized for quiet and comfortable typing for two-finger and touch typists alike. And since ZenBook is designed to be used anywhere, we made the keyboard that way too. Thanks to ASUS ambient-light sensor technology, the keyboard backlight adjusts automatically to suit the ambient lighting, so you'll always be able to see the keys, even in complete darkness.

ASUS SonicMaster: designed to sound incredible
Incredible sound has always been a feature of the ZenBook family, and ZenBook UX303 is no exception. ASUS SonicMaster technology — tuned by the renowned ASUS Golden Ear team — uses a combination of precision engineering and software to deliver sound like you've never heard before from a laptop, with deep rich bass and crystal-clear vocals, even at the highest volume levels.

Easy audio optimization with AudioWizard
Different sound sources need different audio settings, a task that's made incredibly easy with our exclusive AudioWizard. With five presets for different scenarios — music, movies, speech, gaming and recording — AudioWizard ensures that you always get the best possible sound, whatever you're listening to.

Your ZenBook, your cloud
ASUS cloud services provide a complete platform for online living, accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content. Each ZenBook UX303 comes with 16GB of WebStorage space free for one year.

Short summary description ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold:
This short summary of the ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX303UA-FN217T, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold:
This is an auto-generated long summary of ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold based on the first three specs of the first five spec groups.

ASUS Zenbook UX303UA-FN217T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Gold

Design
Product type *
Laptop
Product colour *
Gold
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EU
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88180
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Certificates
Certification
UL, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, Energy star
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
323 mm
Depth
223 mm
Height
19.2 mm
Weight *
1.45 kg
Other features
AC adapter included
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-11-03 01:14:58
Uk has collected 25 expert reviews for ASUS Zenbook UX303UA-FN217T Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Gold and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-03 01:14:58
What is the Asus ZenBook UX303UA? Asus has been churning out some great Ultrabooks in the form of its ZenBook range. I've been particularly impressed with the stellar UX305 , which offers premium build quality and design at an affordable price. With the U...
Good Stellar screen, Great specs at affordable price...
Bad Packed with bloatware, Underwhelming design...
Bottom line Asus ZenBook UX303UA – Battery Asus says that the sealed 3Cells 50Wh polymer battery in the UX303UA will last up to seven hours, thanks to the various energy-efficient components it uses. Based on my experience, that claim holds up. I used the UX303UA as...
80%
expertreviews.co.uk
Updated:
2016-11-03 01:14:58
Common to whichever colour you opt for is the ‘spun-metal’ finish synonymous with many of Asus’ laptops. Concentric circles on the lid add some elegance to the design, catching the light and making the UX303UA look every bit the premium laptop. My Smoky B...
Bottom line The UX303UA is robustly constructed, so it's not the lightest ultra-portable laptop around, but it has great performance. It can handle most everyday tasks, and even a little light gaming, with a battery that should get you most of the way through the day...
100%
notebookcheck.net
Updated:
2016-11-03 01:14:58
There is strength in tranquility. The Zenbook UX303 series has been available since 2014 and Asus now ships the devices with Skylake processors from Intel. Our review unit with an i7 CPU can score with quiet operation and low temperatures, but can the per...
Good high-quality metal chassis, decent input devices, very quiet operation, low surface temperatures, great system performance, bright display with good color reproduction...
Bad low PWM frequency of the display, quiet noises from the SSD, CPU throttling during the stress test, missing keyboard illumination...
Bottom line It is a bit unfortunate that we noticed a drastic throttling of the CPU performance during the stress test. This phenomenon should not be a big deal in practice though – where the test model convinces with a responsive operating system.Another point of cr...
85%
notebookcheck.net
Updated:
2016-11-03 01:14:58
Skylake upgrade. The Zenbook still manages decent battery runtimes even with Skylake innards. However, that involves making compromises compared with the Broadwell models. The poor screen will not win any awards...
Good matte screen, runs quietly, low temperature development, good input devices, decent battery life...
Bad dark, low-contrast, viewing angle dependent screen, no keyboard backlight, electronic crackling is audible...
Bottom line Asus' Zenbook UX303UA-FN121T is basically a Skylake upgrade of the Broadwell model we already tested. The new processor leads to a higher computing performance. The laptop also allows playing computer games to some extent thanks to the Skylake graphics co...
84%
Laptopmag.com
Updated:
2016-11-03 01:14:58
The Asus ZenBook UX303UA is a 13-inch laptop that makes some competing ultraportables look downright overpriced. For $899, you get a sturdy aluminum design, a full-HD touch display, a fast 6th generation Core i5 processor and a 256GB SSD. Most machines in...
Good Sturdy aluminum design, Strong performance, Comfortable keyboard, Colorful full-HD touch screen, Good battery life...
Bad Some bloatware, Speakers could be better, Bezel a bit thick...
Bottom line The Asus ZenBook UX303UA is an ultraportable with strong performance, a bright display and a svelte aluminum design...
80%
channelpronetwork.com
Updated:
2017-01-15 01:17:26
ASUS, more formally known as ASUSTeK Computer Inc, may bring to mind a box of motherboards, but the Taiwanese company has been building some interesting notebooks, Chromebooks, and more for several years. The one in our hands now, the ASUS ZenBook UX303U...
Bottom line Thin, strong, classy, and bright: It's an excellent list of attributes for any mobile PC. The Ultrabook-based ASUS ZenBook UX303UA is all that and more. You or your customers will create some PC envy when you pull out this notebook at the next meeting. Pu...
0%
topnewreview.com
Updated:
2018-04-06 02:20:03
The Asus ZenBook UX303 range has been around for over a year now and has moved up through the various processor releases while still retaining its sleek looks and lightweight charm.The newest version to grace the shelves is the UX303UA, with a choic...
80%