location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX303UB-R4169T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB08U1-M03250
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:29
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB08U1-M03250 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Brown
  • - Intel® Core™ i7 i7-6500U 2.5 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 12 GB DDR3L-SDRAM 1600 MHz
  • - 512 GB SSD
  • - NVIDIA® GeForce® 940M 2 GB Intel® HD Graphics 520
  • - Lithium Polymer (LiPo) 50 Wh 65 W
  • - Windows 10 Home
Long product name ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown :
The long product name of ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6500U (2.5GHz, 4M Cache), 12GB DDR3, 512GB SSD, Intel HD Graphics 5500, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown:
The official description of ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classic design,
stylish new color

ASUS ZenBook series represents the essence of ASUS design spirit, and UX303 takes this to another level of sophistication with fresh and gorgeous new colors including Smoky Brown, Icicle Gold and Rose Gold. The elegant color themes are further enhanced by the iconic spun-metal finish that echoes the spirit of Zen. The classic lines of the ultra-light, all-aluminum ZenBook have been enhanced with a slimmer profile, tapering to just 3mm at the front. It's chic, elegant, timeless, and powerful — it's ZenBook UX303.

Vivid and stunning QHD+ display
The display looks just as good as you'd expect from such a beautiful laptop. The ultra-sharp screen has an amazing up to QHD+ resolution of 3200 x 1800 and a brightness of 300cd/m2, so it's always easy and comfortable to view. And with an incredible pixel density of 275 pixels per inch, images and text are always pin-sharp and ultra-detailed.

Wide viewing angles and vivid colors
ZenBook UX303 uses a high-quality IPS display with a wide color gamut (72% NTSC), so the colors you see on screen are accurate, vivid and realistic — even at the widest viewing angles!

Lifelike color with ASUS Splendid technology
Developed by the ASUS Golden Eye team, exclusive ASUS Splendid technology gives you vivid, accurate colors no matter what you're watching. It works by automatically fine-tuning various display settings to optimize all kinds of images. The result is richer, deeper colors and stunning visuals whether you're watching videos and movies, playing games or browsing through your photos.

Performance to Spare
When it comes to performance, ZenBook UX303 has all the power you need, and more. With the latest 6th-generation up to Intel® Core™ i7 processors and state-of-the-art storage, UX303 will never keep you waiting, whatever the task. Effortless multitasking, smooth video playback, and super-fast application launches — ZenBook UX303 is always ready when you are. It's supremely energy-efficient too, meaning fewer trips to the power socket.

Advanced storage for maximum performance
High-speed storage is crucial for fast application startup and an effortless computing experience, and it doesn't come much faster than the up to 1TB hybrid hard disk and up to 512GB SATA 6Gbit/s solid-state disk (SSD) in ZenBook UX303. Saving or loading large files and documents is amazingly fast compared to traditional hard disks, and boot time is also reduced significantly. SSDs are rugged and durable too, giving ZenBook superb reliability.

Desktop-grade graphics power
To get the best out of its amazing screen, UX303 uses powerful up to NVIDIA® GeForce® GT940M discrete graphics, with a massive 2GB video memory. This gives desktop-grade performance with stunning image quality and silky-smooth rendering of high-resolution videos or the latest games.

Works longer, works smarter
Energy-efficient components like the up to Intel® Core™ i7 processor and SSD help ZenBook UX303 last for up to 7 hours on battery power, meaning less time spent tethered to a power socket. Exclusive Super Hybrid Engine II technology can boost battery life by up to 25% for less demanding tasks, and with Instant On taking just two seconds to resume, you can start work again immediately from where you left off.

Ultra-fast 802.11ac Wi-Fi
ZenBook UX303 lets you get connected faster and further with the latest 802.11ac Wi-Fi — with speeds of 867Mbit/s, it's up to three times faster than 802.11n! And Bluetooth® 4.0 lets you connect your favorite devices with less impact on battery life. ZenBook UX303 gives you the freedom to do whatever you need to do, wherever you want to do it!

Powerful connections
ZenBook UX303's three USB 3.0 ports speed transfers up to 10 times (10X) faster than older USB 2.0 connections, and also deliver more power for faster charging. And ZenBook UX303 goes further still, with ASUS USB Charger+ technology built into one port to charge connected devices up to 50% faster – even when ZenBook is asleep or switched off!

Built-to-touch
All too often, touch control can be a frustrating and imprecise experience, but not on ZenBook UX303. ASUS touchscreens feature actuators that are a mere 6mm in size (as opposed to the 9mm industry standard), to give users an intuitive and superior touch input experience. High-sensitivity sensors provide precise finger detection that gives you unrivaled performance for writing, drawing, and more.

Spacious touchpad with Smart Gestures
Featuring the same 16:9 aspect ratio as the display, the large multi-touch touchpad on UX303 is designed to be as intuitive and accurate as possible. Smart Gestures simulate many of Windows 10's touchscreen functions on the touchpad, giving you the most intuitive user experience.

Backlit keyboard for the best typing experience
A keyboard is still the best way to get things done for most people, so we made sure ZenBook UX303 has the best available. Each key is expertly-tuned to require just the right amount of force to press, and the key travel is optimized for quiet and comfortable typing for two-finger and touch typists alike. And since ZenBook is designed to be used anywhere, we made the keyboard that way too. Thanks to ASUS ambient-light sensor technology, the keyboard backlight adjusts automatically to suit the ambient lighting, so you'll always be able to see the keys, even in complete darkness.

ASUS SonicMaster: designed to sound incredible
Incredible sound has always been a feature of the ZenBook family, and ZenBook UX303 is no exception. ASUS SonicMaster technology — tuned by the renowned ASUS Golden Ear team — uses a combination of precision engineering and software to deliver sound like you've never heard before from a laptop, with deep rich bass and crystal-clear vocals, even at the highest volume levels.

Easy audio optimization with AudioWizard
Different sound sources need different audio settings, a task that's made incredibly easy with our exclusive AudioWizard. With five presets for different scenarios — music, movies, speech, gaming and recording — AudioWizard ensures that you always get the best possible sound, whatever you're listening to.

Your ZenBook, your cloud
ASUS cloud services provide a complete platform for online living, accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content. Each ZenBook UX303 comes with 16GB of WebStorage space free for one year.

Short summary description ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown:
This short summary of the ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX303UB-R4169T, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown:
This is an auto-generated long summary of ASUS Zenbook UX303UB-R4169T Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown based on the first three specs of the first five spec groups.

ASUS Zenbook UX303UB-R4169T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Brown

Design
Product type *
Laptop
Product colour *
Brown
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6500 Mobile series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EZ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88194
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Certificates
Certification
UL, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, Energy star
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
323 mm
Depth
223 mm
Height
19.2 mm
Other features
AC adapter included
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 01:58:21
Uk has collected 35 expert reviews for ASUS Zenbook UX303UB-R4169T Laptop 33.8 cm (13.3") Full HD Intel® Core™ i7 i7-6500U 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Brown and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
thunderbaylive.com
Updated:
2016-11-10 01:58:21
Lisa Gade compares the Asus Zenbook UX303UB and the Dell XPS 13 Ultrabooks. Check out our video review of the Asus Zenbook UX303UB...
0%
laptopmedia.com
Updated:
2016-11-10 01:58:21
The ASUS ZenBook lineup has been renown for its slim and portable devices some of which even provide enough power to carry out CPU and GPU intensive tasks. The device at hand, the ZenBook UX303UB, is the living proof of that. About a year ago we had the c...
Good Impeccable build quality, thin and light chassis, Decent keyboard, large and comfortable touchpad, Packs poweful hardware given the form factor, some light gaming on the go is possible, Extremely bright and vivid IPS display, Oustanding battery life...
Bad Can't use the full potential of the hardware (CPU and GPU), The screen uses aggressive PWM from 0 to 99% brightness, Doesn't support M.2 SSDs, only 2.5-inch SATA drives...
Bottom line Quite typical for ASUS' ZenBook series, the UX303UB offers unique user experience and features that can rarely be seen in ultrabooks of this size. However, the device still leaves some room for improvement spec-wise. Firstly, the absence of an M.2 SSD slo...
0%
t3me.com
Updated:
2016-11-10 01:58:21
Asus' ZenBook series somehow redefined the Ultrabook category by offering top of the line specifications along with a great design. This year, they've revised their current lineup to include faster internals along with more colors to choose from.The UX303...
Good Excellent build quality, Great display, Great battery life...
Bad Heavier and bulkier than most Ultraportables, Bloatware...
Bottom line The updated specifications (and color variations) of the Asus ZenBook UX303U easily make it a top choice for Ultraportables...
80%
computershopper.com
Updated:
2016-11-10 01:58:21
The first thing to say about the UX303UB is that it's not the ZenBook UX305CA reviewed a few weeks ago. That system costs only $699 and is equipped with an Intel Core m3 processor, 8GB of memory, a 256GB solid-state drive, and a 1080p screen. By contrast...
Good Sunny 3,200x1,800 IPS touch screen, Ethernet and VGA dongles included...
Bad Half a pound overweight, No USB-C or Thunderbolt port, Not as fast as we'd expect a "Skylake" Core i7 to be...
Bottom line Asus tops its 13.3-inch ultrabook line with a high-res, high-powered slimline that's a strong value at $1,299. Read More…...
80%
mobiletechreview.com
Updated:
2016-11-10 01:58:21
Built-in stereo speakers, mic and 3.5mm standard stereo headphone jack.Networking: Intel 7256 AC dual band WiFi 802.11b/g/n/ac and Bluetooth 4.0.Software: Windows 10 Home.Expansion and Ports: 3 USB 3.0 ports, HDMI, mini DisplayPort, 3.5mm audio and SD ca...
Good Attractive all-metal design, upgradeable internals, lovely high resolution touch screen, very good keyboard, dedicated NVIDIA 940M graphics...
Bad Last gen WiFi card, no USB-C...
Bottom line Asus has managed to impress us again--not because of the attractive and elegant aluminum good looks of this Ultrabook. that's been the same for a few years. Sure it's still very good looking, but this time around we're impressed with how they've refined...
80%
notebookcheck.net
Updated:
2016-11-10 01:58:21
High resolution at a cost. The UX303 series has been around since the days of Sandy Bridge, but this is the first Skylake QHD model to make it into our labs. Unfortunately, the upgrade comes with a couple of consequences...
Good no major use of PWM for QHD configuration, very high resolution panel, full CPU and GPU performance whilst running Unigine Heaven, easy end-user maintenance, dual video-out; included VGA and RJ-45 adapters...
Bad reduced brightness, color accuracy, and contrast compared to FHD SKU, response times could have been better, no M.2 storage options, GPU can be get quite warm, no USB Type-C port...
Bottom line The Zenbook series still holds some of the better Ultrabooks available assuming that novel features like 360-degree hinges or detachable keyboards are of no interest to the user. This QHD configuration, however, is both a step forward and a step backward...
85%