location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL551JW-DS71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB08B2-M00340 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886227991013 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4720HQ 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 960M 2 GB Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 56 Wh 120 W
  • - Windows 8.1 64-bit
Long product name ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black :
The long product name of ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4720HQ (2.6GHz, 6M Cache), 16GB DDR3, 1000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 960M, Gigabit Ethernet, WLAN 802.11, WebCam, Windows 8.1
More>>>
ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black:
The official description of ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The All-around Dominator
The ASUS Republic of Gamers (ROG) G Series delivers powerful performance thanks to Intel® Core™ i7 processors and gaming-grade NVIDIA® GTX series graphics. Be immersed in gaming worlds through its Full HD IPS panel with 178-degree viewing angles, complemented by ASUS SonicMaster and ROG AudioWizard enhanced audio. Its efficient thermal management system works silently in the background to give you uninterrupted marathon gaming sessions.

G Series- A true force of gaming nature
Like its stealth fighter-inspired beginnings, G Series laptops bring an understated design that does much more besides looking cool. The accented iconic red and black colors pay tribute to gaming's dark-lit LAN party origins in a modern style that prepares you for gaming's future.

Fast, smooth gaming performance and superior visuals
Armed with a 4th Gen Intel® Core™ i7 processor and the latest gamer-grade NVIDIA® GTX series graphics, the G Series is hardwired for gaming – giving you smooth, fast performance and superior visuals. The G Series is geared for marathon gaming sessions, with a silent and powerful thermal solution that ensures system stability in the heat of battle.

Experience immersive in-game audio
The G Series features audio enhancements that enhance your gaming experience. SonicMaster Premium provides quality sound; while ROG Audio Wizard has several preset modes for movies, games, or music. Also included is MaxxAudio – a professional-grade audio processing tool.
The G Series has a high-quality microphone and headphones for crystal clear voice communication during online gaming sessions.

ASUS WebStorage
With ASUS WebStorage, your personal stuff is always with you as long as you're on any web-enabled device. Your files are synchronized across all your devices, so you always have instant access to the latest versions, even if you last updated them on a different platform.
Sharing files is simple, too, whether via email, instant messaging, or your favorite social network.

Short summary description ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GL551JW-DS71, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of ASUS ROG GL551JW-DS71 Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS ROG GL551JW-DS71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4720HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Audio
Audio system
SonicMaster Premium
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.2 MP
Rear camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1Q8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78934
Conflict-Free processor
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
381 mm
Depth
254 mm
Height (front)
1.52 cm
Height (rear)
3.3 cm
Weight *
2.7 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Power adapter width
44.2 cm
Power adapter depth
9.65 cm
Power adapter height
32.5 cm
Power adapter weight
4.22 kg