location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N550JX-DM081H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0861-M00830
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:29:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i7 i7-4720HQ 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 2 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 950M Intel® HD Graphics 4600
  • - Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 120 W
  • - Windows 8.1
Long product name ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver :
The long product name of ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel core i7-4720HQ (2.6GHz, 6M Cache), 8GB RAM, 2000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 950M, Gigabit Ethernet, WLAN 802.11, WebCam, Windows 8.1
More>>>
ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver:
The official description of ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible
Beauty
Elegant aluminum designs and gorgeous wide-view displays

High-quality materials with premium finishes make N Series laptops both stylish and strong. The ripple-effect speaker mesh projects artistic beauty and echoes sound excellence, showcasing appealing aesthetics and better audio.
Up to Full HD IPS displays with wide viewing angles make sharing of content with friends and family easy, while anti-glare coatings relieve eye strain and reduce fingerprint smudges from multi-touch gestures.

Incredible
Sound
SonicMaster Premium with quad-speaker array

ASUS SonicMaster audio technology, incorporating ICEpower®, Bang & Olufsen technology, brings you the best-ever laptop sound. New N Series laptops are the first with a quad-speaker array. This generates spacious and cinematic-quality surround. And for deep bass, you get the bundled external SonicMaster subwoofer, which pumps out thumping low notes. For flexible user-controlled and automatic sound tuning, ASUS includes MaxxAudio sound processing tools and the AudioWizard utility. Easily change sound settings or choose one of several presets based on personal preference: the N Series makes sure everything sounds better.

Incredible
Response
Top-speed performance and fast resume

Powerful 4th generation Intel® Core™ i5 and i7 processors accelerate everything you do with seamless multitasking. N Series has discrete NVIDIA® GeForce® high-performance graphics, too, for enjoying your favourite movies and games rich detail.
ASUS Super Hybrid Engine II technology gives true two-second resume times from sleep mode and two-weeks standby with automatic data backup for when the battery does eventually run out. All this juicy hardware is cooled by a dual-exhaust rear venting thermal design that keeps heat and noise to a minimum.

Incredible
Touch
Technology with a personal touch

N Series laptops feature optional multi-touch displays that enhance your Windows 8 experience. Exclusive ASUS technology gives more accurate and responsive performance than conventional touch-screens, too!
Large touchpads also make navigation easy on N Series laptops and exclusive ASUS Smart Gesture technology gives full multi-touch support. Stylish keyboards feature variable backlighting, too, illuminating on demand make typing in dark lighting conditions a cinch.

Incredible
Cloud
Your own cloud: store, share, and sync with ease

With ASUS WebStorage, you have easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. N Series laptops come with 32GB of WebStorage free for three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts.

Short summary description ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver:
This short summary of the ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N550JX-DM081H, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver:
This is an auto-generated long summary of ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver based on the first three specs of the first five spec groups.

ASUS N550JX-DM081H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4720HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
2 TB
Storage media *
HDD
HDD capacity
2 TB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, MMC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Audio
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
Mini DisplayPorts quantity
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1Q8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Processor ARK ID
78934
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
120 W
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
383 mm
Depth
255 mm
Height
27.7 mm
Weight *
2.6 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:48:10
Uk has collected 1 expert review for ASUS N550JX-DM081H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 950M Windows 8.1 Grey, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%