location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G771JW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0856-M03310
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:29:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4200H 2.8 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD±RW
  • - NVIDIA® GeForce® GTX 960M Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 56 Wh 120 W
  • - Windows 10 Home
Long product name ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black :
The long product name of ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel core i5-4200H (2.8GHz, 3M Cache), 8GB DDR3, 1000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 960M, Gigabit Ethernet, WLAN 802.11, WebCam, Windows 10
More>>>
ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
The official description of ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance gaming laptop with enthusiast-grade graphics, silent cooling system, and Intel® RealSense™ 3D camera
The ASUS Republic of Gamers (ROG) G Series delivers powerful performance thanks to Intel® Core™ i7 processors and gaming-grade NVIDIA® GTX series graphics. Be immersed in gaming worlds through its Full HD IPS panel with 178-degree viewing angles, complemented by ASUS SonicMaster and ROG AudioWizard enhanced audio. Its efficient thermal management system works silently in the background to give you uninterrupted marathon gaming sessions. The G771 features the Intel® RealSense™ 3D camera and changes the way you interact with your notebook, allowing you to scroll through web pages, play games, or open an app without touching the notebook.

Hands-free interaction with the Intel® RealSense™ 3D Camera
The G771 features the Intel® RealSense™ 3D camera and changes the way you interact* with your notebook. Its two lenses give it the ability to recognize and track you in all three dimensions. The Intel RealSense 3D camera lets you interact naturally with the G771, it tracks your hands and face, allowing you to scroll through web pages, play games, or open an app without touching the notebook. In addition, the Intel® RealSense™ 3D camera lets you scan real-life objects to create digital 3D models. You can save or manipulate the digital model, or even create a replica with a 3D printer.

*To fully experience Intel® RealSense™ 3D Camera technology, please refer to the Intel website for updates on application compatibility.

The laptop for the discerning gamer
The ASUS Republic of Gamers (ROG) G Series features bold, modern lines with a stealthy matte-black brushed aluminum finish. An illuminated ROG logo proudly reflects its gaming heritage.

A Full HD display with wide viewing angles gives you clear, crisp gaming visuals. If that isn’t enough, Trinity Display technology lets you hook up the G Series to three other monitors for additional multitasking capabilities.

Fast, smooth gaming performance and superior visuals
Armed with a 4th Gen Intel® Core™ i7 processor and the latest gamer-grade NVIDIA® GTX series graphics, the G Series is hardwired for gaming – giving you smooth, fast performance and superior visuals. The G Series is geared for marathon gaming sessions, with a silent and powerful thermal solution that ensures system stability in the heat of battle.

Experience immersive in-game audio
The G Series features audio enhancements that enhance your gaming experience. SonicMaster provides quality sound; while ROG Audio Wizard has several preset modes for movies, games, or music.

The G Series has a high-quality microphone and headphones for crystal clear voice communication during online gaming sessions.

ASUS WebStorage
With ASUS WebStorage, your personal stuff is always with you as long as you’re on any web-enabled device. Your files are synchronized across all your devices, so you always have instant access to the latest versions, even if you last updated them on a different platform.
Sharing files is simple, too, whether via email, instant messaging, or your favorite social network.

Exclusive ROG Gaming Accessories
Maximize your game with Republic of Gamers accessories. Packed with the right features, these optional accessories enhance your gaming experience.

Short summary description ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This short summary of the ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G771JW, Intel® Core™ i5, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG G771JW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200H
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
SonicMaster Premium
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.65 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15G
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
75027
Conflict-Free processor
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, EU Flower, Energy star, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
415 mm
Depth
280 mm
Height (front)
3.04 cm
Height (rear)
3.56 cm
Weight *
3.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:25:32
Uk has collected 5 expert reviews for ASUS ROG G771JW Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ozlaptopreviews.com
Updated:
2016-11-14 19:25:32
Asus ROG G771JW Review : Setting the Standard for Budget Gaming LaptopsThe Asus ROG G771JW is built with premium style and a sleek design, but is a gaming laptop at heart. Despite the ROG branding, the G771JW is essentially a powerful multimedia laptop wh...
Good Premium design with a robust chassis for durability, The FHD IPS matte finish display looks good from all angles, The hardware is powerful and can handle most games and processes, Comes with good ventilation, keeping it quiet and fairly cool...
Bad The battery is smaller and not very efficient, The arrow and numpad keys on the keyboard are cramped, The Final Verdict, A different form of ROG laptops than one would usually expect, the Asus ROG G771JW comes with a hybrid design, boasting a simplistic...
Bottom line A different form of ROG laptops than one would usually expect, the Asus ROG G771JW comes with a hybrid design, boasting a simplistic design with considerable power underneath. The ROG G771JW is not close to being the most travel-friendly laptop, and it is...
90%
ultrabookreview.com
Updated:
2016-11-14 19:25:32
In this post we're going to talk about the Asus G771 series.The name suggests that it is, first of all, a 17 inch laptop, and then, a gaming machine, member of Asus's G line (also known as Republic of Gamers). In reality though, despite getting the ROG br...
70%