Wi-Fi CERTIFIED™ is an internationally-recognized seal of approval for products indicating that they have met industry-agreed standards for interoperability, security, and a range of application specific protocols.
Wi-Fi CERTIFIED products have undergone rigorous testing by one of our independent Authorized Test Laboratories. When a product successfully passes testing, the manufacturer or vendor is granted the right to use the Wi-Fi CERTIFIED logo. Certification means that a product has been tested in numerous configurations with a diverse sampling of other devices to validate interoperability with other Wi-Fi CERTIFIED equipment operating in the same frequency band.
Certification is available for a wide range of consumer, enterprise, and operator-specific products, including smartphones, appliances, computers and peripherals, networking infrastructure, and consumer electronics. At retail, the Wi-Fi CERTIFIED logo gives consumers confidence that a product will deliver a good user experience. Service providers and enterprise IT managers specify Wi-Fi CERTIFIED to reduce support costs and ensure a product has met industry-agreed requirements.
Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
4th Generation Intel® Core™ processors are based on Intel® microarchitecture formerly known as Haswell, manufactured on 22 nm process technology with 3D tri-gate transistors. This platform provides excellent CPU, graphics, media performance, flexibility, and enhanced security over the 3rd generation Intel® Core™ processors, making it ideal for a broad range of intelligent systems.
Embed the product datasheet into your content
ASUS 90NB07J1-M00340 user manual
(9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming Laptop Clamshell Black
- - Intel® Core™ i7 i7-4710HQ 2.5 GHz
- - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
- - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
- - 1.26 TB HDD+SSD Blu-Ray DVD Combo
- - NVIDIA® GeForce® GTX 980M 8 GB Intel® HD Graphics 4600
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 89 Wh 6 h 230 W
- - Windows 8.1 64-bit
Long product name ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black
:
The long product name of ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i7-4710HQ 2.5GHz, 16GB DDR3L, 1TB SATA 7200rpm + 2x 128GB SSD SATA3, 17.3" LED (1920x1080), GeForce GTX980M 8GB, Blu-Ray, Gigabit Ethernet, 802.11 agn, Bluetooth 4.0, USB 3.0, VGA, HDMI, Windows 8.1, Black
More>>>
ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:
The official description of ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Gorgeous gaming power
G750 is even slimmer and more gamer-centric than previous G Series notebooks, which is saying a lot. It meets your gaming needs as the ultimate weapon in any gameplay genre, making you a better gamer and a mightier ally to your teammates. Once more, the eye-catching design draws inspiration from stealth fighters, presenting an ergonomically-inclined surface for greater comfort during long gaming sessions. To better keep in touch with your co-op partners and everyone else, there's an HD camera, while a range of exclusive accessories complete your gaming experiences for more thrills at home and away.
Gaming-grade power
Enjoy desktop-level performance with a pumped 4th-generation Intel® Core™ i7-4710 processor and gaming-grade NVIDIA® GeForce® GTX 980M graphics, with ASUS TurboMaster technology for the ultimate gaming experience!
Everything you need for incredible gaming
Great gaming demands the fastest interfaces and the best displays, and G750 has been built to deliver nothing but the best. Its onboard Intel® Thunderbolt™ technology provides ultra-fast graphics and data transmission via a single connection. G750 supports next-generation 4K Ultra High Definition (4K/UDH) displays for incredible levels of detail, and with ASUS Trinity display technology you can connect up to three displays simultaneously for a truly incredible experience.
Spectacle of sound
Where many gaming notebooks treat sound as an afterthought, G750 puts it front and center. It features exclusive ASUS SonicMaster and ROG AudioWizard, designed by a dedicated team of audio engineers as a careful balance of hardware and software towards the best notebook sound. Sure, with G750 your games look their best, but they also sound fantastic. Every effect and note comes out with increased power, range, and clarity. This is more than enjoyment: as any gamer knows, sound is critical to success play, giving you the edge with sonic awareness and positioning. G750 integrates the latest design, with features specifically created for gaming and gamers.
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS ROG G750 comes with 16GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously.
Short summary description ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:
This short summary of the ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS ROG G750JY-T4033H, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB
Long summary description ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:
This is an auto-generated long summary of ASUS ROG G750JY-T4033H Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black based on the first three specs of the first five spec groups.
ASUS ROG G750JY-T4033H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black