location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL551JM-DH71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB06R2-M00850 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 08:59:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4710HQ 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 860M 2 GB Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 56 Wh 120 W
  • - Windows 8.1 64-bit
Long product name ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black :
The long product name of ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4710HQ (2.5GHz, 6M Cache), 16GB DDR3L, 1000GB HDD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 860M, Gigabit Ethernet, WebCam, Windows 8.1
More>>>
ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black:
The official description of ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The realms of overclocking and performance are dominated by the Republic of Gamers. Infused with the ROG DNA, own your opponents with the ultimate gaming notebook.

15.6" FHD (1920 x 1080) display, Matte
- Intel® Core™ i7-4710HQ processor
- Majestic red backlit keyboard with adjustable brightness level
- Intelligent cooling design for maximum cooling efficiency and minimum noise
- Brushed aluminum cover design with illuminated ROG logo
- Enhanced audio experience with ROG AudioWizard

Short summary description ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GL551JM-DH71, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of ASUS ROG GL551JM-DH71 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS ROG GL551JM-DH71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4710HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 860M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Audio
Audio system
SonicMaster Premium
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78930
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
383 mm
Depth
255 mm
Height (front)
2.8 cm
Height (rear)
3.15 cm
Weight *
2.7 kg
Packaging content
Quick start guide
Yes
Other features
AC adapter included
Yes
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x