location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PU551LA-XO042G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0551-M00520
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 08:59:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i3
  • - 39.6 cm (15.6") LED backlight Matt
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 65 W
Long product name ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black :
The long product name of ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3, 4GB DDR3L, 500GB HDD, DVD Super Multi, 15.6" LED, 2x USB 3.0, 2x USB 2.0, VGA, HDMI, Gigabit LAN, 802.11 b/g/n, Bluetooth 4.0, 2.5kg, Black
More>>>
ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black:
The official description of ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUSPRO PU Essential Series business notebooks are budget-friendly and extremely reliable. Specially designed for SMBs, they deliver uncompromised durability and security in a business-focused package. Designed primarily for growing enterprises that may lack a fully-managed IT environment, they help improve productivity and boost reliability. They are the perfect choice for smart up-and-coming businesses on the path to success.

Subtly stylish
The ASUSPRO PU series uses a one-piece build to create a professional yet subtle look. The design simplicity extends to the underside, with no unnecessary clutter, and a premium look and feel is achieved by the use of a stylish dark brushed-metal finish.

True-comfort keyboard and dedicated numeric keypad increase productivity
Notebook keyboards are of great concern in the workplace, as they are essential for comfort and productivity. ASUS engineers have fine-tuned the PU series keyboard, providing optimum key feel and long key travel to maintain comfort during long hours of work. The keyboard also provides a full dedicated numeric keypad, complete with navigation keys, to increase efficiency for data entry or document navigation

Large multi-gesture touchpad
Easier to use and more precise input with scroll, rotate, and zoom

The touchpad has been enlarged to 107 x 61mm, matching the screen ratio to aid input and navigation. Larger than touchpads on similar notebooks from other brands, it provides responsive and accurate multi-touch control. With gesture support, it effectively replaces the mouse, offering an alternative and intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, zooming and rotating images, plus three-finger tapping to mimic a right-click. Workflow can be streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing
The matte screen surface used in ASUSPRO notebooks prevents unwanted reflections, reducing eye fatigue. It also prevents unsightly fingerprint smudges from spoiling displayed content such as presentations. Ergonomically-angled and textured palm rest areas provide a comfortable and solid feel for optimum productivity.

Your business reinforced

Extra-strict ASUSPRO™ reliability testing standards
Business users demand higher standards and greater reliability, so all ASUSPRO Series notebooks are strictly quality-tested to much higher standards than the industry norm for mainstream notebooks. They are tested for durability in drop tests, hinge cycle tests, and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Anti-shock hard drive keeps data safe
ASUSPRO PU Essential Series notebooks offer increased hard drive protection, with damage-absorbing sponge cushions designed to protect the hard disk against shocks and drops during transportation. Additionally, the hard disk features a complete protection mechanism consisting of G-sensor hardware and software that actively protects against imminent impacts in order to help keep data safe and secure. This system uses a 3D digital accelerometer with three levels of sensitivity: off, normal, and high. The latter is activated by default, and impact detection remains on at all times.

Better productivity and streamlined management

Helping small businesses efficiently manage their PCs in one simple package
ASUSPRO Business Center is a new computing platform comprising hardware, software and firmware that provides unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, simplifying management and maintenance so you can focus more on your business.

Wake-on-LAN(WOL) allows PCs to be turned on by a simple network message
ASUSPRO PU Essential Series have a built-in hardware module on the motherboard that supports Wake-on-LAN (WOL). This allows a computer to be powered on or woken from sleep mode by a network message via LAN connections. This feature is invaluable for remote PC maintenance and support.

Replaceable battery and smart power connect alert
The removable battery pack can be replaced with an optional extended-life battery, and adding an external battery case can even double battery life. It's also easy to replace old batteries when necessary. The PU Series also feature a power connector alert that notifies users if the power supply malfunctions or is disconnected, minimizing the risk of sudden shutdowns and interruptions.

USB 3.0 and USB Charger+ offer ultra-fast transfer speeds and quick device charging
Notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes — in a fraction of the time it would normally take.

Green ASUS
ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It covers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black:
This short summary of the ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO PU551LA-XO042G, Intel® Core™ i3, 39.6 cm (15.6"), 4 GB, DDR3L-SDRAM, 500 GB, Black

Long summary description ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black:
This is an auto-generated long summary of ASUSPRO PU551LA-XO042G Intel® Core™ i3 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Black based on the first three specs of the first five spec groups.

ASUSPRO PU551LA-XO042G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Product colour: Black. Weight: 2.5 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Display surface
Matt
Processor
Processor family *
Intel® Core™ i3
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Audio
Audio system
SonicMaster Lite, MaxxAudio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
256 mm
Height
28.2 mm
Weight *
2.5 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
3D
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Small Business