location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX32LA-R3019H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0511-M00260 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 50 Wh 45 W
  • - Windows 8.1 64-bit
Long product name ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver :
The long product name of ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (1.6GHz, 3MB Cache), 13.3" 16:9 (1366x768), 4GB DDR3, 128GB SSD, Intel HD Graphics 4400, WLAN 802.11 a/b/g/n/ac, Windows 8.1
More>>>
ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver:
The official description of ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible
Beauty
Meet Zenbook — the perfectly balanced Ultrabook™
Creating the perfect Ultrabook™ means striking a perfect balance between form and function. Zenbook is carved from a single block of aluminum for a seamless design that's not only beautiful, but durable, too. It's also impossibly thin and extremely light for maximum portability. Lift the lid and inside is a vibrant 13.3-inch HD display that brings images to life and makes everything from browsing the web to working with documents an absolute pleasure. Zenbook is the Ultrabook™ you'll want with you, wherever you go.

Incredible
Touch
Tough and Touchable Aluminum
Light yet at the heart of great looks and reinforced product strength
There are several advantages to the finely crafted aluminum used in ASUS ZENBOOK™ construction. In addition to its gorgeous appearance, aluminum offers a lighter Ultrabook™ that's easier to carry, while retaining strength and durability. To accomplish a sleek and smooth metallic look, ASUS developed new mounting methods that reduce screw usage by 12%, taking inspiration from hand-crafted luxury wrist watches.

Incredible
Performance
All the power you need, and then some
Zenbook UX32LA is a high-performance Ultrabook™ in every sense. Its 4th generation Intel® Core™ processor makes light work of the most demanding tasks, and keeps you entertained with your favorite games and HD video, even when you're on the move. Solid-state storage means applications launch in double-quick time and, together with Super Hybrid Engine II technology, boosts battery life and standby time to stretch out the time between recharges. Three USB 3.0 ports support the latest high-speed storage and can recharge mobile devices in double-quick time, while sophisticated thermal management means Zenbook never loses its cool.

Incredible
Sound
SonicMaster, because we're serious about sound
Creating an Ultrabook™ that looks as incredible as Zenbook UX32LA is one thing, but making one that sounds as incredible is something else. The key to our success is our unique SonicMaster technology and a team of audio engineers who expertly balance high-quality audio hardware and professional-grade audio software to ensure the best possible sound quality. We think all the hard work is worth it, and when you hear the wide dynamic range with rich bass and sharp treble that Zenbook UX32LA delivers, we know you will, too.

Incredible
Cloud
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS Zenbook comes with 32GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously

Short summary description ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver:
This short summary of the ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX32LA-R3019H, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver:
This is an auto-generated long summary of ASUS Zenbook UX32LA-R3019H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Grey, Silver based on the first three specs of the first five spec groups.

ASUS Zenbook UX32LA-R3019H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
325 mm
Depth
223 mm
Height (front)
5.5 mm
Height (rear)
1.8 cm
Weight *
1.45 kg
Other features
Intel segment tagging
Enterprise