location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F200MA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB04U2-M09230 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659802273
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:19:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® N2830 2.16 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 33 Wh 33 W
  • - Windows 8.1
Long product name ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black :
The long product name of ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N2830 (1M Cache, up to 2.41 GHz), 4 GB DDR3 1333 MHz, 500 GB SATA 5400 RPM, 11.6" 16:9 HD (1366x768) LED, 802.11 b/g/n, Bluetooth 4.0, 10/100 Base T, Windows 8.1
More>>>
ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
The official description of ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beauty
Vibrant portability

The new ASUS VivoBook F200MA laptop is available in four vibrant colors. Its slim, compact dimensions tip the scales at just 1.2kg, ensuring you have a laptop that is both stylish and portable.

Touch
All at your fingertips

The ASUS VivoBook F200MA notebook heightens your Windows 8 experience through its frameless touch display and touchpad. With everything at your fingertips, the ASUS VivoBook F200MA helps you make the most out of this new operating system.

Sound
Incredible sound with SonicMaster

ASUS SonicMaster technology delivers a finely-tuned mix of beautiful design, superior audio hardware, and professional-grade audio enhancement software to deliver the ultimate sound experience on your ASUS VivoBook F200MA laptop.

Responsiveness
Incredible responsiveness readily at hand

The ASUS VivoBook F200MA laptop is powered by an Intel® processor for smooth responsive computing to give you a device that is geared for everyday tasks or multimedia entertainment. In addition, the ASUS VivoBook F200MA features USB3.0 for smartphone-like responses and high speed data transfers respectively.

Cloud
Store, share, and sync

ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each F series comes with 3GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously.

Short summary description ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
This short summary of the ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F200MA, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS F200MA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 1.24 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2830
Processor cores
2
Processor threads
2
Processor boost frequency
2.41 GHz
Processor frequency *
2.16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
750 MHz
On-board graphics card dynamic frequency (max)
750 MHz
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1W4
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81071
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity
3300 mAh
Battery capacity *
33 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
302 mm
Depth
200 mm
Height
25.6 mm
Weight *
1.24 kg
Other features
AC adapter included
Yes
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:24:35
Uk has collected 9 expert reviews for ASUS F200MA Intel® Celeron® N2830 Laptop 29.5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2015-01-16 01:29:59
Netbooks, it seems, are making a remarkable comeback thanks to the likes of Asus. The Taiwanese manufacturer single-handedly kickstarted that revolution back in 2007 when it launched the Eee PC range. Over the next five years, millions of these low-cost...
Good Its size, Great value for money, Touchscreen, Connectivity options, Impressive battery life...
Bad Performance isn't so hot, Keyboard needs improvement, No Bluetooth...
Bottom line Just make sure that your expectations are adjusted accordingly and that you don't believe you're getting a laptop that can play the latest games. Intriguingly, the X200MA would make an interesting (and potentially more powerful) Chromebook with a lower o...
90%
techradar.com/au/
Updated:
2015-01-16 01:29:59
Netbooks, it seems, are making a remarkable comeback thanks to the likes of Asus. The Taiwanese manufacturer single-handedly kickstarted that revolution back in 2007 when it launched the Eee PC range. Over the next five years, millions of these low-cost...
Good Its size, Great value for money, Touchscreen, Connectivity options, Impressive battery life...
Bad Performance isn't so hot, Keyboard needs improvement, No Bluetooth...
Bottom line Does the X200MA represent the renaissance of netbooks? We doubt it. Is it one of the better affordable laptops out there? Certainly. At £199 at Ebuyer (about $300, AU$370), it remains the cheapest touchscreen display laptop we've ever seen, and the fact...
90%
notebookcheck.net
Updated:
2014-10-12 01:24:35
10 and 11.6-inch netbooks have received strong competition from tablets and convertibles the past few years. However, netbooks still seem to enjoy some popularity. Asus wants to cater to this need with its F200MA product line. Our report reveals whether t...
Good Quiet operation, Low power consumption, Barely heats up...
Bad 12 month warranty only, Fast Ethernet only, Dark, low-contrast screen...
Bottom line Asus' F200MA-CT067H is a little, 11.6-inch computer that is suitable for Internet surfing, occasional typing, and similar basic tasks. The device operates quietly and does not consume much energy. The battery runtime ascertained in the practical Wi-Fi tes...
74%