Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N750JK-T4068H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB04N1-M00790 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4716659693222
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10522
This statistic is based on the 93555 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91454 free Open Icecat users.
Info modified on: 12 Sep 2020 09:11:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 :
The short editorial description of ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1

Intel core i7-4700HQ (2.4GHz, 6M Cache), 8GB DDR3, 500GB HDD, 17.3'' FHD 16:9, Intel HD Graphics 4600 + NVIDIA GeForce GTX 850M, Gigabit Ethernet, WLAN 802.11 b/g/n, BT 4.0, WebCam, Windows 8.1
More>>>
ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1:
The official marketing text of ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 as supplied by the manufacturer

Incredible
Beauty
Elegant aluminum designs and gorgeous wide-view displays
High-quality materials with premium finishes make N Series laptops both stylish and strong. The ripple-effect speaker mesh projects artistic beauty and echoes sound excellence, showcasing appealing aesthetics and better audio.
Up to Full HD displays with wide viewing angles make sharing of content with friends and family easy, while anti-glare coatings relieve eye strain and reduce fingerprint smudges from multi-touch gestures.

Incredible
Sound
SonicMaster Premium with quad-speaker array
ASUS SonicMaster audio technology, incorporating ICEpower®, Bang & Olufsen technology, brings you the best-ever laptop sound. New N Series laptops are the first with a quad-speaker array. This generates spacious and cinematic-quality surround. And for deep bass, you get the bundled external SonicMaster subwoofer, which pumps out thumping low notes. For flexible user-controlled and automatic sound tuning, ASUS includes MaxxAudio sound processing tools and the AudioWizard utility. Easily change sound settings or choose one of several presets based on personal preference: the N Series makes sure everything sounds better.

Incredible
Response
Top-speed performance and fast resume
Powerful 4th generation Intel® Core™ i5 and i7 processors accelerate everything you do with seamless multitasking. N Series has discrete NVIDIA® GeForce® high-performance graphics, too, for enjoying your favourite movies and games rich detail.
ASUS Super Hybrid Engine II technology gives true two-second resume times from sleep mode and two-weeks standby with automatic data backup for when the battery does eventually run out. All this juicy hardware is cooled by a dual-exhaust rear venting thermal design that keeps heat and noise to a minimum.

Incredible
Touch
Intuitive fingertip control
Large touchpads also make navigation easy on N Series laptops and exclusive ASUS Smart Gesture technology with full multi-touch support for intuitive control with Windows 8. Stylish keyboards feature variable backlighting, too, illuminating on demand make typing in dark lighting conditions a cinch.

Incredible
Cloud
Your own cloud: store, share, and sync with ease
With ASUS WebStorage, you have easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content.
N Series laptops also feature ASUS WebStorage to easily store your files across all your devices. ASUS MyBitCast application is preinstalled, too, so you can easily sync your content across multiple accounts.

Short summary description ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1:
This short summary of the ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N750JK-T4068H, 4th gen Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1:
This is an auto-generated long summary of ASUS N750JK-T4068H Notebook Grey, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 based on the first three specs of the first five spec groups.

ASUS N750JK-T4068H. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4600, Discrete graphics adapter model: NVIDIA® GeForce® GTX 850M. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Grey, Silver
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Matt
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-4700HQ
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
8
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1364
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM86 Express
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD size
The amount of data that the hard drive can store.
2.5"
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GTX 850M
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter dynamic frequency (max)
1200 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.2/12
On-board graphics adapter ID
0x416
Discrete graphics memory type
GDDR3
Audio
Audio system
System used to play music or speech.
SonicMaster
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Mini DisplayPorts quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR15E
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75116
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
6260 mAh
Battery capacity (Watt-hours) *
69 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
UL, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, EPEAT, Energy star
Weight & dimensions
Width *
The measurement or extent of something from side to side.
415 mm
Depth *
The distance from the front to the back of something.
275 mm
Height
The measurement of the product from head to foot or from base to top.
29.9 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.4 kg
Other features
AC adapter included
Yes
3D
The device can be used with 3D technology.
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
Uk has collected 15 expert reviews for ASUS N750JK-T4068H Notebook Gray, Silver 43.9 cm (17.3") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
Nl heeft 15 proffesionele recensies verzameld voor ASUS N750JK-T4068H Notebook Grijs, Zilver 43,9 cm (17.3") 1920 x 1080 Pixels Vierde generatie Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
Fr a recueilli 15 avis d’experts pour ASUS N750JK-T4068H Ordinateur portable Gris, Argent 43,9 cm (17.3") 1920 x 1080 pixels Intel® Core™ i7 de 4e génération 8 Go DDR3-SDRAM 500 Go Disque dur NVIDIA® GeForce® GTX 850M Windows 8.1 et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
De hat 15 Expertenmeinungen über ASUS N750JK-T4068H Notebook Grau, Silber 43,9 cm (17.3 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der vierten Generation 8 GB DDR3-SDRAM 500 GB Festplatte NVIDIA® GeForce® GTX 850M Windows 8.1 eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
Testseek ha raccolto 15 recensioni da parte di esperti per ASUS N750JK-T4068H Computer portatile Grigio, Argento 43,9 cm (17.3") 1920 x 1080 Pixel Intel® Core™ i7 di quarta generazione 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
Es ha coleccionado 15 opiniones de expertos para ASUS N750JK-T4068H Portátil Gris, Plata 43,9 cm (17.3") 1920 x 1080 Pixeles 4ª generación de procesadores Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB Unidad de disco duro NVIDIA® GeForce® GTX 850M Windows 8.1 y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
Dk har samlet 15 ekspertanmeldelser for ASUS N750JK-T4068H Notebook Grå, Sølv 43,9 cm (17.3") 1920 x 1080 pixel 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:19:29
Se har samlat in 15 experttester för ASUS N750JK-T4068H Bärbar dator Grå, Silver 43,9 cm (17.3") 1920 x 1080 pixlar 4:e generationens Intel® Core™ i7 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
notebookcheck.nl
Updated:
2015-01-11 02:19:29
Bass graag! De Asus N750-serie weet al een eind te overtuigen met zijn externe subwoofer en mooie metalen behuizing. Vandaag nemen we de versie met een GeForce GTX 850M onder de loep en we kunnen dit bevestigen: multimedia goed, gaming, wel...
Good Uitstekende behuizing, Eén van de beste geluidssystemen, Veel accessoires, Onderhoud is mogelijk, Talrijke speciale toetsen op het toetsenbord, Mat beeldscherm, Goede gamingprestaties, Ventilator blijft stil, Redelijke temperaturen, Goede batterijduur...
Bad Batterij moeilijk te vervangen, Korrelig scherm, Lage schermhelderheid, Drukke layout van toetsenbord, Ongunstige plaatsing van poorten aan de rechterzijde, Weinig veranderingen ten opzichte van de voorganger, Trage harde schijf...
83%
notebookcheck.biz
Updated:
2015-01-11 02:19:29
Il nous faut des basses ! L'Asus N750 nous fait miroiter les atouts de son caisson de basses externe ainsi que de son châssis en métal depuis déjà quelques temps. Aujourd'hui, c'est la version embarquant une GeForce GTX 850M qui est testée et qui confirme...
83%
notebookcheck.com
Updated:
2015-01-11 02:19:29
undern Sie sich nicht, wenn Sie in der Packung des Asus N750JK-T4042H einen schwarzen Kegel mit Anschlusskabel finden: Das ist der externe Subwoofer, für den es einen eigenen Anschluss an der rechten Seite des Notebooks gibt. Damit will Asus den Klang, der ohnehin schon aus einem Soundsystem powered by Bang und Olufsen kommt, noch weiter verbessern. Das hat bisher auch immer ganz gut geklappt...
0%
notebookcheck.it
Updated:
2015-01-11 02:19:29
Vogliamo i bassi! L'Asus N750-series ha convinto con un subwoofer esterno ed un interessante case in metallo. Ora recensiamo la versione con GeForce GTX 850M e confermiamo: bene il Multimedia, il gaming, e...
Good Ottimo case, Uno dei migliori sound systems, Molti accessori in dotazione, Possibile la manutenzione, Molti tasti speciali sulla tastiera, Display matto, Buone prestazioni gaming, Ventola discreta, Temperature ragionevoli, Buona autonomia della batteria...
Bad Batteria scomoda da sostituire, Display granuloso, Bassa luminosità del display, Tastiera affollata, Layout delle porte scomodo sulla destra, Non molte modifiche rispetto al predecessore, Hard drive lento...
83%
ixbt.com
Updated:
2015-01-11 02:19:29
В этой статье мы рассмотрим очередную новинку компании Asus: ноутбук N750JK, относящийся к мультимедийной N-серии. Этот ноутбук имеет экран с диагональю 17,3 дюйма и основан на базе нового процессора Intel Core четвертого поколения (Haswell). Собственно...
Bottom line В целом, можно сказать, что производительности ноутбука Asus N750JK-T4013H вполне хватает для разнообразных пользовательских приложений. Более того, его вполне можно использовать и в качестве игрового ноутбука начального и среднего уровня. Asus N750JK-T...
0%
notebookcheck.info
Updated:
2015-01-11 02:19:29
Precisamos de graves! A série Asus N750 consegue nos convencer com um subwoofer externo e belos cases de metal já há algum tempo. Hoje analisamos a versão com uma GeForce GTX 850M confirmamos: Multimídia bem, jogos, bem...
Good Ótimo case, Um dos melhores sistemas de som, Muitos acessórios, É possível fazer manutenção, Muitas teclas especiais no teclado, Tela mate, Bom desempenho de jogos, Ventilador restrito, Temperaturas razoáveis, Boas durações da bateria...
Bad Bateria difícil de substituir, Tela granulada, Baixo brilho da tela, Teclado apinhado, Layout de portas desfavorável no lado direito, Não muitas mudanças em comparação com o predecessor, Disco rígido lento...
83%
notebookcheck.se
Updated:
2015-01-11 02:19:29
Mer bas! Asus N750-serie har övertygat oss med sin externa subwoofer och metallchassi ett tag nu. Idag testar vi modellen med ett GeForce GTX 850M och kan bekräfta: Multimedia ok, spel, tja...
Good Utmärkt chassi, Ett av de bästa ljudsystemen, Många tillbehör, Underhåll är möjligt, Många specialknappar på tangentbordet, Matt skärm, Bra spelprestanda, Återhållsam fläkt, Hyggliga temperaturer, Bra batteritider...
Bad Svårt att byta batteri, Kornig skärm, Låg ljusstyrka på skärmen, Trångt tangentbord, Opraktisk portlayout på högersidan, Inga större förändringar jämfört med föregångaren, Långsam hårddisk...
83%
notebookcheck.pl
Updated:
2015-01-11 02:19:29
Seria Asus N750 pojawiła się na rynku w 2013 roku. Model N750JK, który trafił do sprzedaży w tym roku, posiada kartę grafiki GeForce GTX 850M (Maxwell). Dzięki temu jest znacznie wydajniejszy od poprzednika, Asusa N750JV .Obudowa Asusa N750JK nie zmieniła...
Good fajna obudowa, jeden z lepszych systemów audio w laptopach, znacznie wydajniejszy w grach, niż N750JV, nieco cichszy, niż N750JV, czasy pracy na akumulatorze...
Bad matryca, akumulator wewnątrz obudowy, rozmieszczenie złączy, oznaczenia klawiszy klawiatury...
Bottom line Poprzednik bohatera niniejszej recenzji, Asus N750JV był laptopem multimedialnym, a więc takim, który może być wykorzystywany do gier, ale nie zapewnia w nich imponujących osiągów. N750JK otrzymał znacznie wydajniejszą kartę grafiki (GeForce GTX 850M) i j...
83%
wybieramlaptopa.pl
Updated:
2015-01-11 02:19:29
Jest to urządzenie w pewnym sensie do wszystkiego. Poradzi sobie w przypadku każdej pracy jak i z odtwarzaniem najnowszych gier. Do tego gwarantuje odbiór niezłego dźwięku w trybie surround i obrazu w jakości Full HD. Dla melomanów i kinomaniaków jak znal...
Good nowoczesny procesor i wydajna karta graficzna, głośniki Bang&Olufsen z subwooferem, duża matryca Full HD, prestiżowy wygląd i niezła obudowa...
Bad cena...
Bottom line Jest to urządzenie godne polecenia każdemu kto szuka wydajnego sprzętu w ładnej oprawie, produkującego cieszący oko obraz i ucho dźwięk. Odstraszać niektórych może tylko cena.Sprawdź ceny Asus N750JKwstecz...
0%
kuzniewski.pl
Updated:
2016-02-26 03:39:08
Sprzęt o multimedialnym potencjale cechuje nieco inna funkcjonalność niż maszyny przeznaczone do biznesu. Częściej spotkamy tu pełnonapięciowe procesory, gamingowe układy graficzne i markowe głośniki niż możliwość dokowania, modem czy funkcje bezpieczeńst...
Good stylowa i solidna obudowa, znakomita klawiatura, wysoka kultura pracy nawet pod obciążeniem, dobra jakość obrazu, głośniki Bang&Olufsen z subwooferem, wciąż imponująca wydajność, miejsce na dwa dyski 2,5calowe...
Bad rozmieszczenie portów audio...
80%
notebookcheck-tr.com
Updated:
2015-01-11 02:19:29
Bas lazım! Asus N750 serisi bir zamandır bizi harici subwoofer ve güzel metal kasası ile tatmin ediyordu. Bugün ise GeForce GTX 850M grafik kartlı versiyonunu inceliyoruz ve şunu söyleyebiliriz: İyi multimedia oyunları ve oyun için...
Good Harika kasa, En iyi ses sistemlerinden biri, Çok iyi aksesuarlar, Bakım imkanı, Klavyede birçok özel tuş, Mat ekran, İyi oyun performansı, Fan performansı, Makul sıcaklıklar, İyi batarya süreleri...
Bad Bataryayı değiştirmek biraz zor, Ekranın yapısı, Düşük ekran parlaklığı, Kalabalık klavye, Sağ kısımdaki port düzeni, Önceki versiyona göre fazla değişiklik yok, Yavaş sabit disk...
83%
chip.com.tr
Updated:
2015-01-11 02:19:29
Eğlence, uzun zaman önce masaüstü bilgisayarlardan dize geldi, ancak daha önce böylesi bir multimedya deneyimiyle birlikte karşımıza çıktığını söylemek zor. Asus, oyun meraklıları ve çarpıcı multimedya deneyimi arayan bilgisayar kullanıcıları için gelişti...
Good Kaliteli tasarım, Yüksek Performans, Arka aydınlatmalı klavye, Subwoofer destekli 4 hoparlör desteği, Full HD ekran...
Bottom line Asus N750JK, uzun zaman önce masaüstü bilgisayarlardan dize gelen eğlence ve oyun keyfine sınıf atlatacak özelliklere sahip bir dizüstü bilgisayarı. Oyun meraklılarına çarpıcı multimedya deneyimi yaşatacak olan N750JK'yı, "inanılmazın peşinde" olanlara ön...
95%
pcnet.com.tr
Updated:
2016-12-22 03:21:52
Asus, N750JK ile “inanılmazın peşinde” marka ruhunu geliştirmeye devam ediyor.Eğlence, uzun zaman önce masaüstü bilgisayarlardan dize geldi, ancak daha önce böylesi bir multimedya deneyimiyle birlikte karşımıza çıktığını söylemek zor. Asus, oyun meraklıla...
0%
gamesite.sk
Updated:
2016-10-29 01:36:55
So sériou N sa už väčšina nadšencov notebookov stretla, spoločnosť Asus sa však rozhodla posunúť túto sériu na novú úroveň ktorá okrem audiovizuálneho zážitku ponúka aj nemilosrdnú výpočtovú silu, ktorá sa odhodláva pokoriť vysoké detaily i pri najnovšíc...
Good výkon, spracovanie, displej, zvuk, výdrž batérie...
Bad chladenie...
85%
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
X