location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G750JS-T4067H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB04M1-M00700 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659693130
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4700HQ 2.4 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1.01 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 870M 3 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 89 Wh 180 W
  • - Windows 8.1
Long product name ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black :
The long product name of ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel core i7-4700HQ (2.4GHz, 6M Cache), 8GB DDR3, 750GB HDD + 256GB SSD, 17.3'' FHD 16:9, Intel HD Graphics 4600 + NVIDIA GeForce GTX 870M, Gigabit Ethernet, WLAN 802.11 a/b/g/n, BT 4.0, WebCam, Windows 8.1
More>>>
ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:
The official description of ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gamer Centric Design
Gorgeous gaming power
G750 is even slimmer and more gamer-centric than previous G Series notebooks, which is saying a lot. It meets your gaming needs as the ultimate weapon in any gameplay genre, making you a better gamer and a mightier ally to your teammates. Once more, the eye-catching design draws inspiration from stealth fighters, presenting an ergonomically-inclined surface for greater comfort during long gaming sessions. To better keep in touch with your co-op partners and everyone else, there's an HD camera, while a range of exclusive accessories complete your gaming experiences for more thrills at home and away.

Extreme Performance
Gaming-grade power
Enjoy desktop-level performance with a pumped 4th-generation Intel® Core™ i7-4700 processor and gaming-grade NVIDIA® GeForce® GTX 870M graphics, with ASUS TurboMaster technology for the ultimate gaming experience!

Gamer-Centric Interfaces
Everything you need for incredible gaming
Great gaming demands the fastest interfaces and the best displays, and G750 has been built to deliver nothing but the best. Its onboard Intel® Thunderbolt™ technology provides ultra-fast graphics and data transmission via a single connection, while the Killer Wireless-N 1202 chip delivers blazingly-fast and stable wireless networking. G750 supports next-generation 4K Ultra High Definition (4K/UDH) displays for incredible levels of detail, and with ASUS Trinity display technology you can connect up to three displays simultaneously for a truly incredible experience.

Majestic Sound
Spectacle of sound
Where many gaming notebooks treat sound as an afterthought, G750 puts it front and center. It features exclusive ASUS SonicMaster and ROG AudioWizard, designed by a dedicated team of audio engineers as a careful balance of hardware and software towards the best notebook sound. Sure, with G750 your games look their best, but they also sound fantastic. Every effect and note comes out with increased power, range, and clarity. This is more than enjoyment: as any gamer knows, sound is critical to success play, giving you the edge with sonic awareness and positioning. G750 integrates the latest design, with features specifically created for gaming and gamers.

Incredible Cloud
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS ROG G750 comes with 16GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously.

Accessories
ROG PC Gaming Accessories
Maximize your game with Republic of Gamers accessories. Grab your GX gaming mouse, throw it in your durable ROG backpack along with your G series notebook, and then hit the road to a friends' house, LAN event or anywhere on your travels. ROG Accessories empower your everyday gaming with the right features, best precision and the quality you expect.

Short summary description ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:
This short summary of the ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS G750JS-T4067H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.01 TB

Long summary description ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:
This is an auto-generated long summary of ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS G750JS-T4067H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.01 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
750 GB
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 870M
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card ID
0x416
Audio
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM87
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15E
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75116
Conflict-Free processor
Yes
Battery
Number of battery cells
8
Battery capacity
5900 mAh
Battery capacity *
89 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
410 mm
Depth
310 mm
Height (front)
1.7 cm
Height (rear)
5 cm
Weight *
4.8 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:27:01
Uk has collected 16 expert reviews for ASUS G750JS-T4067H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-30 01:27:01
The Republic of Gamers branding has always stood for the premium range of Asus' gaming laptops, and every generation achieved impressive scores so that the gamer not only visually immerses in the World of Games, but also experiences the entire gaming atmo...
Good Boxy and aggressive, matte black casing, Temperature development, Battery runtimes - especially when idling, Noise behavior, Large multi-touchpad, Thunderbolt for all kinds of expansions...
Bad Screen brightness and viewing angle stability, A better CPU for the price, Slightly wobbly display lid, Susceptible for dust and fingerprints...
Bottom line Asus G750JSAsus' G750JS rightly carries the Republic of Gamers logo and, like former models, convinces with a high quality standard and performance. The buyer gets a solidly built and robust laptop for 1800 Euros (~$2459) that allows mobile use even witho...
86%