location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N550JK-CN101H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB04L1-M01240 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659693994
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:24:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i7 i7-4700HQ 2.4 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - NVIDIA® GeForce® GTX 850M Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 120 W
  • - Windows 8.1
Long product name ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver :
The long product name of ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel core i7-4700HQ (2.4GHz, 6M Cache), 8GB DDR3, 256GB SSD, 15.6' FHD 16:9, Intel HD Graphics 4600 + NVIDIA GeForce GTX 850M, Gigabit Ethernet, WLAN 802.11 b/g/n, BT 4.0, WebCam, Windows 8.1
More>>>
ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:
The official description of ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible
Beauty
Elegant aluminum designs and gorgeous wide-view displays
High-quality materials with premium finishes make N Series laptops both stylish and strong. The ripple-effect speaker mesh projects artistic beauty and echoes sound excellence, showcasing appealing aesthetics and better audio.
Up to Full HD IPS displays with wide viewing angles make sharing of content with friends and family easy, while anti-glare coatings relieve eye strain and reduce fingerprint smudges from multi-touch gestures.

Incredible
Sound
SonicMaster Premium with quad-speaker array
ASUS SonicMaster audio technology, incorporating ICEpower®, Bang & Olufsen technology, brings you the best-ever laptop sound. New N Series laptops are the first with a quad-speaker array. This generates spacious and cinematic-quality surround. And for deep bass, you get the bundled external SonicMaster subwoofer, which pumps out thumping low notes. For flexible user-controlled and automatic sound tuning, ASUS includes MaxxAudio sound processing tools and the AudioWizard utility. Easily change sound settings or choose one of several presets based on personal preference: the N Series makes sure everything sounds better.

Incredible
Response
Top-speed performance and fast resume
Powerful 4th generation Intel® Core™ i5 and i7 processors accelerate everything you do with seamless multitasking. N Series has discrete NVIDIA® GeForce® high-performance graphics, too, for enjoying your favourite movies and games rich detail.
ASUS Super Hybrid Engine II technology gives true two-second resume times from sleep mode and two-weeks standby with automatic data backup for when the battery does eventually run out. All this juicy hardware is cooled by a dual-exhaust rear venting thermal design that keeps heat and noise to a minimum.

Incredible
Touch
Technology with a personal touch
N Series laptops feature optional multi-touch displays that enhance your Windows 8 experience. Exclusive ASUS technology gives more accurate and responsive performance than conventional touch-screens, too!
Large touchpads also make navigation easy on N Series laptops and exclusive ASUS Smart Gesture technology gives full multi-touch support. Stylish keyboards feature variable backlighting, too, illuminating on demand make typing in dark lighting conditions a cinch.

Incredible
Cloud
Your own cloud: store, share, and sync with ease
With ASUS WebStorage, you have easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. N Series laptops come with 32GB of WebStorage free for three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts.

Short summary description ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:
This short summary of the ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N550JK-CN101H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:
This is an auto-generated long summary of ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver based on the first three specs of the first five spec groups.

ASUS N550JK-CN101H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 850M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card ID
0x416
Audio
Audio system
SonicMaster Premium
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM86 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15E
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75116
Conflict-Free processor
Yes
Power
AC adapter power
120 W
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
383 mm
Depth
255 mm
Height
27.7 mm
Weight *
2.6 kg
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:11:31
Uk has collected 30 expert reviews for ASUS N550JK-CN101H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2015-01-11 02:11:28
The Asus N550JK is a 15.6-inch laptop for people who want a powerful computer capable of a playing some recent games without them looking like a slideshow, but don't want to pay the Earth for it. It starts at £799 (around US$1285, AU$1465), the version re...
Good Pleasant metal, coated design, Good CPU/GPU for the price, Versatile, if you don't need portability...
Bad Cheaper non, HD version has rubbish TN screen, Poor battery life, Lacks SSD...
Bottom line The Asus N550JK is a practical laptop that is also a dab hand at games, especially given it costs a bit less than most gaming laptops. It's not very portable and the version with the lower-end display is one to avoid unless you really don't care about im...
80%
techradar.com/au/
Updated:
2015-01-11 02:11:29
The Asus N550JK is a 15.6-inch laptop for people who want a powerful computer capable of a playing some recent games without them looking like a slideshow, but don't want to pay the Earth for it. It starts at £799 (around US$1285, AU$1465), the version re...
Good Pleasant metalcoated design, Good CPU/GPU for the price, Versatile, if you don't need portability...
Bad Cheaper nonHD version has rubbish TN screen, Poor battery life, Lacks SSD...
Bottom line The Asus N550JK is the sort of laptop that's easy to dismiss. It's not slim, not particularly attention grabbing and lacks a stand-out feature to brag about. However, as a package it's pretty attractive. A metal finish, good core specs and decent at-home...
80%
digitalversus.com
Updated:
2015-01-11 02:11:29
The N550JK hails from Asus' N Series, a range of entertainment-oriented laptops that claims 'unparalleled' sound quality and 'striking' displays. The model we're reviewing here boasts a 15.6" Full HD IPS display, a powerful CPU and GPU, audio by Bang & Ol...
Good Beautiful display, Highperformance CPU & GPU, Great sound quality, Comfortable backlit keyboard has everything you need...
Bad Overheating when stressed, Battery life could be longer...
Bottom line The Asus N550JK is an outstanding, versatile laptop. Only the most demanding gamers should find fault with it. Tech-savvy users might want to replace the HDD with an SSD to boost the performance even further and get the absolute most out of this stellar P...
100%
HEXUS.net
Updated:
2016-12-14 05:55:40
The Asus N550JK laptop didn't get off to an awe-inspiring start, and there were obvious reasons why: last year's UK model carried a mediocre 1,366x768 display that single-handedly spoilt what was an otherwise stylish design. There's good news, though, as...
Good Very good CPU performance, Reasonable gaming potential, Attractive design, Wide viewing angles, Responsive touchscreen, Good connectivity options...
Bad Middling battery life, Very reflective display, Speaker placement not ideal, Annoying bloatware, Sluggish hard disk...
Bottom line Today's laptops are all about compromise, and consumers need to identify the features that matter most and shop accordingly. Attempting to cover as multiple bases, the Asus N550JK straddles the line between mainstream and gaming laptops with stylish desig...
0%
notebookcheck.net
Updated:
2015-01-11 02:11:30
We had the N550JV-CN201H with a GeForce GT 750M and high-color IPS, Full HD screen in review about a year ago. The 15-inch laptop proved to be a round solution featuring a high-quality build , very good screen, and plenty of gaming power. Now the new GeFo...
Good Matte IPS screen (Full HD) with high-contrast, High gaming performance, High storage capacity, Appealing casing, Backlit keyboard, High-quality sound, Mini-DisplayPort...
Bad Stiff touchpad, Low gaming power in battery mode, High idle power consumption...
Bottom line Asus N550JK-CN109H The throttling issue of the N550JV-CN201H precursor is a thing of the past.Asus has assembled an attractive multimedia device with gaming ambitions dubbed N550JK-CN109H. It is interesting because it sports a brand new GeForce GTX 850M t...
81%
HEXUS.net
Updated:
2015-06-19 01:17:22
The Asus N550JK laptop didn't get off to an awe-inspiring start, and there were obvious reasons why: last year's UK model carried a mediocre 1,366x768 display that single-handedly spoilt what was an otherwise stylish design. There's good news, though, as...
Good Very good CPU performance, Reasonable gaming potential, Attractive design, Wide viewing angles, Responsive touchscreen, Good connectivity options...
Bad Middling battery life, Very reflective display, Speaker placement not ideal, Annoying bloatware, Sluggish hard disk...
Bottom line Today's laptops are all about compromise, and consumers need to identify the features that matter most and shop accordingly. Attempting to cover as multiple bases, the Asus N550JK straddles the line between mainstream and gaming laptops with stylish desig...
0%