Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N550JK-CM082H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB04L1-M00990
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4716659693178
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15199
This statistic is based on the 93587 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91484 free Open Icecat users.
Info modified on: 12 Sep 2020 09:11:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 :
The short editorial description of ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1

Intel core i7-4700HQ (2.4GHz, 6M Cache), 8GB DDR3, 750GB HDD, 15.6' FHD 16:9, Intel HD Graphics 4600 + NVIDIA GeForce GTX 850M, Gigabit Ethernet, WLAN 802.11 b/g/n, BT 4.0, WebCam, Windows 8.1
More>>>
ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1:
The official marketing text of ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 as supplied by the manufacturer

Incredible
Beauty
Elegant aluminum designs and gorgeous wide-view displays
High-quality materials with premium finishes make N Series laptops both stylish and strong. The ripple-effect speaker mesh projects artistic beauty and echoes sound excellence, showcasing appealing aesthetics and better audio.
Up to Full HD IPS displays with wide viewing angles make sharing of content with friends and family easy, while anti-glare coatings relieve eye strain and reduce fingerprint smudges from multi-touch gestures.

Incredible
Sound
SonicMaster Premium with quad-speaker array
ASUS SonicMaster audio technology, incorporating ICEpower®, Bang & Olufsen technology, brings you the best-ever laptop sound. New N Series laptops are the first with a quad-speaker array. This generates spacious and cinematic-quality surround. And for deep bass, you get the bundled external SonicMaster subwoofer, which pumps out thumping low notes. For flexible user-controlled and automatic sound tuning, ASUS includes MaxxAudio sound processing tools and the AudioWizard utility. Easily change sound settings or choose one of several presets based on personal preference: the N Series makes sure everything sounds better.

Incredible
Response
Top-speed performance and fast resume
Powerful 4th generation Intel® Core™ i5 and i7 processors accelerate everything you do with seamless multitasking. N Series has discrete NVIDIA® GeForce® high-performance graphics, too, for enjoying your favourite movies and games rich detail.
ASUS Super Hybrid Engine II technology gives true two-second resume times from sleep mode and two-weeks standby with automatic data backup for when the battery does eventually run out. All this juicy hardware is cooled by a dual-exhaust rear venting thermal design that keeps heat and noise to a minimum.

Incredible
Touch
Technology with a personal touch
N Series laptops feature optional multi-touch displays that enhance your Windows 8 experience. Exclusive ASUS technology gives more accurate and responsive performance than conventional touch-screens, too!
Large touchpads also make navigation easy on N Series laptops and exclusive ASUS Smart Gesture technology gives full multi-touch support. Stylish keyboards feature variable backlighting, too, illuminating on demand make typing in dark lighting conditions a cinch.

Incredible
Cloud
Your own cloud: store, share, and sync with ease
With ASUS WebStorage, you have easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. N Series laptops come with 32GB of WebStorage free for three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts.

Short summary description ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1:
This short summary of the ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N550JK-CM082H, 4th gen Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1:
This is an auto-generated long summary of ASUS N550JK-CM082H Notebook Grey, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 based on the first three specs of the first five spec groups.

ASUS N550JK-CM082H. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4600, Discrete graphics adapter model: NVIDIA® GeForce® GTX 850M. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Grey, Silver
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Panel type
IPS
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Matt
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i7-4700HQ
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
8
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1364
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM86 Express
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDXC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GTX 850M
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter dynamic frequency (max)
1200 MHz
Maximum on-board graphics adapter memory
1.74 GB
On-board graphics adapter DirectX version
11.2/12
On-board graphics adapter ID
0x416
Discrete graphics memory type
GDDR3
Audio
Audio system
System used to play music or speech.
SonicMaster Premium
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Mini DisplayPorts quantity
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR15E
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75116
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Power
AC adapter power
120 W
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, CCC, GOST-R, CB, EPEAT, Energy star, IDA, CECP, WEEE, Erp 2013, RoHS, JATE
Weight & dimensions
Width *
The measurement or extent of something from side to side.
383 mm
Depth *
The distance from the front to the back of something.
255 mm
Height
The measurement of the product from head to foot or from base to top.
27.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Other features
AC adapter included
Yes
3D
The device can be used with 3D technology.
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:23
Uk has collected 30 expert reviews for ASUS N550JK-CM082H Notebook Gray, Silver 39.6 cm (15.6") 1920 x 1080 pixels 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:24
Nl heeft 30 proffesionele recensies verzameld voor ASUS N550JK-CM082H Notebook Grijs, Zilver 39,6 cm (15.6") 1920 x 1080 Pixels Vierde generatie Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:24
Fr a recueilli 30 avis d’experts pour ASUS N550JK-CM082H Ordinateur portable Gris, Argent 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 4e génération 8 Go DDR3-SDRAM 750 Go Disque dur NVIDIA® GeForce® GTX 850M Windows 8.1 et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:22
De hat 30 Expertenmeinungen über ASUS N550JK-CM082H Notebook Grau, Silber 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der vierten Generation 8 GB DDR3-SDRAM 750 GB Festplatte NVIDIA® GeForce® GTX 850M Windows 8.1 eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:22
Testseek ha raccolto 30 recensioni da parte di esperti per ASUS N550JK-CM082H Computer portatile Grigio, Argento 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 di quarta generazione 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:22
Es ha coleccionado 30 opiniones de expertos para ASUS N550JK-CM082H Portátil Gris, Plata 39,6 cm (15.6") 1920 x 1080 Pixeles 4ª generación de procesadores Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB Unidad de disco duro NVIDIA® GeForce® GTX 850M Windows 8.1 y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:25
Dk har samlet 30 ekspertanmeldelser for ASUS N550JK-CM082H Notebook Grå, Sølv 39,6 cm (15.6") 1920 x 1080 pixel 4th gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:24
Testseek получил 30 экспертных оценок для ASUS N550JK-CM082H Ноутбук Серый, Серебристый 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i7 4-го поколения 8 GB DDR3-SDRAM 750 GB Жесткий диск NVIDIA® GeForce® GTX 850M Windows 8.1, средний экспертный рейтинг составляет 83 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
83%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:10:24
Se har samlat in 30 experttester för ASUS N550JK-CM082H Bärbar dator Grå, Silver 39,6 cm (15.6") 1920 x 1080 pixlar 4:e generationens Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
techradar.com
Updated:
2015-01-11 02:10:20
The Asus N550JK is a 15.6-inch laptop for people who want a powerful computer capable of a playing some recent games without them looking like a slideshow, but don't want to pay the Earth for it. It starts at £799 (around US$1285, AU$1465), the version re...
Good Pleasant metal, coated design, Good CPU/GPU for the price, Versatile, if you don't need portability...
Bad Cheaper non, HD version has rubbish TN screen, Poor battery life, Lacks SSD...
Bottom line The Asus N550JK is a practical laptop that is also a dab hand at games, especially given it costs a bit less than most gaming laptops. It's not very portable and the version with the lower-end display is one to avoid unless you really don't care about im...
80%
techradar.com/au/
Updated:
2015-01-11 02:10:20
The Asus N550JK is a 15.6-inch laptop for people who want a powerful computer capable of a playing some recent games without them looking like a slideshow, but don't want to pay the Earth for it. It starts at £799 (around US$1285, AU$1465), the version re...
Good Pleasant metalcoated design, Good CPU/GPU for the price, Versatile, if you don't need portability...
Bad Cheaper nonHD version has rubbish TN screen, Poor battery life, Lacks SSD...
Bottom line The Asus N550JK is the sort of laptop that's easy to dismiss. It's not slim, not particularly attention grabbing and lacks a stand-out feature to brag about. However, as a package it's pretty attractive. A metal finish, good core specs and decent at-home...
80%
digitalversus.com
Updated:
2015-01-11 02:10:21
The N550JK hails from Asus' N Series, a range of entertainment-oriented laptops that claims 'unparalleled' sound quality and 'striking' displays. The model we're reviewing here boasts a 15.6" Full HD IPS display, a powerful CPU and GPU, audio by Bang & Ol...
Good Beautiful display, Highperformance CPU & GPU, Great sound quality, Comfortable backlit keyboard has everything you need...
Bad Overheating when stressed, Battery life could be longer...
Bottom line The Asus N550JK is an outstanding, versatile laptop. Only the most demanding gamers should find fault with it. Tech-savvy users might want to replace the HDD with an SSD to boost the performance even further and get the absolute most out of this stellar P...
100%
HEXUS.net
Updated:
2016-12-14 05:55:33
The Asus N550JK laptop didn't get off to an awe-inspiring start, and there were obvious reasons why: last year's UK model carried a mediocre 1,366x768 display that single-handedly spoilt what was an otherwise stylish design. There's good news, though, as...
Good Very good CPU performance, Reasonable gaming potential, Attractive design, Wide viewing angles, Responsive touchscreen, Good connectivity options...
Bad Middling battery life, Very reflective display, Speaker placement not ideal, Annoying bloatware, Sluggish hard disk...
Bottom line Today's laptops are all about compromise, and consumers need to identify the features that matter most and shop accordingly. Attempting to cover as multiple bases, the Asus N550JK straddles the line between mainstream and gaming laptops with stylish desig...
0%
tweakers.net
Updated:
2015-01-11 02:10:21
Inleiding Oke daar gaan we dan mijn eerste review op Tweakers over mijn nieuwe Asus N550JK-CN101H. Zoals ik net al schreef is dit mijn eerste review dus goede feedback is dan ook van...
Good Goede hardware, Mat Full HD scherm, Mooi uiterlijk...
Bad Kleine interne opslag (Alleen 256 GB SSD), Slordig afgewerkt bij disk drive...
Bottom line Zoals je misschien wel kunt lezen ben ik erg positief over de Asus N550JK-CN101H. Voor mij paste hij precies mijn plaatje van wat ik zocht en ik ben er dan ook uiterst tevreden mee. Daarbij is niet alles perfect. Zo is de kleine harde schijf van maar 26...
80%
notebookcheck.nl
Updated:
2015-01-11 02:10:21
Waardig. Van laptops met een sterke grafische kaarten zitten er dertien in een dozijn. Er hebben er echter niet veel een IPS beeldscherm, goede subwoofer en een aluminium behuizing. Heeft Asus het nodige in huis om de kampioen te worden in de multimedia s...
Good Mat IPS beeldscherm (Full HD) met een hoog contrast, Hoge gaming prestaties, Veel opslagruimte, Aantrekkelijke behuizing, Verlicht toetsenbord, Hoge kwaliteit geluid, MiniDisplayPort...
Bad Stug touchpad, Weinig rekenkracht op accustroom, Hoog energieverbruik zonder belasting...
81%
Lesnumeriques.com
Updated:
2015-01-11 02:10:21
Les portables Asus de la série N sont des modèles dédiés au multimédia. Le N550JK que nous testons aujourd'hui est équipé d'un écran IPS Full HD de 15,6 puces, d'un puissant couple CPU/GPU, d'un système audio signé Bang & Olufsen et d'un disque dur mécani...
Good Belle qualité d'affichage, Ensemble CPU/GPU performant, Partie audio soignée, Clavier rétroéclairé agréable et complet...
Bad Chauffe lors de très fortes sollicitations, Autonomie un peu juste...
Bottom line Le N550JK est un excellent portable, très polyvalent. Seuls les joueurs les plus exigeants n'y trouveront pas leur compte. Les plus technophiles remplaceront le disque dur par un SSD pour booster les performances et profiter pleinement de tous les autres...
100%
notebookcheck.biz
Updated:
2015-01-11 02:10:22
Digne. Les ordinateurs portables embarquant une puissante puce graphique sont tout au plus une douzaine. Mais seuls quelques uns d'entre eux ont fait le choix d'une dalle IPS matte, d'un système sonore avec caisson de basses de premier choix et d'un châss...
Good Dalle IPS Full HD matte à hauts contrastes, Hautes performances en jeu, Grande capacité de stockage, Châssis esthétique, Clavier rétroéclairé, Son de haute qualité, MiniDisplayPort...
Bad Pavé tactile un peu durSi le, Faibles performances en jeu sur batterie, Haute consommation énergétique au repos...
81%
hardwareluxx.de
Updated:
2015-01-11 02:10:20
Die N-Serie steht bei ASUS schon seit langem für die Multimedia-Könner in den Notebook-Reihen von ASUS. Mit dem ASUS N550JK werfen wir den Blick auf einen 15-Zöller, der nicht nur mit einem hochwertigen Aluminium-Gehäuse, sondern auch mit einem externen S...
Good hochwertiges Gehäuse, sehr gutes Display, sehr guter Sound...
Bad Akkulaufzeit nur Durchschnitt, Leistung, Laufzeit, Kühlung, Technische Daten...
Bottom line Hochauflösend und überzeugend Ein Multimedia-Allrounder darf natürlich nicht nur eine ansprechende Performance und einen guten Sound bieten, auch das Display ist von elementarer Bedeutung. ASUS setzt daher auf ein mattes IPS-Panel, das mit der FullHD-A...
0%
notebookcheck.com
Updated:
2015-01-11 02:10:22
Edelmann. Laptops mit starker Grafik gibt es viele. Doch nur wenige haben ein mattes IPS-Panel, einen erstklassigen Subwoofer-Sound und ein wertiges Aluminium-Chassis. Hat Asus das Zeug zur Meisterschaft in der Multimedia-Sektion?...
Good Matter IPSBildschirm (Full HD) mit hohem Kontrast, Starke SpielePerformance, Viel Speicherplatz, Ansprechendes Gehäuse, Beleuchtete Tastatur, Hochwertige Klangausgabe, Mini Displayport...
Bad Schwergängiges Touchpad, Geringere Gaming Performance im Akkubetrieb, Hoher Energieverbrauch im Leerlauf...
Bottom line Asus N550JK-CN109H: Das Throttling-Problem des Vorgängers N550JV-CN201H gehört der Vergangenheit an. Asus hat mit dem N550JK-CN109H ein attraktives Multimedia-Gerät mit Gaming-Ambition zusammengeschraubt. Es ist schon deshalb interessant, weil es eine na...
81%
notebookcheck.it
Updated:
2015-01-11 02:10:21
Dignitoso. I notebook che hanno schede video potenti sono abbastanza rari. Comunque, sono ancora meno quelli che sono dotati anche di uno schermo opaco IPS, un suono subwoofer di prim'ordine e un case di qualità in alluminio. Questo Asus avrà tutto ciò ch...
Good Schermi opaco IPS (Full HD) dall'elevato contrasto, Elevate prestazioni gaming, Grande capacità di storage, Case appariscente, Tastiera retroilluminata, Suono di alta qualità, Mini-DisplayPort...
Bad Touchpad rigido, Prestazioni gaming ridotte a batteria, Consumo in idle elevato...
81%
notebookcheck.org
Updated:
2015-01-11 02:10:21
Solemne. Portátiles con gráficas potentes los hay por docenas. Sin embargo, pocos hay que lleven una pantalla IPS mate, sonido de primera con subwoofer, y un chasis de aluminio de calidad. ¿Tiene Asus lo que hay que tener para llevarse el campeonato del s...
Good Pantalla IPS mate (Full HD) de gran contraste, Gran rendimiento de juego, Gran capacidad de almacenamiento, Carcasa atractiva, Teclado retroiluminado, Sonido de gran calidad, Mini-DisplayPort...
Bad Touchpad rígido, Baja potencia de juego en batería, Elevado consumo en inactivo...
81%
hardwareluxx.ru
Updated:
2015-01-11 02:10:19
Оснащение ноутбука N550JK тоже вполне сбалансированное, процессор Core i7-4700HQ дополняется видеокартой GeForce GTX 850M и панелью Full-HD IPS, так что потенциально ноутбук может справиться со всеми актуальными задачами. Но на цене такая начина тоже отра...
Good Качественный корпус, Очень хороший дисплей, Очень хороший звук...
Bad Среднее время автономной работы...
Bottom line Мультимедийный универсальный ноутбук должен обеспечивать не только привлекательный уровень производительности и хороший звук, но и качественную картинку на дисплее. ASUS выбрала матовую панель IPS с разрешением Full-HD. Данное сочетание хорошо показывало...
0%
product-test.ru
Updated:
2015-01-11 02:10:20
Asus N550JK определенно нам понравился: у него «топовая» начинка, которая позволит спокойно работать и играть с минимальными ограничениями. Есть и еще приятные плюсы, а именно: удобная клавиатура, вход в систему с помощью распознавания лица, очень хороший...
Good Высокая производительность, Хороший дисплей, Хороший набор портов и интерфейсов...
Bad Время автономной работы, Габариты...
82%
simplereview.ru
Updated:
2015-01-11 02:10:20
Всего лишь год назад компания Asus выпустила замечательный мультимедийный ноутбук N550JV, однако решила не останавливаться на достигнутом и обновила эту модель. Улучшения, прежде всего, коснулись процессора и дискретной видеокарты. Итак, мы рады представи...
Bottom line В общих чертах ноутбук Asus N550JK обладает весьма позитивными качествами, которые просматриваются практически во всех элементах девайса. Однако уже здесь имеют место некоторые недоработки типа уменьшения яркости или контрастности экрана, да и общее энерг...
0%
ixbt.com
Updated:
2015-01-11 02:10:20
В этой статье мы рассмотрим очередную новинку компании Asus: ноутбук N550JK, относящийся к мультимедийной N-серии. Этот ноутбук имеет экран с диагональю 15,6 дюйма, основан на процессоре Intel Core четвертого поколения (Haswell) и оснащен дискретной графи...
Bottom line Наиболее слабым местом в конфигурации ноутбука является HDD-диск, который не отличается высокой производительностью, и конечно же, в некоторых задачах он ограничивает производительность всей системы.К преимуществам данного ноутбука можно отнести очень кач...
0%
notebook-center.ru
Updated:
2015-01-11 02:10:20
Э тот мультимедийный ноутбук представляет собой не что иное, как обновленную и более усовершенствованную версию N550JV, которая порадовала нас началом своего существования примерно год назад. Кардинальные изменения коснулись немногих параметров, в частнос...
Bottom line ASUS N550JK – это тот ноутбук, который понравится многим благодаря своим внешним данным и мощной начинке. Кроме того, не стоит сбрасывать со счетов хороший, хоть и не без изъяна, экран (к примеру, можно было бы предусмотреть и больший запас яркости) и р...
0%
notebookcheck-ru.com
Updated:
2015-01-11 02:10:21
Небрежная модернизация. Asus обновил свой лучший на данный момент мультимедийный ноутбук, установив новую видеокарту GTX 850M. Посмотрим, как это повлияет на игровую производительность и такие факторы, как энергопотребление и нагрев...
Good Матовый высококонтрастный Full HD IPSэкран, Достаточно высокая игровая производительность, Привлекательный дизайн, Подсветка клавиатуры, Качественная акустическая система, Неплохая клавиатура...
Bad Нет SSD, Нет слота mSATA или M.2 для самостоятельной установки SSD, Кликпад не самый удачный, Высокое энергопотребление при бездействии...
Bottom line Asus N550JK: троттлинг устранили, видеокарту обновили, а SSD по-прежнему нет. N550JK нам понравился - но в основном за счет позитивных качеств , унаследованных от N550JV . Это отличная аудиосистема , элегантный и прочный корпус , удобная клавиатура с под...
81%
notebookcheck.net
Updated:
2015-01-11 02:10:22
We had the N550JV-CN201H with a GeForce GT 750M and high-color IPS, Full HD screen in review about a year ago. The 15-inch laptop proved to be a round solution featuring a high-quality build , very good screen, and plenty of gaming power. Now the new GeFo...
Good Matte IPS screen (Full HD) with high-contrast, High gaming performance, High storage capacity, Appealing casing, Backlit keyboard, High-quality sound, Mini-DisplayPort...
Bad Stiff touchpad, Low gaming power in battery mode, High idle power consumption...
Bottom line Asus N550JK-CN109H The throttling issue of the N550JV-CN201H precursor is a thing of the past.Asus has assembled an attractive multimedia device with gaming ambitions dubbed N550JK-CN109H. It is interesting because it sports a brand new GeForce GTX 850M t...
81%
HEXUS.net
Updated:
2015-06-19 01:17:12
The Asus N550JK laptop didn't get off to an awe-inspiring start, and there were obvious reasons why: last year's UK model carried a mediocre 1,366x768 display that single-handedly spoilt what was an otherwise stylish design. There's good news, though, as...
Good Very good CPU performance, Reasonable gaming potential, Attractive design, Wide viewing angles, Responsive touchscreen, Good connectivity options...
Bad Middling battery life, Very reflective display, Speaker placement not ideal, Annoying bloatware, Sluggish hard disk...
Bottom line Today's laptops are all about compromise, and consumers need to identify the features that matter most and shop accordingly. Attempting to cover as multiple bases, the Asus N550JK straddles the line between mainstream and gaming laptops with stylish desig...
0%
notebookcheck.info
Updated:
2015-01-11 02:10:21
Nobre. Os portáteis com gráficos potentes são um em uma dúzia. No entanto, apenas alguns têm uma tela IPS mate, som de subwoofer de primeira categoria, e um chassi de alumínio de qualidade. Será que o Asus tem o que é necessário para o campeonato no setor...
Good Tela IPS mate (Full HD) com alto contraste, Alto desempenho de jogos, Grande capacidade de armazenamento, Case atrativo, Teclado iluminado, Som de alta qualidade, MiniDisplayPort...
Bad Touchpad rígido, Baixo poder de jogos no modo de bateria, Alto consumo de energia em modo inativo...
81%
notebookcheck.se
Updated:
2015-01-11 02:10:22
Proper. Bärbara datorer med snabba grafikkort finns det gott om, men bara några få har dessutom en matt IPS-panel, bra subwooferljud och ett kvalitativt chassi i aluminium. Har Asus siktat in sig på toppen av multimediasegmentet?...
Good Matt IPSpanel (Full HD) med hög kontrast, Hög spelprestanda, Bra lagringskapacitet, Tilltalande chassi, Bakbelyst tangentbord, Högkvalitativt ljud, MiniDisplayPort...
Bad Hård pekplatta, Låg spelprestanda i batteriläge, Hög strömförbrukning vid tomgång...
81%
wybieramlaptopa.pl
Updated:
2015-01-11 02:10:20
W świecie coraz częstszych podróży komputery stacjonarne niejednokrotnie są zastępowane przez notebooki. Zastosowanie takiego laptopa musi być niezwykle szerokie. Z jednej strony, mobilnością musi dorównywać tradycyjnym notebookom, a z drugiej musi charak...
Good Niezła jakość wykonania, Bardzo dobra wydajność, Dobrze grające głośniki, Matryca IPS o wysokiej rozdzielczości...
Bad Bateria mogłaby wytrzymywać nieco dłużej.
Bottom line Nie da się ukryć, że Asus N550JK-CN133H to notebook, który może spełnić zróżnicowane wymagania. Nadaje się dla osób chcących mieć komputer, który można zabrać w podróż i wykorzystywać go także jako domowe centrum rozrywki. Jego cena jest być może nieco zb...
0%
notebookcheck.pl
Updated:
2015-01-11 02:10:22
Na rynku jest sporo laptopów z wydajną kartą grafiki. Niewiele jest natomiast takich, które posiadają także matową matrycę IPS. Jednym z nich jest Asus N550JK. Kiedy dodamy do tego dobrą jakościowo aluminiową obudowę i głośniki Bang & Olufsen, model ten w...
Good matowa matryca IPS, osiągi w grach, elegancka obudowa, podświetlana klawiatura, dźwięk z głośników...
Bad ciężko chodzące przyciski gładzika, pobór mocy bez obciążenia...
Bottom line Asus N550JK to ciekawy laptop multimedialny, który wykazuje niezłe osiągi w grach. Oparta na architekturze Maxwell karta grafiki GeForce GTX 850M (nawet w wersji z pamięcią VRAM DDR3) jest znacznie wydajniejsza od karty GT 750M ze starszego modelu N550JV...
81%
pclab.pl
Updated:
2015-01-11 02:10:22
Asus N550JK to 15-calowy laptop z matowym wyświetlaczem o rozdzielczości Full HD, procesorem Intel Core i7-4700HQ oraz kartą graficzną Nvidia GTX 850M. Wszystkie dostępne na rynku warianty tego modelu sprzedawane są z tym samym procesorem i tą samą kartą...
Good wysoka jakość wykonania i wykorzystanych materiałów, wysoka wydajność, bardzo dobry wyświetlacz, głośnik niskotonowy w zestawie, dobrze zestrojona klawiatura...
Bad Układ chłodzenia mógłby być skuteczniejszy, nieco zbyt wysoka cena...
Bottom line Gdybyśmy chcieli krótko podsumować test Asusa N550JK, użylibyśmy słów „kawał solidnego laptopa”. Bo taki właśnie jest ten sprzęt. Nieszczególnie smukły i lekki, za to znakomicie wykonany z bardzo dobrej jakości materiałów, którego wydajność pozwala nie ty...
0%
notebookcheck-tr.com
Updated:
2015-01-11 02:10:21
Temkinli. Güçlü grafik kartına sahip notebookların bini bir para. Ancak sadece birkaçı mat IPS ekrana, birinci kalite subwoofer sese ve kaliteli aluminyum kasaya sahip. Asus multimedia sektöründe şampiyonluğa oturmak için gerekeni mi yaptı?...
Good Yüksek kontrastlı mat IPS ekran (Full HD), Yüksek oyun performansı, Geniş depolama alanı, Dikkat çekici kasa, Aydınlatmalı klavye, Yüksek kalite ses, Mini DisplayPort...
Bad Sert touchpad, Batarya modunda düşük oyun performansı, Bekleme modunda yüksek güç tüketimi...
81%
raycat.net
Updated:
2015-03-07 03:03:41
지난주 용산에 폴링인커피에서 열린 아수스 신제품 간담회에 잠시 다녀왔습니다. 아수스 하면 조립pc의 마더보드와 그래픽카드의 명가로 유명한데 이날은 아수스 노트북 관련 시연회가 있었습니다. 울트라북인 젠북외에도 멀티미디어형 올인원 노트북과 그리고 안드로이드 태블릿pc 까지 아수스의 다양한 제품에 대한 소개와 함께 잠깐 시연이 있었는데 아수스도 현재 조립PC의 부품 사업보다 완성형 PC 노트북에 상당히 집중하고 있다는걸 알수있는 자리 였습니다. 이...
0%
noteforum.co.kr
Updated:
2015-03-08 03:16:46
노트북을 구입할 때 대부분의 유저들이 가격, 성능, 휴대성 등을 최우선으로 고려한다. 성능이나 휴대성 등에 특화된 모델을 고르고 마지막으로 가격적인 부분을 고려해 제품을 구입하는 것이 일반적이라 할 수 있다.하지만 상단에 말씀드린 부분만 고려해 제품을 선택할 경우 노트북 사용내내 스트래스를 받을 수 있다. 저렴한 가격에 눈에 보이는 스펙만 강조하고 디스플레이나 키보드, 사운드 등은 저가형 부품으로 구성해 장시간 사용시 불편함을 호소하는 유저들을 많이 보...
0%
notegear.com
Updated:
2015-03-08 03:16:46
에이수스가 새롭게 출시한 에이수스 N550JK - CN032H는 표준형 노트북으로 폭넓게 활용할 수 있는 게이밍 노트북으로, 게이밍 환경을 위해 특화된 제품과 달리 전문가급 사용자들에게 적합한 고성능 하드웨어 구성을 특징으로 하면서 게이밍 환경에 특화된 사운드를 비롯 풀 HD 해상도, 좌우 170도 시야각을 자랑하는 VA 패널, 편리한 배열의 키보드와 우수한 확장 포트 구성을 특징으로 합니다. 핵심 장치부로는 우선 인텔 4세대 모바일 코어 i7 프로세서...
0%
xfastest.com
Updated:
2016-12-14 05:55:33
新的Maxwell架構的NVIDIA GeForce GTX 850M -搭配GDDR3 4GB 實際上在筆電的遊戲運算應用和撥放4K影片算是還足夠的了 N550JK-0021B4700HQ 的實際售價大約在43K前後 跟之前的N550JV售價差不多 以上是N550JK的開箱測試分享 :::結束:::謝謝收看 來源: [開箱] ASUS 無與倫比 15.6 聲籟高效能 N550JK 黑化版...
0%
Country Distributor
Worldwide 1 distributor(s)
X