location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G750JZ-T4046H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB04K1-M00560 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659693147
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black :
The long product name of ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel core i7-4700HQ (2.4GHz, 6M Cache), 16GB DDR3, 1000GB HDD + 512GB SSD, 17.3'' FHD 16:9, Intel HD Graphics 4600 + NVIDIA GeForce GTX 880M, Gigabit Ethernet, WLAN 802.11 a/b/g/n, BT 4.0, WebCam, Windows 8.1
More>>>
ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black:
The official description of ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gamer Centric Design
Gorgeous gaming power
G750 is even slimmer and more gamer-centric than previous G Series notebooks, which is saying a lot. It meets your gaming needs as the ultimate weapon in any gameplay genre, making you a better gamer and a mightier ally to your teammates. Once more, the eye-catching design draws inspiration from stealth fighters, presenting an ergonomically-inclined surface for greater comfort during long gaming sessions. To better keep in touch with your co-op partners and everyone else, there's an HD camera, while a range of exclusive accessories complete your gaming experiences for more thrills at home and away.

Extreme Performance
Gaming-grade power
Enjoy desktop-level performance with a pumped 4th-generation Intel® Core™ i7-4700 processor and gaming-grade NVIDIA® GeForce® GTX 870M graphics, with ASUS TurboMaster technology for the ultimate gaming experience!

Gamer-Centric Interfaces
Everything you need for incredible gaming
Great gaming demands the fastest interfaces and the best displays, and G750 has been built to deliver nothing but the best. Its onboard Intel® Thunderbolt™ technology provides ultra-fast graphics and data transmission via a single connection, while the Killer Wireless-N 1202 chip delivers blazingly-fast and stable wireless networking. G750 supports next-generation 4K Ultra High Definition (4K/UDH) displays for incredible levels of detail, and with ASUS Trinity display technology you can connect up to three displays simultaneously for a truly incredible experience.

Majestic Sound
Spectacle of sound
Where many gaming notebooks treat sound as an afterthought, G750 puts it front and center. It features exclusive ASUS SonicMaster and ROG AudioWizard, designed by a dedicated team of audio engineers as a careful balance of hardware and software towards the best notebook sound. Sure, with G750 your games look their best, but they also sound fantastic. Every effect and note comes out with increased power, range, and clarity. This is more than enjoyment: as any gamer knows, sound is critical to success play, giving you the edge with sonic awareness and positioning. G750 integrates the latest design, with features specifically created for gaming and gamers.

Incredible Cloud
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS ROG G750 comes with 16GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously.

Accessories
ROG PC Gaming Accessories
Maximize your game with Republic of Gamers accessories. Grab your GX gaming mouse, throw it in your durable ROG backpack along with your G series notebook, and then hit the road to a friends' house, LAN event or anywhere on your travels. ROG Accessories empower your everyday gaming with the right features, best precision and the quality you expect.

Short summary description ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black:
This short summary of the ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS G750JZ-T4046H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black:
This is an auto-generated long summary of ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS G750JZ-T4046H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:26:16
Uk has collected 54 expert reviews for ASUS G750JZ-T4046H Intel® Core™ i7 i7-4700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
reviewed.com
Updated:
2014-03-28 01:26:16
2014 has seen the release of two video game juggernauts: Microsoft's Xbox One and Sony's Playstation 4. While these cutting edge consoles retail for $499 and $399 respectively, they still can't touch the astronomical costs of gaming computers. Why such a...
Bottom line I don't have many complaints about the Asus ROG G750JZ-XS72. I would have liked a higher resolution screen and some programmable keys, but those aren't absolute deal-breakers. There's really no way around it: The G750JZ is a fantastic machine, as it shoul...
99%
techadvisor.co.uk
Updated:
2014-06-13 01:29:50
This flagship model from Asus' Republic of Gamers range is one of the most expensive gaming laptops we've seen recently, coming in at almost £1800. However, Asus really has thrown the kitchen sink into this one. (See also: best laptops for games. ) The G...
Bottom line It's expensive, but the Asus G750JZ delivers the goods for gaming performance. You can find similar performance at a lower price, but features such as its Blu-ray drive, 2.1 speakers, and Thunderbolt interface mean that the G750JZ is also well-equipped fo...
90%
alphr.com
Updated:
2014-08-13 01:23:21
We've seen a smattering of high-end gaming laptops in recent months, but Asus' ROG G750JZ is in a class all of its own. Taking a giant-sized 17.3in display as a starting point, Asus has packed a suitably huge chassis with only the most choice of high-end...
Bottom line An absolute monster of a gaming laptop, but let down by a lacklustre screen...
67%
expertreviews.co.uk
Updated:
2014-09-12 01:26:35
The custom-designed chassis is one of the biggest we've seen from a gaming laptop. It weighs a hefty 4.8kg, and it’s nearly 6cm tall at its thickest point. Despite these gigantic proportions, the G750JZ looks exciting. We like the matt black lid and the c...
100%
tbreak.ae
Updated:
2016-12-01 04:56:09
Ultrabooks have taken over the notebook market leaving some power gamers craving for the graphics and computing power. One might argue that a desktop computer is better for gaming but some of us don't prefer the bulky towers and large monitors. We want ou...
Good Excellent Performance, Decent Battery Life, Good Keyboard...
Bad Very big and heavy, Can get loud and hot...
Bottom line The Asus G750JZ comes with a rather large power brick that even adds more kilograms to the whole package but keep in mind this particular notebook was not meant to be portable in the first place. Costing about $3000, it's quite an expensive purchase, th...
82%
au.pcmag.com
Updated:
2018-04-24 04:40:29
The Asus ROG G750JZ-XS72 ($2,999.99 as tested) is a gaming laptop that earns every penny of its high-end price. It's outfitted with the latest Intel Core i7 processor, Nvidia's latest GeForce GTX 880M graphics card, and a wealth of features and ports. But...
Good Quality construction, Intel Core i7 quad-core processor and latest Nvidia graphics, Lots of storage with 1TB hard drive and two SSDs, 32GB of RAM, Integrated subwoofer with sound optimization software, Excellent selection of ports and features, Long batte...
Bad Overly sensitive touchpad, No custom backlight color, Limited portability...
Bottom line The Asus ROG G750JZ-XS72 delivers high-end gaming performance, and it comes at a high-end price...
80%
computershopper.com
Updated:
2014-03-28 01:26:12
& Design Is the Asus Republic of Gamers G750JZ-XS72 the ultimate gaming laptop? It depends what your rules for "ultimate" are. Some ultra-hardcore buffs would prefer a faster CPU, though there frankly aren't many to choose from once you get past the A...
Good Blazing gaming performance, Above-average sound, Long battery life...
Bad Huge and heavy, Expensive, Viewing angles aren't the best...
Bottom line A showcase for cutting-edge tech including Nvidia's brand-new GeForce GTX 880M, Asus' G750JZ-XS72 is $2,999 worth of desktop-class luggable gaming...
80%
Laptopmag.com
Updated:
2014-03-28 01:26:14
The gaming arms race continues, and the latest to escalate this never-ending battle is the ASUS G750JZ-XS72, a $2,999 system with Nvidia's newest and most powerful mobile graphics card. But in addition to the GeForce GTX 880M GPU, this 17-inch rig also fe...
Good Top-end gaming performance, Runs quiet and cool, Attractive design, Very good battery life...
Bad Expensive, Keyboard not customizable...
Bottom line The Asus G750JZ makes the most of Nvidia's new GeForce GTX 880M graphics, delivering awesome gaming power in a sleek design...
80%
notebookcheck.net
Updated:
2014-05-18 01:30:32
The successor of Asus G750JH is very similar in terms of casing and innards, except for the older yet virtually identical Nvidia GeForce GTX 780M graphics card. It is available in different configurations. However, the casing, motherboard and interfaces...
Good Fast enough for all games even in ultra settings, Relatively viewing angle stable for a TN, Proper color reproduction; large color space for a TN, Razor-sharp, Very good input devices, Ultra-fast storage device, Quiet in idle mode, Quieter than comparable...
Bad Heavy, Pricey, Z-key broken in review sample, SSD Raid usefulness doubtful, Gaming in battery mode is very limited, CPU throttles slightly, Base's upper side is fingerprint sensitive, Overall high (category-typical) power consumption, No BluRay burner, No...
Bottom line Asus G750JZAsus launches a particularly balanced and well-designed gaming laptop with its latest incarnation of the well-known ROG series dubbed G750JZ. Despite its extreme computing and graphic power, the machine does not exhibit weaknesses in temperatur...
88%
pcmag.com
Updated:
2014-07-06 01:11:43
The Asus ROG G750JZ-XS72 ($2,999.99 as tested) is a gaming laptop that earns every penny of its high-end price. It's outfitted with the latest Intel Core i7 processor, Nvidia's latest GeForce GTX 880M graphics card, and a wealth of features and ports. But...
Good Quality construction. Intel Core i7 quad-core processor and latest Nvidia graphics. Lots of storage with 1TB hard drive and two SSDs. 32GB of RAM. Integrated subwoofer with sound optimization software. Excellent selection of ports and features. Long batte...
Bad Overly sensitive touchpad. No custom backlight color. Limited portability...
Bottom line The Asus ROG G750JZ-XS72 delivers high-end gaming performance, and it comes at a high-end price...
80%