location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PU301LA-RO017G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB03C1-M02580
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:27:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-4210U 1.7 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 44 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: 2 Years
Long product name ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey :
The long product name of ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (1.70 GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics 4400, 13.3" HD LED, 1366 x 768, 1x USB 3.0, 2x USB 2.0, HDMI, VGA, 802.11 b/g/n, Bluetooth 4.0, Windows 7 Professional/Windows 8 Pro, Grey
More>>>
ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey:
The official description of ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ASUSPRO PU301LA ultraportable laptop is designed for small and medium businesses. It offers affordable reliability, with a light and slim design that starts at 1.75kg. Laptops are reinforced and proven by much higher standard testing than other laptops. This includes drop tests, hinge cycle tests and panel pressure testing. Data gets added protection from anti-shock hard drives and the spill-resistant keyboard. Productivity gains from powerful 4th gen Intel® Core™ processors and efficient manageability by Intel® Small Business Advantage (Intel® SBA). Additional security measures include a fingerprint scanner, plus quick tracing of lost or stolen laptops with Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops.

Designed professional

Ultraportable, subtle, stylish
Starting from 1.75kg, the PU301 uses a one-piece build, creating a subtle and completely consistent look. The design extends to the underside and removes unneeded clutter with a stylish brushed metal finish.

True-comfort keyboard and full numeric keypad increase productivity
Business places great importance on keyboards, as they are vital for professional communications. ASUS engineers have fine-tuned the PU301’s keyboard, providing better click ratios and 2.3mm travel distance to maintain comfort during long hours of work. The keyboard also provides a full numeric cluster with page up/page down keys to increase efficiency when doing calculations and reading long documents.

47% bigger multi-gesture touchpad
Easier to use and more precise input with scroll, rotate, and zoom
The touchpad has been enlarged to 107 x 61mm, matching the screen ratio for an attractive look. Its 47% larger than touchpads on similar laptops from other brands and supports responsive and accurate multi-touch control. With more gestures detected, it effectively replaces the mouse, offering an intuitive input option. Multi-touch input allows effortless accuracy without a mouse, including two-finger web page scroll, image zoom/rotate and three-finger tapping to mimic a right-click. Workflow is streamlined with gesture control, especially multi-step tasks such as presentations and research projects.

Anti-glare display for comfortable viewing
Matte screen materials prevent unwanted reflections to reduce eye fatigue. They also stop unsightly fingerprint smudges for more attractive presentations. To prolong productivity, ergonomic, textured, palm rest areas provide a pleasant and solid feel so you can keep working without slowing down.

Your business reinforced

Extra-strict ASUSPRO™ reliability testing standards
Business and organizational users demand higher standards and greater reliability, so all ASUSPRO Series laptops are strictly quality-tested to much higher industry standards then mainstream laptops. They prove highly durable in drop tests, hinge cycle tests and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Worry-free security

Improved privacy with fingerprint scanning
Laptops incorporating fingerprint scanning take data access authorization and protection to a higher level with a personal touch. RF electronic scanner imaging reads fingerprint patterns, using sensors that are less affected by skin surface conditions, including dry, worn, calloused, dirty or oily skin, which may impair the ability of other sensor technologies to accurately detect fingerprints.

ASUS Secure Delete erases data permanently
Offers an easy-to-use interface and allows users to permanently remove confidential data from the recycle bin by simply launching Secure Delete and dragging and dropping files to be erased.

Keep data safe, plus trace and locate stolen laptops with Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops
The ASUSPRO P ESSENTIAL Series utilizes Intel® Anti-Theft Technology to help disable access to the operating system should your laptop ever get lost or stolen, keeping it safe and secure. Laptops are also bundled with Computrace® LoJack® for Laptops by Absolute® Software, giving you the power to remotely locate them. You can also remotely lock and delete data before it falls into the wrong hands. The LoJack® for Laptops dedicated theft recovery team works with local law enforcement to track down and recover lost or stolen laptops.

Better productivity and streamlined management

Powerful 4th generation Intel® Core™ processors
With or without managed IT environments, professionals implement added security alongside intelligent performance. The ASUSPRO P ESSENTIAL Series incorporates 4th generation Intel® Core processors to deliver amazing performance and include manageability, graphics and connectivity-enhancing technologies.

Intel® Small Business Advantage (Intel® SBA) included
Helping small businesses efficiently manage their PCs in one simple package Intel® Small Business Advantage offers a new computing platform that consists of hardware, software and firmware to provide unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed IT environment, so it simplifies things to allow you to focus on your business rather than your PC. Intel® SBA includes six applications to help organize security and productivity: Software Monitor, Data Backup and Restore, USB Blocker, PC Health Center, Energy Saver and Wi-Di Wireless Display technology.

ASUS Asset Tag Manager helps with more efficient IT and admin
ASUS Asset Tag Manager is designed for small and medium businesses, allowing you to define a specific series number shown in the BIOS, which helps maintain team member device identification and easier management of individual PCs.

Intel Wi-Di support-Project your notebook PC display to TV wirelessly
Intel WiDi (Wireless Display) technology enables businesses to project a laptop display to a TV without cables. The full Desktop, including media and productivity applications, is sent to the TV in Full HD resolution using a dedicated 802.11n Wi-Fi connection. This is great for business presentations or sharing documents or web pages with lots of people. With Intel WiDi, you no longer have to crowd around a small screen to share stuff from your laptop.

Connect from anywhere with dual-band Wi-Fi and 4G LTE
The ASUSPRO PU Series now features 4G LTE and dual-band Wi-Fi, so business users can stay connected at all times. Dual-band Wi-Fi works with both 2.4GHz and 5GHz wireless networks for maximum flexibility, while 4G LTE is up to 10 times faster than previous-generation mobile data technology.

3X the charging cycle of Li-ion batteries and smart power connect alert

The PU301 uses long-life polymer batteries as a standard feature, offering three times the life cycle of traditional li-ion batteries. Eco-friendly and money-saving with a lower replace rate, polymer batteries also enhance safety thanks to low electrolyte leak rates. Should the power adapter be only partially or improperly connected to your laptop, the PU301’s embedded power connector alert will notify you of this problem, preventing sudden shutdowns and interruption to your work.

Up to two weeks of standby time and auto data back up when battery charge drops to 5%
ASUSPRO laptops can remain in standby for up to two weeks, twice longer than conventional laptops. Also, real time battery life detection prevents data loss, backing up work as soon as the battery drops to 5% charge, so your data is always safe.

Fast data transferring with USB3.0, Bluetooth 4.0 and SSD
The PU301 features superfast USB 3.0 for the latest in data transfer standards, working up to ten times faster than USB 2.0. Furthermore, Bluetooth 4.0 includes classic Bluetooth, Bluetooth high speed and Bluetooth low energy protocols, 16G SSD for cache enable faster boost up.

USB Charger+ quickly charges mobile devices even when the laptop is switched off
Exclusive ASUS USB Charger+ software easily charges smartphones, media players and other portable devices even when laptops are powered off or in sleep/hibernate modes in a fraction of the time it would normally take.

Green ASUS
ASUS leads the industry in eco-friendly processes, minimizing environmental impact with an initiative dubbed Green ASUS. It recovers four areas: green design, green manufacturing, green procurement, and green services. ASUS is focused on safeguarding our planet with responsible products, and the ASUSPRO™ Series succeeds in combining a lower total cost of ownership with the highest environmental standards. It is fully EPEAT, Energy Star, and RoHS-certified.

Short summary description ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey:
This short summary of the ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO PU301LA-RO017G, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey:
This is an auto-generated long summary of ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey based on the first three specs of the first five spec groups.

ASUSPRO PU301LA-RO017G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster Lite, MaxxAudio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity
4000 mAh
Battery capacity *
44 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, HDD
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
331 mm
Depth
234.5 mm
Height
26.3 mm
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 02:20:43
Uk has collected 12 expert reviews for ASUSPRO PU301LA-RO017G Intel® Core™ i5 i5-4210U Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2014-09-28 02:20:43
A reliable companion for every business trip is what Asus calls its 13-inch PU301LA from the ASUSPRO-series. Small and medium-sized companies are supposed to be happy about the elegant design and the convenient input devices. We also want to mention the i...
Good Durable surfaces, Decent input devices, Battery can be removed, Good performance...
Bad Bad contrast and limited viewing angles, Bad maintainability...
Bottom line ASUSPRO Essential PU301LA-RO064G Asus offers a lower mainstream office notebook with the ASUSPRO Essential PU301LA. Some features are missing (docking port, sometimes HD+ panels), which are often available at devices for 750 Euros ( Latitude E5440 , Prob...
77%