location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T300LA-C4032P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB02W1-M02650 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver :
The long product name of ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3" IPS 1920 x 1080, 16:9, Intel Core i7-4500U (1.8 GHz), 4GB DDR3, 128GB SSD, Intel HD 4400, HD Webcam, Gigabit Ethernet, 802.11b/g/n, Bluetooth 4.0, USB 3.0, micro HDMI, 45 W, 1100 g, Black/Silver, Windows 8 Pro
More>>>
ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver:
The official description of ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From laptop to tablet in a snap.
- Windows 8 Pro or other editions available.
- Magnetic keyboard dock for instant mode switching.
- Intel® Core™ i7 and a Full HD IPS display.
- Work and play for up to 8 hours on a single charge.

Super Hybrid Engine (SHE) which greatly enhances the notebook's energy efficiency
Super Hybrid Engine (SHE) which greatly enhances the notebook’s energy efficiency, letting users enjoy longer battery life per charge—enabling longer hours of continuous computing. SHE also offers a choice of performance and power consumption modes that allow users to make quick and easy adjustments to suit their usage scenarios. In addition, SHE has the ability to intelligently boost system performance under heavy load, thus enabling the notebook to meet the demands of processor and resource-intensive tasks.

Super fast transmission speeds with USB 3.0
ASUS notebooks are the first to feature USB 3.0. It delivers transfer speeds of up to 5Gbps, or up to 10 times that of current USB2.0 standards. This allows for faster transfers of large files like HD movies. Devices even recharge faster with 900mA charging; while USB 3.0 incorporates some environmentally-friendly features that save energy – it puts devices in idle or shuts them down when not in use.

ASUS SonicMaster elevates your aural experience
ASUS’ specialist Golden Ear team worked together with Bang & Olufsen ICEpower® to deliver the exclusive SonicMaster Technology – a combination of advanced hardware and software designed to deliver an immersive audio experience

Superior hardware meets refined software
SonicMaster revamps notebook audio, balancing sound, noise reduction, volume and dynamic range to eliminate distortion and boost performance. The superior resonance chamber design and materials used culminate in delivering sound system-like audio quality never before heard on a notebook.

Windows 8 - Beautiful, fast, fluid
Windows 8 has been re-imagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

Short summary description ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver:
This short summary of the ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Transformer Book T300LA-C4032P, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver:
This is an auto-generated long summary of ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver based on the first three specs of the first five spec groups.

ASUS Transformer Book T300LA-C4032P. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8 Pro. Product colour: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Detachable)
Housing material
Aluminium
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Windows keys
Yes
Software
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR16Z
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
50 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Weight & dimensions
Width
342 mm
Depth
216 mm
Height
115 mm
Weight (tablet mode)
1.1 kg
Width (tablet mode)
34.2 cm
Depth (tablet mode)
21.6 cm
Height (tablet mode)
11.5 cm
Weight *
1.1 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 02:24:09
Uk has collected 41 expert reviews for ASUS Transformer Book T300LA-C4032P Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Pro Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2014-09-24 02:24:09
La Factory 2013 trade show is under way at the Grande Halle de la Villette in Paris, and among the brands that have come to present new products for this...
Good Smashing screen, Quality finish, Good battery life, Great processor...
Bad Some play in the hinge between the keyboard and screen, Gaming, Few ports...
Bottom line The Asus Transformer Book T300 is the best laptop/tablet hybrid we've reviewed to date! Whether in tablet or laptop mode, it met all of our expectations (with the exception, naturally, of gaming), and has an ace screen and long-lasting battery to boot. Ou...
80%
pocket-lint.com
Updated:
2014-09-24 02:24:09
When it comes to laptop-meets-tablet devices Asus knows what it's doing. The latest Transformer Book T300 is proof of that - it's a super-high-resolution Windows 8 device that, from what we've seen at the IFA electronics show, has the upper hand compared...
0%
notebookcheck.net
Updated:
2014-09-24 02:24:06
Looking back: About 11 months ago, we reviewed the Asus Transformer Book TX300CA and hoped a Haswell update was on the horizon. Squelched into the thin tablet case, the Ivy Bridge processor and its integrated graphics card throttled during our performance...
Good Stays cool, Good application performance, Quiet fan, Respectable speakers, Comfortable input devices, High-quality metal case, Dock is simultaneously Bluetooth keyboard, Stable WLAN reception, Respectable display, Energy efficient, Great battery life...
Bad Low display brightness, No picture output, Touchscreen surface has a little too much resistance, No maintenance possibilities, Hinges only allow screen to tilt back minimally, Somewhat tricky connection between tablet and dock...
Bottom line A considerably lower price -- and considerably less features. In reality, that is only fair, but the loss of a few things we grew fond of and learned to appreciate on the TX300CA still hurts.The keyboard dock, for example, no longer feels like an importan...
80%